OnLogic Inc. Helix 522 Fanless Industrial Computer with Hot-Swap Storage HX522

Description
INTEL CORE ULTRA PERFORMANCE The Helix 522 is powered by Intel Core Ultra processing (Core Ultra Series 2 coming soon), designed specifically for edge AI performance and scalability. The system supports up to 96 GB of DDR5 memory for efficient operation and offers storage options including 2x M.2 2280 M-Key slots (PCIe 4, SATA III) and 2x 2.5" SSD storage bays. The system is vPro-capable (depending on the CPU selected), enabling remote KVM access and firmware updates. HOT-SWAP STORAGE FOR MAXIMUM UPTIME The Helix 522 features dual 2.5" SSD storage bays with hot-swap capabilities. This allows for easy drive replacement for OS image changes, rapid destruction for security reasons, or maintenance without system downtime, crucial for applications requiring continuous operation. The system is UL, RoHS, FCC, and CE certified, and has been tested for Electromagnetic Compatibility (EMC) in industrial, medical, in-vehicle, rail, and maritime applications. The Helix 522 can be DIN, Wall, Vesa and even rack mounted for flexible installation wherever it's needed and has an operating temperature range of 0 to 50°C. VERSATILE CONNECTIVITY FOR INDUSTRIAL NEEDS In addition to the hot-swap storage available on the HX522, it also benefits from the versatile I/O options offered by the entire HX520 series. The front panel includes 4x 2.5GbE LAN, 6x USB 3.2 ports and 2x USB-C / Thunderbolt 4 ports. The side panel offers optional connectivity such as 4x COM ports (RS232/422/485), optional CAN, optional DIO, and 2x Display Ports. Certain configurations within the HX520 series can also feature 4x 2.5GbE LAN ports. OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.
Request a Quote
Description
INTEL CORE ULTRA PERFORMANCE The Helix 522 is powered by Intel Core Ultra processing (Core Ultra Series 2 coming soon), designed specifically for edge AI performance and scalability. The system supports up to 96 GB of DDR5 memory for efficient operation and offers storage options including 2x M.2 2280 M-Key slots (PCIe 4, SATA III) and 2x 2.5" SSD storage bays. The system is vPro-capable (depending on the CPU selected), enabling remote KVM access and firmware updates. HOT-SWAP STORAGE FOR MAXIMUM UPTIME The Helix 522 features dual 2.5" SSD storage bays with hot-swap capabilities. This allows for easy drive replacement for OS image changes, rapid destruction for security reasons, or maintenance without system downtime, crucial for applications requiring continuous operation. The system is UL, RoHS, FCC, and CE certified, and has been tested for Electromagnetic Compatibility (EMC) in industrial, medical, in-vehicle, rail, and maritime applications. The Helix 522 can be DIN, Wall, Vesa and even rack mounted for flexible installation wherever it's needed and has an operating temperature range of 0 to 50°C. VERSATILE CONNECTIVITY FOR INDUSTRIAL NEEDS In addition to the hot-swap storage available on the HX522, it also benefits from the versatile I/O options offered by the entire HX520 series. The front panel includes 4x 2.5GbE LAN, 6x USB 3.2 ports and 2x USB-C / Thunderbolt 4 ports. The side panel offers optional connectivity such as 4x COM ports (RS232/422/485), optional CAN, optional DIO, and 2x Display Ports. Certain configurations within the HX520 series can also feature 4x 2.5GbE LAN ports. OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Helix 522 Fanless Industrial Computer with Hot-Swap Storage - HX522 - OnLogic Inc.
South Burlington, VT, United States
Helix 522 Fanless Industrial Computer with Hot-Swap Storage
HX522
Helix 522 Fanless Industrial Computer with Hot-Swap Storage HX522
INTEL CORE ULTRA PERFORMANCE The Helix 522 is powered by Intel Core Ultra processing (Core Ultra Series 2 coming soon), designed specifically for edge AI performance and scalability. The system supports up to 96 GB of DDR5 memory for efficient operation and offers storage options including 2x M.2 2280 M-Key slots (PCIe 4, SATA III) and 2x 2.5" SSD storage bays. The system is vPro-capable (depending on the CPU selected), enabling remote KVM access and firmware updates. HOT-SWAP STORAGE FOR MAXIMUM UPTIME The Helix 522 features dual 2.5" SSD storage bays with hot-swap capabilities. This allows for easy drive replacement for OS image changes, rapid destruction for security reasons, or maintenance without system downtime, crucial for applications requiring continuous operation. The system is UL, RoHS, FCC, and CE certified, and has been tested for Electromagnetic Compatibility (EMC) in industrial, medical, in-vehicle, rail, and maritime applications. The Helix 522 can be DIN, Wall, Vesa and even rack mounted for flexible installation wherever it's needed and has an operating temperature range of 0 to 50°C. VERSATILE CONNECTIVITY FOR INDUSTRIAL NEEDS In addition to the hot-swap storage available on the HX522, it also benefits from the versatile I/O options offered by the entire HX520 series. The front panel includes 4x 2.5GbE LAN, 6x USB 3.2 ports and 2x USB-C / Thunderbolt 4 ports. The side panel offers optional connectivity such as 4x COM ports (RS232/422/485), optional CAN, optional DIO, and 2x Display Ports. Certain configurations within the HX520 series can also feature 4x 2.5GbE LAN ports. OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.

INTEL CORE ULTRA PERFORMANCE

The Helix 522 is powered by Intel Core Ultra processing (Core Ultra Series 2 coming soon), designed specifically for edge AI performance and scalability. The system supports up to 96 GB of DDR5 memory for efficient operation and offers storage options including 2x M.2 2280 M-Key slots (PCIe 4, SATA III) and 2x 2.5" SSD storage bays. The system is vPro-capable (depending on the CPU selected), enabling remote KVM access and firmware updates.

HOT-SWAP STORAGE FOR MAXIMUM UPTIME

The Helix 522 features dual 2.5" SSD storage bays with hot-swap capabilities. This allows for easy drive replacement for OS image changes, rapid destruction for security reasons, or maintenance without system downtime, crucial for applications requiring continuous operation. The system is UL, RoHS, FCC, and CE certified, and has been tested for Electromagnetic Compatibility (EMC) in industrial, medical, in-vehicle, rail, and maritime applications. The Helix 522 can be DIN, Wall, Vesa and even rack mounted for flexible installation wherever it's needed and has an operating temperature range of 0 to 50°C.

VERSATILE CONNECTIVITY FOR INDUSTRIAL NEEDS

In addition to the hot-swap storage available on the HX522, it also benefits from the versatile I/O options offered by the entire HX520 series. The front panel includes 4x 2.5GbE LAN, 6x USB 3.2 ports and 2x USB-C / Thunderbolt 4 ports. The side panel offers optional connectivity such as 4x COM ports (RS232/422/485), optional CAN, optional DIO, and 2x Display Ports. Certain configurations within the HX520 series can also feature 4x 2.5GbE LAN ports.

OnLogic & Intel®: Powering Possibilities

Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Computers
Product Number HX522
Product Name Helix 522 Fanless Industrial Computer with Hot-Swap Storage
Processor Intel 386 Family; Intel® Core™ Ultra 5 125H Intel® Core™ Ultra 5 135H Intel® Core™ Ultra 7 165H
Unlock Full Specs
to access all available technical data

Similar Products

Helix 320 with ZEDEDA Intel N-Series Low Profile Edge Orchestration Gateway with Quad LAN - ZEDEDA-HX320 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® N250 Intel® N355
Speed 3800 to 3900 MHz
Operating Temperature ? to 122 F (? to 50 C)
View Details
ML100G-40 Compact Fanless AMD Ryzen Mini PC - ML100G-40 - OnLogic Inc.
Specs
Processor AMD Athlon; AMD Ryzen
Speed 2000 to 3600 MHz
Main Memory 16.00 GB
View Details
Karbon 802 High-Performance Rugged Computer w/ModBay - K802 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Alder Lake Core i3/i5/i7/i9 Intel Raptor Lake Core i3/i5/i7/i9
Main Memory 64.00 GB
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details