OnLogic Inc. ML100G-56 Fanless Intel Core Ultra Industrial NUC ML100G-56

Description
ADVANCED COMPUTING ANYWHERE YOU NEED IT The ML100G-56 is powered by Intel® Core Ultra processors (formerly known as Meteor Lake), and integrated Intel® Arc™ graphics. An onboard Neural Processing Unit (NPU) makes the system ideal for demanding applications such as AI inferencing, machine learning, and real-time data processing. The ML100G-56 also gives you the power to tackle the most complex challenges with up to 96 GB of DDR5 5600 memory. ENGINEERED FOR THE EDGE Solid-state industrial components and the removal of moving parts significantly extend the lifespan of the ML100G-56. Our Hardshell™ Fanless Technology is optimized for reliable passive cooling and helps protect the system from dust and other airborne debris. Power input of 12 to 24 VDC, an operating temperature range of 0-50°C, an ultra-compact footprint, and a variety of mounting options mean you can install the ML100G-56 wherever you need it. CONNECT SEAMLESSLY The ML100G-56 industrial NUC is equipped with an array of I/O ports, including USB 4/Thunderbolt™ 4, HDMI, and 2.5GbE LAN to provide seamless connectivity to a wide range of peripherals, sensors, displays, and networks. The system can also be configured with an optional RS-232/422/485 COM port to help it interface with legacy equipment or sensors and an onboard M.2 can be used to add a dedicated Hailo AI accelerator. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. Please contact our team to learn more about configuring this system with cellular connectivity.
Request a Quote
Description
ADVANCED COMPUTING ANYWHERE YOU NEED IT The ML100G-56 is powered by Intel® Core Ultra processors (formerly known as Meteor Lake), and integrated Intel® Arc™ graphics. An onboard Neural Processing Unit (NPU) makes the system ideal for demanding applications such as AI inferencing, machine learning, and real-time data processing. The ML100G-56 also gives you the power to tackle the most complex challenges with up to 96 GB of DDR5 5600 memory. ENGINEERED FOR THE EDGE Solid-state industrial components and the removal of moving parts significantly extend the lifespan of the ML100G-56. Our Hardshell™ Fanless Technology is optimized for reliable passive cooling and helps protect the system from dust and other airborne debris. Power input of 12 to 24 VDC, an operating temperature range of 0-50°C, an ultra-compact footprint, and a variety of mounting options mean you can install the ML100G-56 wherever you need it. CONNECT SEAMLESSLY The ML100G-56 industrial NUC is equipped with an array of I/O ports, including USB 4/Thunderbolt™ 4, HDMI, and 2.5GbE LAN to provide seamless connectivity to a wide range of peripherals, sensors, displays, and networks. The system can also be configured with an optional RS-232/422/485 COM port to help it interface with legacy equipment or sensors and an onboard M.2 can be used to add a dedicated Hailo AI accelerator. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. Please contact our team to learn more about configuring this system with cellular connectivity.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ML100G-56 Fanless Intel Core Ultra Industrial NUC - ML100G-56 - OnLogic Inc.
South Burlington, VT, United States
ML100G-56 Fanless Intel Core Ultra Industrial NUC
ML100G-56
ML100G-56 Fanless Intel Core Ultra Industrial NUC ML100G-56
ADVANCED COMPUTING ANYWHERE YOU NEED IT The ML100G-56 is powered by Intel® Core Ultra processors (formerly known as Meteor Lake), and integrated Intel® Arc™ graphics. An onboard Neural Processing Unit (NPU) makes the system ideal for demanding applications such as AI inferencing, machine learning, and real-time data processing. The ML100G-56 also gives you the power to tackle the most complex challenges with up to 96 GB of DDR5 5600 memory. ENGINEERED FOR THE EDGE Solid-state industrial components and the removal of moving parts significantly extend the lifespan of the ML100G-56. Our Hardshell™ Fanless Technology is optimized for reliable passive cooling and helps protect the system from dust and other airborne debris. Power input of 12 to 24 VDC, an operating temperature range of 0-50°C, an ultra-compact footprint, and a variety of mounting options mean you can install the ML100G-56 wherever you need it. CONNECT SEAMLESSLY The ML100G-56 industrial NUC is equipped with an array of I/O ports, including USB 4/Thunderbolt™ 4, HDMI, and 2.5GbE LAN to provide seamless connectivity to a wide range of peripherals, sensors, displays, and networks. The system can also be configured with an optional RS-232/422/485 COM port to help it interface with legacy equipment or sensors and an onboard M.2 can be used to add a dedicated Hailo AI accelerator. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. Please contact our team to learn more about configuring this system with cellular connectivity.

ADVANCED COMPUTING ANYWHERE YOU NEED IT

The ML100G-56 is powered by Intel® Core Ultra processors (formerly known as Meteor Lake), and integrated Intel® Arc™ graphics. An onboard Neural Processing Unit (NPU) makes the system ideal for demanding applications such as AI inferencing, machine learning, and real-time data processing. The ML100G-56 also gives you the power to tackle the most complex challenges with up to 96 GB of DDR5 5600 memory.

ENGINEERED FOR THE EDGE

Solid-state industrial components and the removal of moving parts significantly extend the lifespan of the ML100G-56. Our Hardshell™ Fanless Technology is optimized for reliable passive cooling and helps protect the system from dust and other airborne debris. Power input of 12 to 24 VDC, an operating temperature range of 0-50°C, an ultra-compact footprint, and a variety of mounting options mean you can install the ML100G-56 wherever you need it.

CONNECT SEAMLESSLY

The ML100G-56 industrial NUC is equipped with an array of I/O ports, including USB 4/Thunderbolt™ 4, HDMI, and 2.5GbE LAN to provide seamless connectivity to a wide range of peripherals, sensors, displays, and networks. The system can also be configured with an optional RS-232/422/485 COM port to help it interface with legacy equipment or sensors and an onboard M.2 can be used to add a dedicated Hailo AI accelerator.

CELLULAR CONNECTIVITY

This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications.

Please contact our team to learn more about configuring this system with cellular connectivity.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Computers
Product Number ML100G-56
Product Name ML100G-56 Fanless Intel Core Ultra Industrial NUC
Processor Intel 386 Family; Intel® Core™ Ultra 5 125U Intel® Core™ Ultra 7 155U
Unlock Full Specs
to access all available technical data

Similar Products

Helix 330 Intel Celeron/Pentium Industrial Edge Computer w/Additional LAN - HX330 - OnLogic Inc.
Specs
Operating System Microsoft®; Linux
Processor Intel 386 Family; Intel Celeron ; Intel Pentium
Speed 1800 to 3000 MHz
View Details
ML500G-50 Fanless Industrial Intel 6th Gen Computer w/optional i7 - ML500G-50 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Main Memory 32.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details
MC610-50 Industrial Intel 8th Gen Mini-ITX Expandable Computer - MC610-50 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Main Memory 32.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details
ML100G-40 Compact Fanless AMD Ryzen Mini PC - ML100G-40 - OnLogic Inc.
Specs
Processor AMD Athlon; AMD Ryzen
Speed 2000 to 3600 MHz
Main Memory 16.00 GB
View Details