UNSTOPPABLE INTEL CORE ULTRA PERFORMANCE
The Karbon 521 is powered by Intel Core Ultra processing, designed specifically for demanding edge AI performance and scalability. The system supports up to 96 GB of DDR5 memory for efficient operation and offers robust storage options including 2x M.2 2280 M-Key slots (PCIe 4, SATA III). The K521 is vPro-capable (depending on the CPU selected), enabling remote KVM access and firmware updates.
Need even more connectivity, storage, or expansion? Explore the entire Karbon 520 Series.
ENGINEERED FOR INDUSTRIAL ENVIRONMENTS
The Karbon 521 features a passively cooled, fanless design and a low-profile form factor optimized for DIN, Wall, VESA, and even rack mounting, making it suitable for space-constrained and dynamic industrial settings. It is built to withstand continuous vibration and shock (MIL-STD-810H), ensuring reliable performance in mobile or high-impact applications. The system has an industry-leading operating temperature range of -40°C to 70°C, is UL, RoHS, FCC, and CE certified, and has undergone extensive EMC testing for industrial, medical (60601-1-2), in-vehicle, rail, and maritime applications. Crucially, the Karbon 521 also features automotive power input with programmable ignition timing (12-48 VDC, 5-pin Terminal Block), making it ideal for direct integration into vehicles and mobile platforms.
VERSATILE CONNECTIVITY
The Karbon 521 offers a comprehensive range of interfaces to support diverse and demanding industrial applications. The front panel includes 4x 2.5 GbE LAN, 6x USB 3.2 ports, and 2x USB-C/Thunderbolt 4 ports. The side panel offers optional 4x COM ports (RS232/422/485), optional CAN, optional DIO, and 2x DisplayPorts.
| OnLogic Inc. | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | K521 |
| Product Name | Karbon 521 Rugged Fanless Low-Profile Industrial Automation Computer |
| General Features | Ruggedized; Bluetooth |