OnLogic Inc. MC850-53 Industrial Intel 8th Gen Expandable Computer MC850-53

Description
ACCELERATED PERFORMANCE To handle the most demanding computational tasks, the MC850-53 harnesses the power of Intel’s 8th Generation Hexa-Core Coffee Lake processors and Mini ITX graphics cards. This pairing allows the the MC850-53 to excel in applications that take full advantage of the system’s GPU for machine learning, machine vision, and edge computing. For applications not requiring GPU, the PCIe x16 expansion allows for numerous full-height expansion cards. Optional 4G LTE connectivity is also available, enabling remote network access or failover protection. INCREDIBLE PERFORMANCE TO VOLUME RATIO The MC850-53 was designed to accommodate the high-performance components you need without sacrificing functionality in a compact industrial form factor. Eliminating the need for external adapters or power bricks, the MC850-53 accommodates direct-plug power with an integrated 300W PSU. Corrosion-resistant galvanized steel and anodized aluminum construction make the MC850 well suited for a wide range of industrial computing installations. EXPANDED CAPABILITY The MC850-53 integrates seamlessly into a range of applications with its functional I/O and potential for expansion. A complimentary array of modern and legacy I/O, the MC850-53 features 6 USB ports (4 of them USB 3.0), dual COM, DisplayPort connectors, and Gb LAN ports. A SATA M.2 M Key 2242/2260/2280 for high-speed storage with up to two more 2.5” SATA3 drives makes for impressive storage capacity. Expand the capabilities of your system with an M.2 E Key 2230 slot for Wi-Fi, a mPCIe slot for 4G LTE connectivity, and a PCIe x16 for I/O expansion or Nvidia Quadro and GTX GPUs.
Request a Quote
Description
ACCELERATED PERFORMANCE To handle the most demanding computational tasks, the MC850-53 harnesses the power of Intel’s 8th Generation Hexa-Core Coffee Lake processors and Mini ITX graphics cards. This pairing allows the the MC850-53 to excel in applications that take full advantage of the system’s GPU for machine learning, machine vision, and edge computing. For applications not requiring GPU, the PCIe x16 expansion allows for numerous full-height expansion cards. Optional 4G LTE connectivity is also available, enabling remote network access or failover protection. INCREDIBLE PERFORMANCE TO VOLUME RATIO The MC850-53 was designed to accommodate the high-performance components you need without sacrificing functionality in a compact industrial form factor. Eliminating the need for external adapters or power bricks, the MC850-53 accommodates direct-plug power with an integrated 300W PSU. Corrosion-resistant galvanized steel and anodized aluminum construction make the MC850 well suited for a wide range of industrial computing installations. EXPANDED CAPABILITY The MC850-53 integrates seamlessly into a range of applications with its functional I/O and potential for expansion. A complimentary array of modern and legacy I/O, the MC850-53 features 6 USB ports (4 of them USB 3.0), dual COM, DisplayPort connectors, and Gb LAN ports. A SATA M.2 M Key 2242/2260/2280 for high-speed storage with up to two more 2.5” SATA3 drives makes for impressive storage capacity. Expand the capabilities of your system with an M.2 E Key 2230 slot for Wi-Fi, a mPCIe slot for 4G LTE connectivity, and a PCIe x16 for I/O expansion or Nvidia Quadro and GTX GPUs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MC850-53 Industrial Intel 8th Gen Expandable Computer - MC850-53 - OnLogic Inc.
South Burlington, VT, United States
MC850-53 Industrial Intel 8th Gen Expandable Computer
MC850-53
MC850-53 Industrial Intel 8th Gen Expandable Computer MC850-53
ACCELERATED PERFORMANCE To handle the most demanding computational tasks, the MC850-53 harnesses the power of Intel’s 8th Generation Hexa-Core Coffee Lake processors and Mini ITX graphics cards. This pairing allows the the MC850-53 to excel in applications that take full advantage of the system’s GPU for machine learning, machine vision, and edge computing. For applications not requiring GPU, the PCIe x16 expansion allows for numerous full-height expansion cards. Optional 4G LTE connectivity is also available, enabling remote network access or failover protection. INCREDIBLE PERFORMANCE TO VOLUME RATIO The MC850-53 was designed to accommodate the high-performance components you need without sacrificing functionality in a compact industrial form factor. Eliminating the need for external adapters or power bricks, the MC850-53 accommodates direct-plug power with an integrated 300W PSU. Corrosion-resistant galvanized steel and anodized aluminum construction make the MC850 well suited for a wide range of industrial computing installations. EXPANDED CAPABILITY The MC850-53 integrates seamlessly into a range of applications with its functional I/O and potential for expansion. A complimentary array of modern and legacy I/O, the MC850-53 features 6 USB ports (4 of them USB 3.0), dual COM, DisplayPort connectors, and Gb LAN ports. A SATA M.2 M Key 2242/2260/2280 for high-speed storage with up to two more 2.5” SATA3 drives makes for impressive storage capacity. Expand the capabilities of your system with an M.2 E Key 2230 slot for Wi-Fi, a mPCIe slot for 4G LTE connectivity, and a PCIe x16 for I/O expansion or Nvidia Quadro and GTX GPUs.

ACCELERATED PERFORMANCE

To handle the most demanding computational tasks, the MC850-53 harnesses the power of Intel’s 8th Generation Hexa-Core Coffee Lake processors and Mini ITX graphics cards. This pairing allows the the MC850-53 to excel in applications that take full advantage of the system’s GPU for machine learning, machine vision, and edge computing. For applications not requiring GPU, the PCIe x16 expansion allows for numerous full-height expansion cards. Optional 4G LTE connectivity is also available, enabling remote network access or failover protection.

INCREDIBLE PERFORMANCE TO VOLUME RATIO

The MC850-53 was designed to accommodate the high-performance components you need without sacrificing functionality in a compact industrial form factor. Eliminating the need for external adapters or power bricks, the MC850-53 accommodates direct-plug power with an integrated 300W PSU. Corrosion-resistant galvanized steel and anodized aluminum construction make the MC850 well suited for a wide range of industrial computing installations.

EXPANDED CAPABILITY

The MC850-53 integrates seamlessly into a range of applications with its functional I/O and potential for expansion. A complimentary array of modern and legacy I/O, the MC850-53 features 6 USB ports (4 of them USB 3.0), dual COM, DisplayPort connectors, and Gb LAN ports. A SATA M.2 M Key 2242/2260/2280 for high-speed storage with up to two more 2.5” SATA3 drives makes for impressive storage capacity. Expand the capabilities of your system with an M.2 E Key 2230 slot for Wi-Fi, a mPCIe slot for 4G LTE connectivity, and a PCIe x16 for I/O expansion or Nvidia Quadro and GTX GPUs.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Computers
Product Number MC850-53
Product Name MC850-53 Industrial Intel 8th Gen Expandable Computer
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Unlock Full Specs
to access all available technical data

Similar Products

ML100G-42 Fanless AMD Ryzen 8000 Industrial NUC - ML100G-42 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor AMD Athlon; AMD Ryzen™ 8840U
Main Memory 96.00 GB
View Details
Helix 320 with ZEDEDA Intel N-Series Low Profile Edge Orchestration Gateway with Quad LAN - ZEDEDA-HX320 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® N250 Intel® N355
Speed 3800 to 3900 MHz
Operating Temperature ? to 122 F (? to 50 C)
View Details
Karbon 430 Intel Atom Compact Rugged Computer with Expansion - K430 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Atom ; Intel Pentium
Speed 1800 to 3000 MHz
View Details