OnLogic Inc. Helix 401 Fanless Hybrid-Core Computer HX401

Description
Extended Support Program 5 year warranty protection, 24/7 support, advance replacement and more! NEXT GENERATION PROCESSING The Helix 401 can be configured with a range of Intel® 12th Generation (formerly known as Alder Lake) Celeron and Hybrid-Core i3, i5, and i7 processors. DDR5 memory provides increased bandwidth and reduced latency, all while consuming less power. Graphics are provided by the Intel Iris® Xe graphics architecture, delivering up to 2.47x faster graphics and supporting four concurrent 4K displays. POWERFUL, COMPACT, FANLESS COMPUTING The sub-28W powered Helix 401 has the horsepower to drive mission-critical applications while small enough to fit in space constrained locations or enclosures. With multiple mounting options including wall, VESA or DIN Rail, the Helix 401 is able accommodate various installation requirements. The fanless Helix 401 chassis is purpose-built to draw heat away from internal components and dissipate the heat uniformly over carefully engineered cooling fins. DATA INTERFACES AND EXPANSION The Helix 401 is an ideal industrial computer for data acquisition or when using a programmable logic controller to execute tasks in unmanned or difficult to reach installations. The front and back faceplate offer various options to connect to devices using USB 3.2, and Thunderbolt 4. Additionally, an onboard M.2 slot provides the Helix 401 with additional storage and connectivity capabilities. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate. This system is Ubuntu Certified! Ubuntu Certified Hardware (UCHW) devices have been extensively tested by Canonical, the organizing body behind Ubuntu. They feature official Ubuntu software images which are tested by Canonical on certified systems prior to the release of any new updates to validate functionality and ensure continued reliable operation. We offer pre-installed Ubuntu Certified OS options for Desktop or Server, as well as an option for customers who would like to install their own Ubuntu image (Ubuntu Certified Hardware - No OS Installed). Learn more about OnLogic’s participation in the Ubuntu Certified Hardware program in our blog post. Make it possible with the Helix 401 OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing. Washdown-ready touch displays Pair your computer with an ST100 industrial monitor. Built with 316 stainless steel and IP66/IP69K sealing, it withstands daily high-pressure sanitization to keep your operations running without interruption. Explore ST100
Request a Quote
Description
Extended Support Program 5 year warranty protection, 24/7 support, advance replacement and more! NEXT GENERATION PROCESSING The Helix 401 can be configured with a range of Intel® 12th Generation (formerly known as Alder Lake) Celeron and Hybrid-Core i3, i5, and i7 processors. DDR5 memory provides increased bandwidth and reduced latency, all while consuming less power. Graphics are provided by the Intel Iris® Xe graphics architecture, delivering up to 2.47x faster graphics and supporting four concurrent 4K displays. POWERFUL, COMPACT, FANLESS COMPUTING The sub-28W powered Helix 401 has the horsepower to drive mission-critical applications while small enough to fit in space constrained locations or enclosures. With multiple mounting options including wall, VESA or DIN Rail, the Helix 401 is able accommodate various installation requirements. The fanless Helix 401 chassis is purpose-built to draw heat away from internal components and dissipate the heat uniformly over carefully engineered cooling fins. DATA INTERFACES AND EXPANSION The Helix 401 is an ideal industrial computer for data acquisition or when using a programmable logic controller to execute tasks in unmanned or difficult to reach installations. The front and back faceplate offer various options to connect to devices using USB 3.2, and Thunderbolt 4. Additionally, an onboard M.2 slot provides the Helix 401 with additional storage and connectivity capabilities. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate. This system is Ubuntu Certified! Ubuntu Certified Hardware (UCHW) devices have been extensively tested by Canonical, the organizing body behind Ubuntu. They feature official Ubuntu software images which are tested by Canonical on certified systems prior to the release of any new updates to validate functionality and ensure continued reliable operation. We offer pre-installed Ubuntu Certified OS options for Desktop or Server, as well as an option for customers who would like to install their own Ubuntu image (Ubuntu Certified Hardware - No OS Installed). Learn more about OnLogic’s participation in the Ubuntu Certified Hardware program in our blog post. Make it possible with the Helix 401 OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing. Washdown-ready touch displays Pair your computer with an ST100 industrial monitor. Built with 316 stainless steel and IP66/IP69K sealing, it withstands daily high-pressure sanitization to keep your operations running without interruption. Explore ST100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Helix 401 Fanless Hybrid-Core Computer - HX401 - OnLogic Inc.
South Burlington, VT, United States
Helix 401 Fanless Hybrid-Core Computer
HX401
Helix 401 Fanless Hybrid-Core Computer HX401
Extended Support Program 5 year warranty protection, 24/7 support, advance replacement and more! NEXT GENERATION PROCESSING The Helix 401 can be configured with a range of Intel® 12th Generation (formerly known as Alder Lake) Celeron and Hybrid-Core i3, i5, and i7 processors. DDR5 memory provides increased bandwidth and reduced latency, all while consuming less power. Graphics are provided by the Intel Iris® Xe graphics architecture, delivering up to 2.47x faster graphics and supporting four concurrent 4K displays. POWERFUL, COMPACT, FANLESS COMPUTING The sub-28W powered Helix 401 has the horsepower to drive mission-critical applications while small enough to fit in space constrained locations or enclosures. With multiple mounting options including wall, VESA or DIN Rail, the Helix 401 is able accommodate various installation requirements. The fanless Helix 401 chassis is purpose-built to draw heat away from internal components and dissipate the heat uniformly over carefully engineered cooling fins. DATA INTERFACES AND EXPANSION The Helix 401 is an ideal industrial computer for data acquisition or when using a programmable logic controller to execute tasks in unmanned or difficult to reach installations. The front and back faceplate offer various options to connect to devices using USB 3.2, and Thunderbolt 4. Additionally, an onboard M.2 slot provides the Helix 401 with additional storage and connectivity capabilities. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate. This system is Ubuntu Certified! Ubuntu Certified Hardware (UCHW) devices have been extensively tested by Canonical, the organizing body behind Ubuntu. They feature official Ubuntu software images which are tested by Canonical on certified systems prior to the release of any new updates to validate functionality and ensure continued reliable operation. We offer pre-installed Ubuntu Certified OS options for Desktop or Server, as well as an option for customers who would like to install their own Ubuntu image (Ubuntu Certified Hardware - No OS Installed). Learn more about OnLogic’s participation in the Ubuntu Certified Hardware program in our blog post. Make it possible with the Helix 401 OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing. Washdown-ready touch displays Pair your computer with an ST100 industrial monitor. Built with 316 stainless steel and IP66/IP69K sealing, it withstands daily high-pressure sanitization to keep your operations running without interruption. Explore ST100

Extended Support Program

5 year warranty protection, 24/7 support, advance replacement and more!

NEXT GENERATION PROCESSING

The Helix 401 can be configured with a range of Intel® 12th Generation (formerly known as Alder Lake) Celeron and Hybrid-Core i3, i5, and i7 processors. DDR5 memory provides increased bandwidth and reduced latency, all while consuming less power. Graphics are provided by the Intel Iris® Xe graphics architecture, delivering up to 2.47x faster graphics and supporting four concurrent 4K displays.

POWERFUL, COMPACT, FANLESS COMPUTING

The sub-28W powered Helix 401 has the horsepower to drive mission-critical applications while small enough to fit in space constrained locations or enclosures. With multiple mounting options including wall, VESA or DIN Rail, the Helix 401 is able accommodate various installation requirements. The fanless Helix 401 chassis is purpose-built to draw heat away from internal components and dissipate the heat uniformly over carefully engineered cooling fins.

DATA INTERFACES AND EXPANSION

The Helix 401 is an ideal industrial computer for data acquisition or when using a programmable logic controller to execute tasks in unmanned or difficult to reach installations. The front and back faceplate offer various options to connect to devices using USB 3.2, and Thunderbolt 4. Additionally, an onboard M.2 slot provides the Helix 401 with additional storage and connectivity capabilities.

CELLULAR CONNECTIVITY

This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate.

This system is Ubuntu Certified! Ubuntu Certified Hardware (UCHW) devices have been extensively tested by Canonical, the organizing body behind Ubuntu. They feature official Ubuntu software images which are tested by Canonical on certified systems prior to the release of any new updates to validate functionality and ensure continued reliable operation. We offer pre-installed Ubuntu Certified OS options for Desktop or Server, as well as an option for customers who would like to install their own Ubuntu image (Ubuntu Certified Hardware - No OS Installed). Learn more about OnLogic’s participation in the Ubuntu Certified Hardware program in our blog post.

Make it possible with the Helix 401

OnLogic & Intel®: Powering Possibilities

Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.

Washdown-ready touch displays

Pair your computer with an ST100 industrial monitor. Built with 316 stainless steel and IP66/IP69K sealing, it withstands daily high-pressure sanitization to keep your operations running without interruption.

Explore ST100

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Computers
Product Number HX401
Product Name Helix 401 Fanless Hybrid-Core Computer
Operating System Linux
Unlock Full Specs
to access all available technical data

Similar Products

ML500G-50 Fanless Industrial Intel 6th Gen Computer w/optional i7 - ML500G-50 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Main Memory 32.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details
ML100G-42 Fanless AMD Ryzen 8000 Industrial NUC - ML100G-42 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor AMD Athlon; AMD Ryzen™ 8840U
Main Memory 96.00 GB
View Details
Karbon 700-X2 Expanded High-Performance Rugged Edge Computer - K700-X2-2 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium ; Intel Xeon
Main Memory 64.00 GB
View Details