OnLogic Inc. ML510G-50 Compact Fanless Industrial Intel 8th Gen Computer ML510G-50

Description
FANLESS COFFEE LAKE PROCESSING Intel’s latest Coffee Lake generation processor offers more cores and computational power in the same proven mini-ITX form factor. The ML510G-50 can be configured with up to 6 cores and 32 GB of DDR4 2666 MHz memory, making it a high-performance system with a fanless and compact footprint. The ML510G-50 is an ideal solution for compute-heavy applications as an industrial workstation, cloud aggregator, or edge server. INDUSTRIAL DURABILITY The ML510G-50 utilizes OnLogic’s own Hardshell Fanless Technology to ensure reliable computing that doesn’t quit. The removal of fans and the use of solid-state components eliminates the most common failure points, significantly increasing the lifespan of the system. Wall and DIN mounting options paired with industrial durability makes the ML510G-50 a versatile system that can handle a wide range of applications and environments. FLEXIBLE I/O EXPANSION Ready for a wide array of applications, dual Gb LAN, dual DisplayPort connectors, and six USB ports (four of them USB 3.1) make up the I/O base of the ML510G-50. Additional expansion options include 802.11ac Wi-Fi, CAN Bus, two additional LAN, up to four COM ports, and fast, reliable M.2 storage drives, giving the ML510G-50 incredible versatility. Extended Support Program 5 year warranty protection, 24/7 support, advance replacement and more!
Request a Quote
Description
FANLESS COFFEE LAKE PROCESSING Intel’s latest Coffee Lake generation processor offers more cores and computational power in the same proven mini-ITX form factor. The ML510G-50 can be configured with up to 6 cores and 32 GB of DDR4 2666 MHz memory, making it a high-performance system with a fanless and compact footprint. The ML510G-50 is an ideal solution for compute-heavy applications as an industrial workstation, cloud aggregator, or edge server. INDUSTRIAL DURABILITY The ML510G-50 utilizes OnLogic’s own Hardshell Fanless Technology to ensure reliable computing that doesn’t quit. The removal of fans and the use of solid-state components eliminates the most common failure points, significantly increasing the lifespan of the system. Wall and DIN mounting options paired with industrial durability makes the ML510G-50 a versatile system that can handle a wide range of applications and environments. FLEXIBLE I/O EXPANSION Ready for a wide array of applications, dual Gb LAN, dual DisplayPort connectors, and six USB ports (four of them USB 3.1) make up the I/O base of the ML510G-50. Additional expansion options include 802.11ac Wi-Fi, CAN Bus, two additional LAN, up to four COM ports, and fast, reliable M.2 storage drives, giving the ML510G-50 incredible versatility. Extended Support Program 5 year warranty protection, 24/7 support, advance replacement and more!
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ML510G-50 Compact Fanless Industrial Intel 8th Gen Computer - ML510G-50 - OnLogic Inc.
South Burlington, VT, United States
ML510G-50 Compact Fanless Industrial Intel 8th Gen Computer
ML510G-50
ML510G-50 Compact Fanless Industrial Intel 8th Gen Computer ML510G-50
FANLESS COFFEE LAKE PROCESSING Intel’s latest Coffee Lake generation processor offers more cores and computational power in the same proven mini-ITX form factor. The ML510G-50 can be configured with up to 6 cores and 32 GB of DDR4 2666 MHz memory, making it a high-performance system with a fanless and compact footprint. The ML510G-50 is an ideal solution for compute-heavy applications as an industrial workstation, cloud aggregator, or edge server. INDUSTRIAL DURABILITY The ML510G-50 utilizes OnLogic’s own Hardshell Fanless Technology to ensure reliable computing that doesn’t quit. The removal of fans and the use of solid-state components eliminates the most common failure points, significantly increasing the lifespan of the system. Wall and DIN mounting options paired with industrial durability makes the ML510G-50 a versatile system that can handle a wide range of applications and environments. FLEXIBLE I/O EXPANSION Ready for a wide array of applications, dual Gb LAN, dual DisplayPort connectors, and six USB ports (four of them USB 3.1) make up the I/O base of the ML510G-50. Additional expansion options include 802.11ac Wi-Fi, CAN Bus, two additional LAN, up to four COM ports, and fast, reliable M.2 storage drives, giving the ML510G-50 incredible versatility. Extended Support Program 5 year warranty protection, 24/7 support, advance replacement and more!

FANLESS COFFEE LAKE PROCESSING

Intel’s latest Coffee Lake generation processor offers more cores and computational power in the same proven mini-ITX form factor. The ML510G-50 can be configured with up to 6 cores and 32 GB of DDR4 2666 MHz memory, making it a high-performance system with a fanless and compact footprint. The ML510G-50 is an ideal solution for compute-heavy applications as an industrial workstation, cloud aggregator, or edge server.

INDUSTRIAL DURABILITY

The ML510G-50 utilizes OnLogic’s own Hardshell Fanless Technology to ensure reliable computing that doesn’t quit. The removal of fans and the use of solid-state components eliminates the most common failure points, significantly increasing the lifespan of the system. Wall and DIN mounting options paired with industrial durability makes the ML510G-50 a versatile system that can handle a wide range of applications and environments.

FLEXIBLE I/O EXPANSION

Ready for a wide array of applications, dual Gb LAN, dual DisplayPort connectors, and six USB ports (four of them USB 3.1) make up the I/O base of the ML510G-50. Additional expansion options include 802.11ac Wi-Fi, CAN Bus, two additional LAN, up to four COM ports, and fast, reliable M.2 storage drives, giving the ML510G-50 incredible versatility.

Extended Support Program

5 year warranty protection, 24/7 support, advance replacement and more!

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Computers
Product Number ML510G-50
Product Name ML510G-50 Compact Fanless Industrial Intel 8th Gen Computer
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Unlock Full Specs
to access all available technical data

Similar Products

Helix 320 Intel N-Series Low Profile Industrial Edge Gateway with Quad LAN - HX320 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® N250 Intel® N355
Speed 3800 to 3900 MHz
Main Memory 16.00 GB
View Details
Helix 522 Fanless Industrial Computer with Hot-Swap Storage - HX522 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® Core™ Ultra 5 125H Intel® Core™ Ultra 5 135H Intel® Core™ Ultra 7 165H
Main Memory 96.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details
Tacton TC401 Intel 12th Gen All-in-one Panel PC - TC401R - OnLogic Inc.
Specs
Operating System Linux
Processor Intel 386 Family; Intel 12th Gen Alder Lake-N Intel N97 Intel Atom x7425E (w/ Intel TSN; TCC support) Intel i3-N305
Speed 3800 MHz
View Details
MC600-52 Industrial Intel 6th Gen Expandable Computer - MC600-52 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Main Memory 32.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details