BUILT FOR IOT WITH INTEL ELKHART LAKE
Intel's latest Atom processors have been specifically designed for IoT applications, making them a perfect complement to OnLogic's latest passively cooled, rugged chassis design. Powered by a Dual-Core Intel Atom x6211E, or Quad-Core x6425E processor, Karbon 410 offers a unique combination of features, power and connectivity. The integrated Intel® Programmable Services Engine (Intel® PSE) enables support for a host of connectivity and power management functions, including CAN bus and automotive power control for in-vehicle applications. All of this makes Karbon 410 an ideal rugged Industrial IoT gateway, edge device, embedded controller or the backbone for medical, energy management or industrial control applications.
PROTECTED BY HARDSHELL FANLESS TECHNOLOGY
Measuring just over 2" tall, and with support for Wall, DIN Rail or VESA mounting, the Karbon 410 was designed to be installed anywhere you need ultra-reliable computing power. Sensitive internal components are protected from dust, debris, chemicals, and moisture with OnLogic's integrated Hardshell™ Fanless Technology. Its rugged design, -40° to 70°C operating temperature range, 9 to 48 V power input, and the absence of any moving parts dramatically improve the lifespan and reliability of the system. The Karbon 410's modularity and tiny footprint make it perfect for even the most inhospitable Industrial IoT or Industry 4.0 environments. The system has been tested to Medical EMC (60601-1), Rail EMC (50121), Maritime EMC (60945), Automotive E-mark, as well as IEC and MIL-STD-810 shock and vibration. All of this performance is safely delivered inside a system NRTL listed to UL/IEC 62368-1, accompanied by a CB scheme.
CUSTOMIZE YOUR CONNECTIVITY
The Karbon 410 was designed from the ground up to give you the capabilities you need for your IIoT project. That forethought extends to the available connectivity and expansion options. Standard I/O includes 2x USB 3.2 & 2x USB 2.0 ports, 2x 1GbE LAN (with optional PoE), CAN bus (via 3-pin terminal block) and a DisplayPort. Onboard automotive ignition control allows you to program the on/off state of the system based on the power state of a vehicle, and the system's integrated SIM slot and optional WiFi and 4G LTE give you wireless access to your critical data from anywhere. In addition, you can leverage the system's expansion capabilities to add dual COM or GPIO. Need even more expansion? Check out the Karbon 430.
CELLULAR CONNECTIVITY
This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate.
Windows Compatibility: Please note, the Intel Whiskey Lake generation of processors no longer support legacy Windows operating systems, including Windows 7. Contact us for more information.
OnLogic & Intel®: Powering Possibilities
Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.
| OnLogic Inc. | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | K410 |
| Product Name | Karbon 410 Intel Atom Compact Rugged Computer |
| General Features | Ruggedized; Bluetooth |
| Operating System | Linux; Microsoft® |
| Processor | Intel 386 Family; Intel Atom |