OnLogic Inc. MC510-50 Industrial Intel 8th Gen Mini-ITX Computer MC510-50

Description
COFFEE LAKE PERFORMANCE The MC510-50 brings next-generation Coffee Lake performance to a compact footprint. With up to six cores and support for up to 32 GB of DDR4 memory, the system is powerful enough to serve as a high-end workstation with a footprint considerably smaller than a traditional desktop PC. The MC510-50 adds intelligent features such as the Intel Movidius Myriad 2 vision processing unit, virtualization, and support for optional 4G LTE connectivity, enabling remote network access or failover protection. SLEEK AND COOL The MC510-50 is wrapped in a beautifully designed compact all-metal chassis designed for embedded applications. Double right angle folds reduce EMI and improve EMC performance while cross-case ventilation keeps fan noise low and keeps the system operating 24/7. Optional wall, DIN, and VESA mounting allow secure mounting on virtually any vertical or horizontal surface. FULL-FEATURED CONNECTIVITY With an optimal combination of I/O, the MC510-50 fits right into modern commercial and industrial applications. 6 USB ports (4 of which are 3.0) offer general connectivity while the dual Gb LAN ports provide the networking that is required by many applications. Its dual DisplayPort connectors allow for two simultaneous 4K displays. Storage is available via both a SATA M.2 SSD and support for 2.5” SATA3 drives. A mPCIe slot provides room for various expansion cards and a Key E M.2 2230 slot enables wireless connectivity. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate.
Request a Quote
Description
COFFEE LAKE PERFORMANCE The MC510-50 brings next-generation Coffee Lake performance to a compact footprint. With up to six cores and support for up to 32 GB of DDR4 memory, the system is powerful enough to serve as a high-end workstation with a footprint considerably smaller than a traditional desktop PC. The MC510-50 adds intelligent features such as the Intel Movidius Myriad 2 vision processing unit, virtualization, and support for optional 4G LTE connectivity, enabling remote network access or failover protection. SLEEK AND COOL The MC510-50 is wrapped in a beautifully designed compact all-metal chassis designed for embedded applications. Double right angle folds reduce EMI and improve EMC performance while cross-case ventilation keeps fan noise low and keeps the system operating 24/7. Optional wall, DIN, and VESA mounting allow secure mounting on virtually any vertical or horizontal surface. FULL-FEATURED CONNECTIVITY With an optimal combination of I/O, the MC510-50 fits right into modern commercial and industrial applications. 6 USB ports (4 of which are 3.0) offer general connectivity while the dual Gb LAN ports provide the networking that is required by many applications. Its dual DisplayPort connectors allow for two simultaneous 4K displays. Storage is available via both a SATA M.2 SSD and support for 2.5” SATA3 drives. A mPCIe slot provides room for various expansion cards and a Key E M.2 2230 slot enables wireless connectivity. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MC510-50 Industrial Intel 8th Gen Mini-ITX Computer - MC510-50 - OnLogic Inc.
South Burlington, VT, United States
MC510-50 Industrial Intel 8th Gen Mini-ITX Computer
MC510-50
MC510-50 Industrial Intel 8th Gen Mini-ITX Computer MC510-50
COFFEE LAKE PERFORMANCE The MC510-50 brings next-generation Coffee Lake performance to a compact footprint. With up to six cores and support for up to 32 GB of DDR4 memory, the system is powerful enough to serve as a high-end workstation with a footprint considerably smaller than a traditional desktop PC. The MC510-50 adds intelligent features such as the Intel Movidius Myriad 2 vision processing unit, virtualization, and support for optional 4G LTE connectivity, enabling remote network access or failover protection. SLEEK AND COOL The MC510-50 is wrapped in a beautifully designed compact all-metal chassis designed for embedded applications. Double right angle folds reduce EMI and improve EMC performance while cross-case ventilation keeps fan noise low and keeps the system operating 24/7. Optional wall, DIN, and VESA mounting allow secure mounting on virtually any vertical or horizontal surface. FULL-FEATURED CONNECTIVITY With an optimal combination of I/O, the MC510-50 fits right into modern commercial and industrial applications. 6 USB ports (4 of which are 3.0) offer general connectivity while the dual Gb LAN ports provide the networking that is required by many applications. Its dual DisplayPort connectors allow for two simultaneous 4K displays. Storage is available via both a SATA M.2 SSD and support for 2.5” SATA3 drives. A mPCIe slot provides room for various expansion cards and a Key E M.2 2230 slot enables wireless connectivity. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate.

COFFEE LAKE PERFORMANCE

The MC510-50 brings next-generation Coffee Lake performance to a compact footprint. With up to six cores and support for up to 32 GB of DDR4 memory, the system is powerful enough to serve as a high-end workstation with a footprint considerably smaller than a traditional desktop PC. The MC510-50 adds intelligent features such as the Intel Movidius Myriad 2 vision processing unit, virtualization, and support for optional 4G LTE connectivity, enabling remote network access or failover protection.

SLEEK AND COOL

The MC510-50 is wrapped in a beautifully designed compact all-metal chassis designed for embedded applications. Double right angle folds reduce EMI and improve EMC performance while cross-case ventilation keeps fan noise low and keeps the system operating 24/7. Optional wall, DIN, and VESA mounting allow secure mounting on virtually any vertical or horizontal surface.

FULL-FEATURED CONNECTIVITY

With an optimal combination of I/O, the MC510-50 fits right into modern commercial and industrial applications. 6 USB ports (4 of which are 3.0) offer general connectivity while the dual Gb LAN ports provide the networking that is required by many applications. Its dual DisplayPort connectors allow for two simultaneous 4K displays. Storage is available via both a SATA M.2 SSD and support for 2.5” SATA3 drives. A mPCIe slot provides room for various expansion cards and a Key E M.2 2230 slot enables wireless connectivity.

CELLULAR CONNECTIVITY

This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Computers
Product Number MC510-50
Product Name MC510-50 Industrial Intel 8th Gen Mini-ITX Computer
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Unlock Full Specs
to access all available technical data

Similar Products

MC600-52 Industrial Intel 6th Gen Expandable Computer - MC600-52 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Main Memory 32.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details
Helix 511 Fanless Intel 12th Gen Edge Computer - HX511 - OnLogic Inc.
Specs
Operating System Linux
Processor Intel 386 Family; Intel Celeron ; Intel Core
Speed 4800 MHz
View Details
Helix 600 Intel 10th Gen Celeron or Core Expanded Industrial Edge Computer - HX600 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Celeron ; Intel Core
Speed 3000 to 4600 MHz
View Details
Helix 610 Intel Comet Lake Industrial Edge Computer With Optional Hot Swap Storage - HX610 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Celeron ; Intel Core
Speed 3000 to 4600 MHz
View Details