OnLogic Inc. Fanless Industrial Intel Skylake Computer ML600G-52

Description
HARNESSING THE POWER OF SKYLAKE The ML600G-52 is both highly versatile and extremely efficient, with support for a range of Intel's 6th generation Skylake processors. Configurable with CPUs ranging from an efficient Celeron, to Intel's flagship Core i7, the ML600G-52 is an incredibly capable and versatile computing platform. With improved graphics capabilities and a range of performance boosts, Intel's 6th generation Skylake processors give the ML600G-52 the advanced capabilities to tackle any computing challenge. Ideal for today's cutting edge embedded projects, manufacturing facilities or any processing intensive application, the ML600G-52 is the right tool for virtually any job. THE PROTECTION OF HARDSHELL FANLESS The ML600G-52 has been engineered using our Hardshell™ Fanless Technology, which utilizes an all metal, fanless and ventless enclosure designed for the rigors of industrial environments. Internal components are protected from dust, airborne contaminants and even chemical and moisture ingress, as well as shock and vibration, all of which can have devastating effects on sensitive electronics. The strikingly unique finned enclosure provides efficient and effective cooling of internal components without the need for failure prone fans or venting. CONNECTED AND PROTECTED Today's Industry 4.0 applications demand a wide array of connectivity to both modern and legacy equipment. In addition to 4 USB 3.0, the ML600G-52 also offers 3 HDMI ports for triple independent display, 3 COM, dual Gb LAN and even VGA, ideal for interfacing with existing tooling, devices or machinery. For storage intensive applications, the ML600G-52 provides dual hot swap bays. Should a hard drive fail or need to be changed out, the system doesn't need to be powered down, preventing downtime and increasing overall operational efficiency. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate.
Request a Quote
Description
HARNESSING THE POWER OF SKYLAKE The ML600G-52 is both highly versatile and extremely efficient, with support for a range of Intel's 6th generation Skylake processors. Configurable with CPUs ranging from an efficient Celeron, to Intel's flagship Core i7, the ML600G-52 is an incredibly capable and versatile computing platform. With improved graphics capabilities and a range of performance boosts, Intel's 6th generation Skylake processors give the ML600G-52 the advanced capabilities to tackle any computing challenge. Ideal for today's cutting edge embedded projects, manufacturing facilities or any processing intensive application, the ML600G-52 is the right tool for virtually any job. THE PROTECTION OF HARDSHELL FANLESS The ML600G-52 has been engineered using our Hardshell™ Fanless Technology, which utilizes an all metal, fanless and ventless enclosure designed for the rigors of industrial environments. Internal components are protected from dust, airborne contaminants and even chemical and moisture ingress, as well as shock and vibration, all of which can have devastating effects on sensitive electronics. The strikingly unique finned enclosure provides efficient and effective cooling of internal components without the need for failure prone fans or venting. CONNECTED AND PROTECTED Today's Industry 4.0 applications demand a wide array of connectivity to both modern and legacy equipment. In addition to 4 USB 3.0, the ML600G-52 also offers 3 HDMI ports for triple independent display, 3 COM, dual Gb LAN and even VGA, ideal for interfacing with existing tooling, devices or machinery. For storage intensive applications, the ML600G-52 provides dual hot swap bays. Should a hard drive fail or need to be changed out, the system doesn't need to be powered down, preventing downtime and increasing overall operational efficiency. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fanless Industrial Intel Skylake Computer - ML600G-52 - OnLogic Inc.
South Burlington, VT, United States
Fanless Industrial Intel Skylake Computer
ML600G-52
Fanless Industrial Intel Skylake Computer ML600G-52
HARNESSING THE POWER OF SKYLAKE The ML600G-52 is both highly versatile and extremely efficient, with support for a range of Intel's 6th generation Skylake processors. Configurable with CPUs ranging from an efficient Celeron, to Intel's flagship Core i7, the ML600G-52 is an incredibly capable and versatile computing platform. With improved graphics capabilities and a range of performance boosts, Intel's 6th generation Skylake processors give the ML600G-52 the advanced capabilities to tackle any computing challenge. Ideal for today's cutting edge embedded projects, manufacturing facilities or any processing intensive application, the ML600G-52 is the right tool for virtually any job. THE PROTECTION OF HARDSHELL FANLESS The ML600G-52 has been engineered using our Hardshell™ Fanless Technology, which utilizes an all metal, fanless and ventless enclosure designed for the rigors of industrial environments. Internal components are protected from dust, airborne contaminants and even chemical and moisture ingress, as well as shock and vibration, all of which can have devastating effects on sensitive electronics. The strikingly unique finned enclosure provides efficient and effective cooling of internal components without the need for failure prone fans or venting. CONNECTED AND PROTECTED Today's Industry 4.0 applications demand a wide array of connectivity to both modern and legacy equipment. In addition to 4 USB 3.0, the ML600G-52 also offers 3 HDMI ports for triple independent display, 3 COM, dual Gb LAN and even VGA, ideal for interfacing with existing tooling, devices or machinery. For storage intensive applications, the ML600G-52 provides dual hot swap bays. Should a hard drive fail or need to be changed out, the system doesn't need to be powered down, preventing downtime and increasing overall operational efficiency. CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate.

HARNESSING THE POWER OF SKYLAKE

The ML600G-52 is both highly versatile and extremely efficient, with support for a range of Intel's 6th generation Skylake processors. Configurable with CPUs ranging from an efficient Celeron, to Intel's flagship Core i7, the ML600G-52 is an incredibly capable and versatile computing platform. With improved graphics capabilities and a range of performance boosts, Intel's 6th generation Skylake processors give the ML600G-52 the advanced capabilities to tackle any computing challenge. Ideal for today's cutting edge embedded projects, manufacturing facilities or any processing intensive application, the ML600G-52 is the right tool for virtually any job.

THE PROTECTION OF HARDSHELL FANLESS

The ML600G-52 has been engineered using our Hardshell™ Fanless Technology, which utilizes an all metal, fanless and ventless enclosure designed for the rigors of industrial environments. Internal components are protected from dust, airborne contaminants and even chemical and moisture ingress, as well as shock and vibration, all of which can have devastating effects on sensitive electronics. The strikingly unique finned enclosure provides efficient and effective cooling of internal components without the need for failure prone fans or venting.

CONNECTED AND PROTECTED

Today's Industry 4.0 applications demand a wide array of connectivity to both modern and legacy equipment. In addition to 4 USB 3.0, the ML600G-52 also offers 3 HDMI ports for triple independent display, 3 COM, dual Gb LAN and even VGA, ideal for interfacing with existing tooling, devices or machinery. For storage intensive applications, the ML600G-52 provides dual hot swap bays. Should a hard drive fail or need to be changed out, the system doesn't need to be powered down, preventing downtime and increasing overall operational efficiency.

CELLULAR CONNECTIVITY

This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Computers
Product Number ML600G-52
Product Name Fanless Industrial Intel Skylake Computer
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Unlock Full Specs
to access all available technical data

Similar Products

Helix 511 Fanless Intel 12th Gen Edge Computer - HX511 - OnLogic Inc.
Specs
Operating System Linux
Processor Intel 386 Family; Intel Celeron ; Intel Core
Speed 4800 MHz
View Details
ML100G-54-2 Fanless Intel® N97 Industrial NUC - ML100G-54-2 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel N97
Main Memory 32.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details
Karbon 524 Rugged Fanless Industrial Computer with GPU/PCIe Expansion - K524 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® Core™ Ultra 5 125H Intel® Core™ Ultra 5 135H Intel® Core™ Ultra 7 165H
Main Memory 96.00 GB
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Karbon 523 Rugged Fanless Industrial Computer with Dual ModBay Expansion - K523 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® Core™ Ultra 5 125H Intel® Core™ Ultra 5 135H Intel® Core™ Ultra 7 165H
Main Memory 96.00 GB
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details