Extended Support Program
5 year warranty protection, 24/7 support, advance replacement and more!
THE POWER TO OUTPERFORM
We designed Helix 600 to let you choose the mix of performance and features that best suit your project. Powered by Intel 10th Gen Comet Lake processing, including the latest Core i9 CPU, Helix 600 can accommodate up to 64 GB of RAM (contact us for more details), has room for dual SSDs (including NVMe options) and features available VPU accelerators, including Intel Movidius and Google Coral. Onboard PCIe x16 expansion lets you select from a range of graphics cards, network cards and additional storage options. Looking for many of the same features in a smaller footprint? Check out the Helix 500.
GO-ANYWHERE, DO ANYTHING
Helix 600 puts you in control of how, and more importantly where, your data is collected and processed. Its fanless construction and 0-50°C operating temperature range allow Helix 600 to operate 24/7 right where you need powerful computing. The system is NRTL safety listed to IEC 62368-1 and comes complete with a CB scheme. EMC compliance testing covers 60601-1-2 4th edition which includes immunity testing to 15kV ESD, 1kV EFT, and 30A/m magnetic immunity, yielding impressive level A results - greater than 2x the protection of standard IT equipment. EMC testing also includes FCC and CE. Helix 600 combines the power of a desktop computer with the flexibility of a PLC, the tolerance of a medical device and the connectivity of an edge gateway, letting you focus on the success of your project, not the reliability of your hardware. When configured with a GPU the hybrid fanless design of the HX600 maintains the fanless, solid-state reliability of the core system while fans actively cool the GPU in a separate compartment.
THE FEATURES AND CONNECTIVITY YOU NEED
With triple independent display support, dual Gb LAN with vPro (depending on the processor selected), and wide-input 12-24V power with voltage protection, Helix 600 puts you in control of how your information is collected and displayed. The system's expansion capabilities make it ideal for advanced industrial control applications, manufacturing automation, machine vision or any edge computing project that demands reliable performance and powerful processing in challenging or space constrained environments.
*vPro Features today are inclusive of Performance Optimization, Reliable Network Connectivity, Stability, and Long Term Availability
CELLULAR CONNECTIVITY
This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate.
Windows Compatibility: Please note, the Intel Whiskey Lake generation of processors no longer support legacy Windows operating systems, including Windows 7. Contact us for more information.
OnLogic & Intel®: Powering Possibilities
Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.
| OnLogic Inc. | |
|---|---|
| Product Category | Computers |
| Product Number | HX600 |
| Product Name | Helix 600 Intel 10th Gen Celeron or Core Expanded Industrial Edge Computer |
| Operating System | Microsoft® |