OnLogic Inc. Aetina JETNX-F NVIDIA Jetson Orin NX AI Computer JETNX-F

Description
AI INFERENCE IN SMALL JETSON FORM FACTOR The JETNX-F offers high-powered NVIDIAⓇ in a small form factor, with up to 100 Tera Operations per Second (TOPS) and 1024 NVIDIA Ampere cores with 32 Tensor cores. Choose 8 GB or memory, or step up to 16 GB depending on the needs of your particular AI inference application. DESIGNED FOR EDGE AI Embedded applications like manufacturing, smart cities, and transportation need a computer that will survive in a range of installation environments. With an operating temperature range from -25° to 70°C and the ability to accept power input from 12 to 24 VDC, the JETNX-F offers AI inference wherever you need it. KEY CONNECTIVITY CAPABILITIES Embedded and edge AI installations depend on effective communication between devices, sensors, and systems. Connectivity options on the JETNX-F include multiple USB, COM, GPIO, onboard Wi-Fi, and 10GbE LAN, providing super fast data handling over your on-site network.
Request a Quote
Description
AI INFERENCE IN SMALL JETSON FORM FACTOR The JETNX-F offers high-powered NVIDIAⓇ in a small form factor, with up to 100 Tera Operations per Second (TOPS) and 1024 NVIDIA Ampere cores with 32 Tensor cores. Choose 8 GB or memory, or step up to 16 GB depending on the needs of your particular AI inference application. DESIGNED FOR EDGE AI Embedded applications like manufacturing, smart cities, and transportation need a computer that will survive in a range of installation environments. With an operating temperature range from -25° to 70°C and the ability to accept power input from 12 to 24 VDC, the JETNX-F offers AI inference wherever you need it. KEY CONNECTIVITY CAPABILITIES Embedded and edge AI installations depend on effective communication between devices, sensors, and systems. Connectivity options on the JETNX-F include multiple USB, COM, GPIO, onboard Wi-Fi, and 10GbE LAN, providing super fast data handling over your on-site network.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aetina JETNX-F NVIDIA Jetson Orin NX AI Computer - JETNX-F - OnLogic Inc.
South Burlington, VT, United States
Aetina JETNX-F NVIDIA Jetson Orin NX AI Computer
JETNX-F
Aetina JETNX-F NVIDIA Jetson Orin NX AI Computer JETNX-F
AI INFERENCE IN SMALL JETSON FORM FACTOR The JETNX-F offers high-powered NVIDIAⓇ in a small form factor, with up to 100 Tera Operations per Second (TOPS) and 1024 NVIDIA Ampere cores with 32 Tensor cores. Choose 8 GB or memory, or step up to 16 GB depending on the needs of your particular AI inference application. DESIGNED FOR EDGE AI Embedded applications like manufacturing, smart cities, and transportation need a computer that will survive in a range of installation environments. With an operating temperature range from -25° to 70°C and the ability to accept power input from 12 to 24 VDC, the JETNX-F offers AI inference wherever you need it. KEY CONNECTIVITY CAPABILITIES Embedded and edge AI installations depend on effective communication between devices, sensors, and systems. Connectivity options on the JETNX-F include multiple USB, COM, GPIO, onboard Wi-Fi, and 10GbE LAN, providing super fast data handling over your on-site network.

AI INFERENCE IN SMALL JETSON FORM FACTOR

The JETNX-F offers high-powered NVIDIAⓇ in a small form factor, with up to 100 Tera Operations per Second (TOPS) and 1024 NVIDIA Ampere cores with 32 Tensor cores. Choose 8 GB or memory, or step up to 16 GB depending on the needs of your particular AI inference application.

DESIGNED FOR EDGE AI

Embedded applications like manufacturing, smart cities, and transportation need a computer that will survive in a range of installation environments. With an operating temperature range from -25° to 70°C and the ability to accept power input from 12 to 24 VDC, the JETNX-F offers AI inference wherever you need it.

KEY CONNECTIVITY CAPABILITIES

Embedded and edge AI installations depend on effective communication between devices, sensors, and systems. Connectivity options on the JETNX-F include multiple USB, COM, GPIO, onboard Wi-Fi, and 10GbE LAN, providing super fast data handling over your on-site network.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Computers
Product Number JETNX-F
Product Name Aetina JETNX-F NVIDIA Jetson Orin NX AI Computer
Unlock Full Specs
to access all available technical data

Similar Products

MC510-50 Industrial Intel 8th Gen Mini-ITX Computer - MC510-50 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Main Memory 32.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details
Karbon 802 High-Performance Rugged Computer w/ModBay - K802 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Alder Lake Core i3/i5/i7/i9 Intel Raptor Lake Core i3/i5/i7/i9
Main Memory 64.00 GB
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Helix 330 Intel Celeron/Pentium Industrial Edge Computer w/Additional LAN - HX330 - OnLogic Inc.
Specs
Operating System Microsoft®; Linux
Processor Intel 386 Family; Intel Celeron ; Intel Pentium
Speed 1800 to 3000 MHz
View Details
Helix 522 Fanless Industrial Computer with Hot-Swap Storage - HX522 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® Core™ Ultra 5 125H Intel® Core™ Ultra 5 135H Intel® Core™ Ultra 7 165H
Main Memory 96.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details