OnLogic Inc. Helix 525 Fanless Industrial Computer with NVIDIA MXM AI GPU Expansion HX525

Description
INTEL CORE ULTRA PERFORMANCE The Helix 525 is powered by Intel Core Ultra processing (Core Ultra Series 2 coming soon), designed specifically for edge AI performance and scalability. The system supports up to 96 GB of DDR5 memory for efficient operation and offers storage options including 2x M.2 2280 M-Key slots (PCIe 4, SATA III) and optional 2x 2.5" SSD storage bays. The system is vPro-capable (depending on the CPU selected), enabling remote KVM access and firmware updates. ENGINEERED FOR INDUSTRIAL ENVIRONMENTS The Helix 525 features a fanless design, contributing to reliability in demanding industrial settings. The system is UL, RoHS, FCC, and CE certified and has been tested for Electromagnetic Compatibility (EMC) in industrial, medical, in-vehicle, rail, and maritime applications. Its MXM AI GPU expansion, and special designed isolated GPU compartment, is specifically designed to support AI and graphics acceleration in harsh environments. The system has been optimized for DIN, Wall, VESA and even rack mounting for ease of installation wherever you need it and features a 0 to 50°C operating temperature range. VERSATILE CONNECTIVITY The Helix 525 benefits from the versatile I/O options offered by the entire HX520 series. The front panel includes 4x 2.5GbE LAN, 6x USB 3.2 ports and 2x USB-C/Thunderbolt 4 ports. The back panel offers 2x DisplayPorts and optional connectivity including 4x COM ports (RS232/422/485), CAN, and DIO.
Request a Quote
Description
INTEL CORE ULTRA PERFORMANCE The Helix 525 is powered by Intel Core Ultra processing (Core Ultra Series 2 coming soon), designed specifically for edge AI performance and scalability. The system supports up to 96 GB of DDR5 memory for efficient operation and offers storage options including 2x M.2 2280 M-Key slots (PCIe 4, SATA III) and optional 2x 2.5" SSD storage bays. The system is vPro-capable (depending on the CPU selected), enabling remote KVM access and firmware updates. ENGINEERED FOR INDUSTRIAL ENVIRONMENTS The Helix 525 features a fanless design, contributing to reliability in demanding industrial settings. The system is UL, RoHS, FCC, and CE certified and has been tested for Electromagnetic Compatibility (EMC) in industrial, medical, in-vehicle, rail, and maritime applications. Its MXM AI GPU expansion, and special designed isolated GPU compartment, is specifically designed to support AI and graphics acceleration in harsh environments. The system has been optimized for DIN, Wall, VESA and even rack mounting for ease of installation wherever you need it and features a 0 to 50°C operating temperature range. VERSATILE CONNECTIVITY The Helix 525 benefits from the versatile I/O options offered by the entire HX520 series. The front panel includes 4x 2.5GbE LAN, 6x USB 3.2 ports and 2x USB-C/Thunderbolt 4 ports. The back panel offers 2x DisplayPorts and optional connectivity including 4x COM ports (RS232/422/485), CAN, and DIO.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Helix 525 Fanless Industrial Computer with NVIDIA MXM AI GPU Expansion - HX525 - OnLogic Inc.
South Burlington, VT, United States
Helix 525 Fanless Industrial Computer with NVIDIA MXM AI GPU Expansion
HX525
Helix 525 Fanless Industrial Computer with NVIDIA MXM AI GPU Expansion HX525
INTEL CORE ULTRA PERFORMANCE The Helix 525 is powered by Intel Core Ultra processing (Core Ultra Series 2 coming soon), designed specifically for edge AI performance and scalability. The system supports up to 96 GB of DDR5 memory for efficient operation and offers storage options including 2x M.2 2280 M-Key slots (PCIe 4, SATA III) and optional 2x 2.5" SSD storage bays. The system is vPro-capable (depending on the CPU selected), enabling remote KVM access and firmware updates. ENGINEERED FOR INDUSTRIAL ENVIRONMENTS The Helix 525 features a fanless design, contributing to reliability in demanding industrial settings. The system is UL, RoHS, FCC, and CE certified and has been tested for Electromagnetic Compatibility (EMC) in industrial, medical, in-vehicle, rail, and maritime applications. Its MXM AI GPU expansion, and special designed isolated GPU compartment, is specifically designed to support AI and graphics acceleration in harsh environments. The system has been optimized for DIN, Wall, VESA and even rack mounting for ease of installation wherever you need it and features a 0 to 50°C operating temperature range. VERSATILE CONNECTIVITY The Helix 525 benefits from the versatile I/O options offered by the entire HX520 series. The front panel includes 4x 2.5GbE LAN, 6x USB 3.2 ports and 2x USB-C/Thunderbolt 4 ports. The back panel offers 2x DisplayPorts and optional connectivity including 4x COM ports (RS232/422/485), CAN, and DIO.

INTEL CORE ULTRA PERFORMANCE

The Helix 525 is powered by Intel Core Ultra processing (Core Ultra Series 2 coming soon), designed specifically for edge AI performance and scalability. The system supports up to 96 GB of DDR5 memory for efficient operation and offers storage options including 2x M.2 2280 M-Key slots (PCIe 4, SATA III) and optional 2x 2.5" SSD storage bays. The system is vPro-capable (depending on the CPU selected), enabling remote KVM access and firmware updates.

ENGINEERED FOR INDUSTRIAL ENVIRONMENTS

The Helix 525 features a fanless design, contributing to reliability in demanding industrial settings. The system is UL, RoHS, FCC, and CE certified and has been tested for Electromagnetic Compatibility (EMC) in industrial, medical, in-vehicle, rail, and maritime applications. Its MXM AI GPU expansion, and special designed isolated GPU compartment, is specifically designed to support AI and graphics acceleration in harsh environments. The system has been optimized for DIN, Wall, VESA and even rack mounting for ease of installation wherever you need it and features a 0 to 50°C operating temperature range.

VERSATILE CONNECTIVITY

The Helix 525 benefits from the versatile I/O options offered by the entire HX520 series. The front panel includes 4x 2.5GbE LAN, 6x USB 3.2 ports and 2x USB-C/Thunderbolt 4 ports. The back panel offers 2x DisplayPorts and optional connectivity including 4x COM ports (RS232/422/485), CAN, and DIO.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Computers
Product Number HX525
Product Name Helix 525 Fanless Industrial Computer with NVIDIA MXM AI GPU Expansion
Processor Intel 386 Family; Intel® Core™ Ultra 5 125H Intel® Core™ Ultra 5 135H Intel® Core™ Ultra 7 165H
Unlock Full Specs
to access all available technical data

Similar Products

ML100G-54 Fanless Intel® N97 Industrial NUC - ML100G-54 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel N97
Speed 3600 MHz
Main Memory 32.00 GB
View Details
ML100G-52 Industrial Fanless Intel 8th Gen Core Embedded NUC With Dual LAN - ML100G-52 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Core
Main Memory 32.00 GB
View Details
ML100G-42 Fanless AMD Ryzen 8000 Industrial NUC - ML100G-42 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor AMD Athlon; AMD Ryzen™ 8840U
Main Memory 96.00 GB
View Details
Karbon 801 Low-Profile High-Performance Rugged Computer - K801 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Core
Main Memory 64.00 GB
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details