OnLogic Inc. Helix 500 Intel 10th Gen Core Industrial Edge Computer HX500

Description
ENGINEERED FOR YOUR INDUSTRIAL (R)EVOLUTION With an incredible performance to size ratio, Helix 500 packs desktop processing performance into a fanless, silent mini-pc. Powered by Intel 10th Gen Comet Lake Core processing, Helix 500 can accommodate up to 64 GB of RAM (contact us for more details), has room for dual SSDs (including NVMe options) and features available VPU accelerators, including Intel Movidius and Google Coral. Need more expansion or graphics capabilities? Check out the Helix 600. DESIGNED AND TESTED FOR DEPENDABILITY Engineered to survive where other computers would fail, Helix 500 puts you in control of how, and more importantly where, your data is collected and processed. Its fanless construction and 0-50°C operating temperature range allow Helix 500 to operate 24/7 right where you need powerful computing. The system is NRTL safety listed to IEC 62368-1 and comes complete with a CB scheme. EMC compliance testing covers 60601-1-2 4th edition which includes immunity testing to 15kV ESD, 1kV EFT, and 30A/m magnetic immunity, yielding impressive level A results - greater than 2x the protection of standard IT equipment. EMC testing also includes FCC and CE. Helix 500 combines the power of a desktop computer with the flexibility of a PLC, the tolerance of a medical device and the connectivity of an edge gateway, letting you focus on the success of your project, not the reliability of your hardware. THE PERFECT MIX OF POWER AND CONNECTIVITY While Helix 500 may be compact, it provides the connectivity you need to interface with your entire infrastructure. With triple independent display support, dual Gb LAN with vPro (depending on the processor selected), available DIO and wide-input 12-24V power with voltage protection, Helix 500 puts you in control of how your information is collected and displayed. With it's small size, high performance and versatile connectivity, the system is ideal for industrial control applications, manufacturing automation or any edge computing project that demands reliable performance in challenging or space constrained environments. *vPro Features today are inclusive of Performance Optimization, Reliable Network Connectivity, Stability, and Long Term Availability CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate. Windows Compatibility: Please note, the Intel Whiskey Lake generation of processors no longer support legacy Windows operating systems, including Windows 7. Contact us for more information. OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.
Request a Quote
Description
ENGINEERED FOR YOUR INDUSTRIAL (R)EVOLUTION With an incredible performance to size ratio, Helix 500 packs desktop processing performance into a fanless, silent mini-pc. Powered by Intel 10th Gen Comet Lake Core processing, Helix 500 can accommodate up to 64 GB of RAM (contact us for more details), has room for dual SSDs (including NVMe options) and features available VPU accelerators, including Intel Movidius and Google Coral. Need more expansion or graphics capabilities? Check out the Helix 600. DESIGNED AND TESTED FOR DEPENDABILITY Engineered to survive where other computers would fail, Helix 500 puts you in control of how, and more importantly where, your data is collected and processed. Its fanless construction and 0-50°C operating temperature range allow Helix 500 to operate 24/7 right where you need powerful computing. The system is NRTL safety listed to IEC 62368-1 and comes complete with a CB scheme. EMC compliance testing covers 60601-1-2 4th edition which includes immunity testing to 15kV ESD, 1kV EFT, and 30A/m magnetic immunity, yielding impressive level A results - greater than 2x the protection of standard IT equipment. EMC testing also includes FCC and CE. Helix 500 combines the power of a desktop computer with the flexibility of a PLC, the tolerance of a medical device and the connectivity of an edge gateway, letting you focus on the success of your project, not the reliability of your hardware. THE PERFECT MIX OF POWER AND CONNECTIVITY While Helix 500 may be compact, it provides the connectivity you need to interface with your entire infrastructure. With triple independent display support, dual Gb LAN with vPro (depending on the processor selected), available DIO and wide-input 12-24V power with voltage protection, Helix 500 puts you in control of how your information is collected and displayed. With it's small size, high performance and versatile connectivity, the system is ideal for industrial control applications, manufacturing automation or any edge computing project that demands reliable performance in challenging or space constrained environments. *vPro Features today are inclusive of Performance Optimization, Reliable Network Connectivity, Stability, and Long Term Availability CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate. Windows Compatibility: Please note, the Intel Whiskey Lake generation of processors no longer support legacy Windows operating systems, including Windows 7. Contact us for more information. OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Helix 500 Intel 10th Gen Core Industrial Edge Computer - HX500 - OnLogic Inc.
South Burlington, VT, United States
Helix 500 Intel 10th Gen Core Industrial Edge Computer
HX500
Helix 500 Intel 10th Gen Core Industrial Edge Computer HX500
ENGINEERED FOR YOUR INDUSTRIAL (R)EVOLUTION With an incredible performance to size ratio, Helix 500 packs desktop processing performance into a fanless, silent mini-pc. Powered by Intel 10th Gen Comet Lake Core processing, Helix 500 can accommodate up to 64 GB of RAM (contact us for more details), has room for dual SSDs (including NVMe options) and features available VPU accelerators, including Intel Movidius and Google Coral. Need more expansion or graphics capabilities? Check out the Helix 600. DESIGNED AND TESTED FOR DEPENDABILITY Engineered to survive where other computers would fail, Helix 500 puts you in control of how, and more importantly where, your data is collected and processed. Its fanless construction and 0-50°C operating temperature range allow Helix 500 to operate 24/7 right where you need powerful computing. The system is NRTL safety listed to IEC 62368-1 and comes complete with a CB scheme. EMC compliance testing covers 60601-1-2 4th edition which includes immunity testing to 15kV ESD, 1kV EFT, and 30A/m magnetic immunity, yielding impressive level A results - greater than 2x the protection of standard IT equipment. EMC testing also includes FCC and CE. Helix 500 combines the power of a desktop computer with the flexibility of a PLC, the tolerance of a medical device and the connectivity of an edge gateway, letting you focus on the success of your project, not the reliability of your hardware. THE PERFECT MIX OF POWER AND CONNECTIVITY While Helix 500 may be compact, it provides the connectivity you need to interface with your entire infrastructure. With triple independent display support, dual Gb LAN with vPro (depending on the processor selected), available DIO and wide-input 12-24V power with voltage protection, Helix 500 puts you in control of how your information is collected and displayed. With it's small size, high performance and versatile connectivity, the system is ideal for industrial control applications, manufacturing automation or any edge computing project that demands reliable performance in challenging or space constrained environments. *vPro Features today are inclusive of Performance Optimization, Reliable Network Connectivity, Stability, and Long Term Availability CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate. Windows Compatibility: Please note, the Intel Whiskey Lake generation of processors no longer support legacy Windows operating systems, including Windows 7. Contact us for more information. OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.

ENGINEERED FOR YOUR INDUSTRIAL (R)EVOLUTION

With an incredible performance to size ratio, Helix 500 packs desktop processing performance into a fanless, silent mini-pc. Powered by Intel 10th Gen Comet Lake Core processing, Helix 500 can accommodate up to 64 GB of RAM (contact us for more details), has room for dual SSDs (including NVMe options) and features available VPU accelerators, including Intel Movidius and Google Coral. Need more expansion or graphics capabilities? Check out the Helix 600.

DESIGNED AND TESTED FOR DEPENDABILITY

Engineered to survive where other computers would fail, Helix 500 puts you in control of how, and more importantly where, your data is collected and processed. Its fanless construction and 0-50°C operating temperature range allow Helix 500 to operate 24/7 right where you need powerful computing. The system is NRTL safety listed to IEC 62368-1 and comes complete with a CB scheme. EMC compliance testing covers 60601-1-2 4th edition which includes immunity testing to 15kV ESD, 1kV EFT, and 30A/m magnetic immunity, yielding impressive level A results - greater than 2x the protection of standard IT equipment. EMC testing also includes FCC and CE. Helix 500 combines the power of a desktop computer with the flexibility of a PLC, the tolerance of a medical device and the connectivity of an edge gateway, letting you focus on the success of your project, not the reliability of your hardware.

THE PERFECT MIX OF POWER AND CONNECTIVITY

While Helix 500 may be compact, it provides the connectivity you need to interface with your entire infrastructure. With triple independent display support, dual Gb LAN with vPro (depending on the processor selected), available DIO and wide-input 12-24V power with voltage protection, Helix 500 puts you in control of how your information is collected and displayed. With it's small size, high performance and versatile connectivity, the system is ideal for industrial control applications, manufacturing automation or any edge computing project that demands reliable performance in challenging or space constrained environments.

*vPro Features today are inclusive of Performance Optimization, Reliable Network Connectivity, Stability, and Long Term Availability

CELLULAR CONNECTIVITY

This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate.

Windows Compatibility: Please note, the Intel Whiskey Lake generation of processors no longer support legacy Windows operating systems, including Windows 7. Contact us for more information.

OnLogic & Intel®: Powering Possibilities

Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Computers
Product Number HX500
Product Name Helix 500 Intel 10th Gen Core Industrial Edge Computer
Operating System Microsoft®; Linux
Processor Intel 386 Family; Intel Core
Speed 3000 to 4600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Helix 320 with ZEDEDA Intel N-Series Low Profile Edge Orchestration Gateway with Quad LAN - ZEDEDA-HX320 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® N250 Intel® N355
Speed 3800 to 3900 MHz
Operating Temperature ? to 122 F (? to 50 C)
View Details
Karbon 804 High-Performance Rugged Computer w/ModBay & PCIe - K804 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Alder Lake Core i3/i5/i7/i9 Intel Raptor Lake Core i3/i5/i7/i9
Main Memory 64.00 GB
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Helix 511 Fanless Intel 12th Gen Edge Computer - HX511 - OnLogic Inc.
Specs
Operating System Linux
Processor Intel 386 Family; Intel Celeron ; Intel Core
Speed 4800 MHz
View Details