OnLogic Inc. Helix 524 Fanless Industrial Computer with GPU/PCIe Expansion HX524

Description
INTEL CORE ULTRA PERFORMANCE The Helix 524 is powered by Intel Core Ultra processing (Core Ultra Series 2 coming soon), designed specifically for edge AI performance and scalability. The system supports up to 96 GB of DDR5 memory for efficient operation and offers storage options including 2x M.2 2280 M-Key slots (PCIe 4, SATA III) and optional PCIe expansion. The system is vPro-capable (depending on the CPU selected), enabling remote KVM access and firmware updates. ENGINEERED FOR INDUSTRIAL ENVIRONMENTS The Helix 524 features a fanless design, contributing to reliability in industrial settings. The system is UL, RoHS, FCC, and CE certified and has been tested for Electromagnetic Compatibility (EMC) in industrial, medical, in-vehicle, rail, and maritime applications. The system has been optimized for DIN, Wall, VESA and even rack mounting for flexible installation capabilities and has a 0 to 50°C operating temperature range. ENHANCED GRAPHICS WITH PCIE EXPANSION The Helix 524's additional PCIe expansion can accommodate discrete GPUs for a wide range of accelerated workloads. This capability provides significantly enhanced graphical processing power, making it suitable for applications requiring advanced visualization, AI inference at the edge, and other computationally intensive tasks. Onboard connectivity includes 4x 2.5GbE LAN, 6x USB 3.2 ports and 2x USB-C/Thunderbolt 4 ports. The back panel includes 2x DisplayPorts and can be configured to include 4x COM ports (RS232/422/485), CAN, or DIO. OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.
Request a Quote
Description
INTEL CORE ULTRA PERFORMANCE The Helix 524 is powered by Intel Core Ultra processing (Core Ultra Series 2 coming soon), designed specifically for edge AI performance and scalability. The system supports up to 96 GB of DDR5 memory for efficient operation and offers storage options including 2x M.2 2280 M-Key slots (PCIe 4, SATA III) and optional PCIe expansion. The system is vPro-capable (depending on the CPU selected), enabling remote KVM access and firmware updates. ENGINEERED FOR INDUSTRIAL ENVIRONMENTS The Helix 524 features a fanless design, contributing to reliability in industrial settings. The system is UL, RoHS, FCC, and CE certified and has been tested for Electromagnetic Compatibility (EMC) in industrial, medical, in-vehicle, rail, and maritime applications. The system has been optimized for DIN, Wall, VESA and even rack mounting for flexible installation capabilities and has a 0 to 50°C operating temperature range. ENHANCED GRAPHICS WITH PCIE EXPANSION The Helix 524's additional PCIe expansion can accommodate discrete GPUs for a wide range of accelerated workloads. This capability provides significantly enhanced graphical processing power, making it suitable for applications requiring advanced visualization, AI inference at the edge, and other computationally intensive tasks. Onboard connectivity includes 4x 2.5GbE LAN, 6x USB 3.2 ports and 2x USB-C/Thunderbolt 4 ports. The back panel includes 2x DisplayPorts and can be configured to include 4x COM ports (RS232/422/485), CAN, or DIO. OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Helix 524 Fanless Industrial Computer with GPU/PCIe Expansion - HX524 - OnLogic Inc.
South Burlington, VT, United States
Helix 524 Fanless Industrial Computer with GPU/PCIe Expansion
HX524
Helix 524 Fanless Industrial Computer with GPU/PCIe Expansion HX524
INTEL CORE ULTRA PERFORMANCE The Helix 524 is powered by Intel Core Ultra processing (Core Ultra Series 2 coming soon), designed specifically for edge AI performance and scalability. The system supports up to 96 GB of DDR5 memory for efficient operation and offers storage options including 2x M.2 2280 M-Key slots (PCIe 4, SATA III) and optional PCIe expansion. The system is vPro-capable (depending on the CPU selected), enabling remote KVM access and firmware updates. ENGINEERED FOR INDUSTRIAL ENVIRONMENTS The Helix 524 features a fanless design, contributing to reliability in industrial settings. The system is UL, RoHS, FCC, and CE certified and has been tested for Electromagnetic Compatibility (EMC) in industrial, medical, in-vehicle, rail, and maritime applications. The system has been optimized for DIN, Wall, VESA and even rack mounting for flexible installation capabilities and has a 0 to 50°C operating temperature range. ENHANCED GRAPHICS WITH PCIE EXPANSION The Helix 524's additional PCIe expansion can accommodate discrete GPUs for a wide range of accelerated workloads. This capability provides significantly enhanced graphical processing power, making it suitable for applications requiring advanced visualization, AI inference at the edge, and other computationally intensive tasks. Onboard connectivity includes 4x 2.5GbE LAN, 6x USB 3.2 ports and 2x USB-C/Thunderbolt 4 ports. The back panel includes 2x DisplayPorts and can be configured to include 4x COM ports (RS232/422/485), CAN, or DIO. OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.

INTEL CORE ULTRA PERFORMANCE

The Helix 524 is powered by Intel Core Ultra processing (Core Ultra Series 2 coming soon), designed specifically for edge AI performance and scalability. The system supports up to 96 GB of DDR5 memory for efficient operation and offers storage options including 2x M.2 2280 M-Key slots (PCIe 4, SATA III) and optional PCIe expansion. The system is vPro-capable (depending on the CPU selected), enabling remote KVM access and firmware updates.

ENGINEERED FOR INDUSTRIAL ENVIRONMENTS

The Helix 524 features a fanless design, contributing to reliability in industrial settings. The system is UL, RoHS, FCC, and CE certified and has been tested for Electromagnetic Compatibility (EMC) in industrial, medical, in-vehicle, rail, and maritime applications. The system has been optimized for DIN, Wall, VESA and even rack mounting for flexible installation capabilities and has a 0 to 50°C operating temperature range.

ENHANCED GRAPHICS WITH PCIE EXPANSION

The Helix 524's additional PCIe expansion can accommodate discrete GPUs for a wide range of accelerated workloads. This capability provides significantly enhanced graphical processing power, making it suitable for applications requiring advanced visualization, AI inference at the edge, and other computationally intensive tasks. Onboard connectivity includes 4x 2.5GbE LAN, 6x USB 3.2 ports and 2x USB-C/Thunderbolt 4 ports. The back panel includes 2x DisplayPorts and can be configured to include 4x COM ports (RS232/422/485), CAN, or DIO.

OnLogic & Intel®: Powering Possibilities

Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Computers
Product Number HX524
Product Name Helix 524 Fanless Industrial Computer with GPU/PCIe Expansion
Processor Intel 386 Family; Intel® Core™ Ultra 5 125H Intel® Core™ Ultra 5 135H Intel® Core™ Ultra 7 165H
Unlock Full Specs
to access all available technical data

Similar Products

Helix 521 Fanless Low-Profile Industrial Automation Computer - HX521 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® Core™ Ultra 5 125H Intel® Core™ Ultra 5 135H Intel® Core™ Ultra 7 165H
Main Memory 96.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details
Helix 610 Intel Comet Lake Industrial Edge Computer With Optional Hot Swap Storage - HX610 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Celeron ; Intel Core
Speed 3000 to 4600 MHz
View Details
CL210G-11 Ultra Small Quad Core Fanless Industrial Edge Computer - CL210G-11 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Pentium
Speed 1100 MHz
View Details