OnLogic Inc. Helix 610 Intel Comet Lake Industrial Edge Computer With Optional Hot Swap Storage HX610

Description
INTEL 10TH GEN POWER Powered by Intel 10th Gen Comet Lake processing, including the latest Core i9 CPU, Helix 610 can accommodate up to 64 GB of RAM (contact us for more details), has room for up to 4 solid state drives (including NVMe options) and features available VPU accelerators, including Intel Movidius and Google Coral. In addition to dual M.2 storage drives, the system can be equipped with dual 2.5" drives, dramatically increasing capacity. Optional dual hot swap bays provide on the fly data management capabilities. Looking for many of the same features in a smaller footprint? Check out the Helix 500. FLEXIBLE WHERE IT MATTERS, STRONG EVERYWHERE Helix 610 puts you in control of how, and more importantly where, your data is collected and processed. Its fanless hybrid construction and 0-50°C operating temperature range allow Helix 610 to operate 24/7 right where you need powerful computing. RoHS, FCC and CE certified, Helix 610 combines the power of a desktop computer with the flexibility of a PLC and the connectivity of an edge gateway, all while letting you customize its ts unique expansion bay with the additional features your application demands. CONNECT TO AND CONTROL WHAT YOU NEED With triple independent display support, dual Gb LAN with vPro (depending on the processor selected), DIO, dual COM and wide-input 12-24V power with voltage protection, Helix 610 is built for application flexibility. The system's customizable storage capabilities make it ideal for advanced industrial control applications, manufacturing automation, machine vision or any edge computing project that demands reliable performance, high storage capacity and powerful processing in challenging or space constrained environments. *vPro Features today are inclusive of Performance Optimization, Reliable Network Connectivity, Stability, and Long Term Availability CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate. Windows Compatibility: Please note, the Intel Whiskey Lake generation of processors no longer support legacy Windows operating systems, including Windows 7. Contact us for more information. OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.
Request a Quote
Description
INTEL 10TH GEN POWER Powered by Intel 10th Gen Comet Lake processing, including the latest Core i9 CPU, Helix 610 can accommodate up to 64 GB of RAM (contact us for more details), has room for up to 4 solid state drives (including NVMe options) and features available VPU accelerators, including Intel Movidius and Google Coral. In addition to dual M.2 storage drives, the system can be equipped with dual 2.5" drives, dramatically increasing capacity. Optional dual hot swap bays provide on the fly data management capabilities. Looking for many of the same features in a smaller footprint? Check out the Helix 500. FLEXIBLE WHERE IT MATTERS, STRONG EVERYWHERE Helix 610 puts you in control of how, and more importantly where, your data is collected and processed. Its fanless hybrid construction and 0-50°C operating temperature range allow Helix 610 to operate 24/7 right where you need powerful computing. RoHS, FCC and CE certified, Helix 610 combines the power of a desktop computer with the flexibility of a PLC and the connectivity of an edge gateway, all while letting you customize its ts unique expansion bay with the additional features your application demands. CONNECT TO AND CONTROL WHAT YOU NEED With triple independent display support, dual Gb LAN with vPro (depending on the processor selected), DIO, dual COM and wide-input 12-24V power with voltage protection, Helix 610 is built for application flexibility. The system's customizable storage capabilities make it ideal for advanced industrial control applications, manufacturing automation, machine vision or any edge computing project that demands reliable performance, high storage capacity and powerful processing in challenging or space constrained environments. *vPro Features today are inclusive of Performance Optimization, Reliable Network Connectivity, Stability, and Long Term Availability CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate. Windows Compatibility: Please note, the Intel Whiskey Lake generation of processors no longer support legacy Windows operating systems, including Windows 7. Contact us for more information. OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Helix 610 Intel Comet Lake Industrial Edge Computer With Optional Hot Swap Storage - HX610 - OnLogic Inc.
South Burlington, VT, United States
Helix 610 Intel Comet Lake Industrial Edge Computer With Optional Hot Swap Storage
HX610
Helix 610 Intel Comet Lake Industrial Edge Computer With Optional Hot Swap Storage HX610
INTEL 10TH GEN POWER Powered by Intel 10th Gen Comet Lake processing, including the latest Core i9 CPU, Helix 610 can accommodate up to 64 GB of RAM (contact us for more details), has room for up to 4 solid state drives (including NVMe options) and features available VPU accelerators, including Intel Movidius and Google Coral. In addition to dual M.2 storage drives, the system can be equipped with dual 2.5" drives, dramatically increasing capacity. Optional dual hot swap bays provide on the fly data management capabilities. Looking for many of the same features in a smaller footprint? Check out the Helix 500. FLEXIBLE WHERE IT MATTERS, STRONG EVERYWHERE Helix 610 puts you in control of how, and more importantly where, your data is collected and processed. Its fanless hybrid construction and 0-50°C operating temperature range allow Helix 610 to operate 24/7 right where you need powerful computing. RoHS, FCC and CE certified, Helix 610 combines the power of a desktop computer with the flexibility of a PLC and the connectivity of an edge gateway, all while letting you customize its ts unique expansion bay with the additional features your application demands. CONNECT TO AND CONTROL WHAT YOU NEED With triple independent display support, dual Gb LAN with vPro (depending on the processor selected), DIO, dual COM and wide-input 12-24V power with voltage protection, Helix 610 is built for application flexibility. The system's customizable storage capabilities make it ideal for advanced industrial control applications, manufacturing automation, machine vision or any edge computing project that demands reliable performance, high storage capacity and powerful processing in challenging or space constrained environments. *vPro Features today are inclusive of Performance Optimization, Reliable Network Connectivity, Stability, and Long Term Availability CELLULAR CONNECTIVITY This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate. Windows Compatibility: Please note, the Intel Whiskey Lake generation of processors no longer support legacy Windows operating systems, including Windows 7. Contact us for more information. OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.

INTEL 10TH GEN POWER

Powered by Intel 10th Gen Comet Lake processing, including the latest Core i9 CPU, Helix 610 can accommodate up to 64 GB of RAM (contact us for more details), has room for up to 4 solid state drives (including NVMe options) and features available VPU accelerators, including Intel Movidius and Google Coral. In addition to dual M.2 storage drives, the system can be equipped with dual 2.5" drives, dramatically increasing capacity. Optional dual hot swap bays provide on the fly data management capabilities.

Looking for many of the same features in a smaller footprint? Check out the Helix 500.

FLEXIBLE WHERE IT MATTERS, STRONG EVERYWHERE

Helix 610 puts you in control of how, and more importantly where, your data is collected and processed. Its fanless hybrid construction and 0-50°C operating temperature range allow Helix 610 to operate 24/7 right where you need powerful computing. RoHS, FCC and CE certified, Helix 610 combines the power of a desktop computer with the flexibility of a PLC and the connectivity of an edge gateway, all while letting you customize its ts unique expansion bay with the additional features your application demands.

CONNECT TO AND CONTROL WHAT YOU NEED

With triple independent display support, dual Gb LAN with vPro (depending on the processor selected), DIO, dual COM and wide-input 12-24V power with voltage protection, Helix 610 is built for application flexibility. The system's customizable storage capabilities make it ideal for advanced industrial control applications, manufacturing automation, machine vision or any edge computing project that demands reliable performance, high storage capacity and powerful processing in challenging or space constrained environments.

*vPro Features today are inclusive of Performance Optimization, Reliable Network Connectivity, Stability, and Long Term Availability

CELLULAR CONNECTIVITY

This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate.

Windows Compatibility: Please note, the Intel Whiskey Lake generation of processors no longer support legacy Windows operating systems, including Windows 7. Contact us for more information.

OnLogic & Intel®: Powering Possibilities

Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Computers
Product Number HX610
Product Name Helix 610 Intel Comet Lake Industrial Edge Computer With Optional Hot Swap Storage
Operating System Microsoft®
Unlock Full Specs
to access all available technical data

Similar Products

Helix 330 Intel Celeron/Pentium Industrial Edge Computer w/Additional LAN - HX330 - OnLogic Inc.
Specs
Operating System Microsoft®; Linux
Processor Intel 386 Family; Intel Celeron ; Intel Pentium
Speed 1800 to 3000 MHz
View Details
Karbon 300 Compact Rugged Computer - K300 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Atom
Speed 1300 to 1600 MHz
View Details
Karbon 700-SE High-Performance Rugged Edge Computer - K700-SE-2 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium ; Intel Xeon
Main Memory 64.00 GB
View Details
Karbon 802 High-Performance Rugged Computer w/ModBay - K802 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Alder Lake Core i3/i5/i7/i9 Intel Raptor Lake Core i3/i5/i7/i9
Main Memory 64.00 GB
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details