OnLogic Inc. Tacton TC401 Intel 12th Gen All-in-one Panel PC TC401R

Description
EVERYTHING YOU NEED, NOTHING YOU DON'T Every automation, data visualization, HMI, kiosk, or transportation deployment is unique, so you need a panel PC solution that can be easily customized. But you also don't want to be locked in to paying for features you don't need. The TC401 provides powerful computing in a modular platform designed to scale with you. Modular compute & I/O configurations Support for discrete I/O via integrated MCU Wireless/cellular connectivity ModBay expansion capabilities Just need a touchscreen display? Check out the TN101 DISPLAY OPTIONS FOR EVERY APPLICATION From outdoor installations in bright sunlight, to food production environments that require equipment to be regularly sprayed clean, the Tacton TC401 has a display option to suit any deployment. With its modular design, you can mix and match the compute capabilities with the screen size, brightness, and touch interface type you require. High resolution Standard or high brightness Wide viewing angles Integrated proximity sensor Optional HD camera Optically bonded PCAP screens MAXIMUM UPTIME, MINIMAL FRUSTRATION The Tacton TC401 is engineered to thrive in challenging food production, manufacturing, factory automation, in-vehicle, and energy management environments so you can focus on your operations, not the reliability of your panel PCs. Wide operating temp range Industrial or rugged power input options Quick install, toolless ruggedized locking mounts Available ignition sensing IP66/IP69K* front bezel Shock, vibration, UV, and 7H scratch resistant *Only PCAP displays without optional camera are rated for IP69K with proper installation. OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.
Request a Quote
Description
EVERYTHING YOU NEED, NOTHING YOU DON'T Every automation, data visualization, HMI, kiosk, or transportation deployment is unique, so you need a panel PC solution that can be easily customized. But you also don't want to be locked in to paying for features you don't need. The TC401 provides powerful computing in a modular platform designed to scale with you. Modular compute & I/O configurations Support for discrete I/O via integrated MCU Wireless/cellular connectivity ModBay expansion capabilities Just need a touchscreen display? Check out the TN101 DISPLAY OPTIONS FOR EVERY APPLICATION From outdoor installations in bright sunlight, to food production environments that require equipment to be regularly sprayed clean, the Tacton TC401 has a display option to suit any deployment. With its modular design, you can mix and match the compute capabilities with the screen size, brightness, and touch interface type you require. High resolution Standard or high brightness Wide viewing angles Integrated proximity sensor Optional HD camera Optically bonded PCAP screens MAXIMUM UPTIME, MINIMAL FRUSTRATION The Tacton TC401 is engineered to thrive in challenging food production, manufacturing, factory automation, in-vehicle, and energy management environments so you can focus on your operations, not the reliability of your panel PCs. Wide operating temp range Industrial or rugged power input options Quick install, toolless ruggedized locking mounts Available ignition sensing IP66/IP69K* front bezel Shock, vibration, UV, and 7H scratch resistant *Only PCAP displays without optional camera are rated for IP69K with proper installation. OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tacton TC401 Intel 12th Gen All-in-one Panel PC - TC401R - OnLogic Inc.
South Burlington, VT, United States
Tacton TC401 Intel 12th Gen All-in-one Panel PC
TC401R
Tacton TC401 Intel 12th Gen All-in-one Panel PC TC401R
EVERYTHING YOU NEED, NOTHING YOU DON'T Every automation, data visualization, HMI, kiosk, or transportation deployment is unique, so you need a panel PC solution that can be easily customized. But you also don't want to be locked in to paying for features you don't need. The TC401 provides powerful computing in a modular platform designed to scale with you. Modular compute & I/O configurations Support for discrete I/O via integrated MCU Wireless/cellular connectivity ModBay expansion capabilities Just need a touchscreen display? Check out the TN101 DISPLAY OPTIONS FOR EVERY APPLICATION From outdoor installations in bright sunlight, to food production environments that require equipment to be regularly sprayed clean, the Tacton TC401 has a display option to suit any deployment. With its modular design, you can mix and match the compute capabilities with the screen size, brightness, and touch interface type you require. High resolution Standard or high brightness Wide viewing angles Integrated proximity sensor Optional HD camera Optically bonded PCAP screens MAXIMUM UPTIME, MINIMAL FRUSTRATION The Tacton TC401 is engineered to thrive in challenging food production, manufacturing, factory automation, in-vehicle, and energy management environments so you can focus on your operations, not the reliability of your panel PCs. Wide operating temp range Industrial or rugged power input options Quick install, toolless ruggedized locking mounts Available ignition sensing IP66/IP69K* front bezel Shock, vibration, UV, and 7H scratch resistant *Only PCAP displays without optional camera are rated for IP69K with proper installation. OnLogic & Intel®: Powering Possibilities Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.

EVERYTHING YOU NEED, NOTHING YOU DON'T

Every automation, data visualization, HMI, kiosk, or transportation deployment is unique, so you need a panel PC solution that can be easily customized. But you also don't want to be locked in to paying for features you don't need. The TC401 provides powerful computing in a modular platform designed to scale with you.

  • Modular compute & I/O configurations
  • Support for discrete I/O via integrated MCU
  • Wireless/cellular connectivity
  • ModBay expansion capabilities
  • Just need a touchscreen display? Check out the TN101

DISPLAY OPTIONS FOR EVERY APPLICATION

From outdoor installations in bright sunlight, to food production environments that require equipment to be regularly sprayed clean, the Tacton TC401 has a display option to suit any deployment. With its modular design, you can mix and match the compute capabilities with the screen size, brightness, and touch interface type you require.

  • High resolution
  • Standard or high brightness
  • Wide viewing angles
  • Integrated proximity sensor
  • Optional HD camera
  • Optically bonded PCAP screens

MAXIMUM UPTIME, MINIMAL FRUSTRATION

The Tacton TC401 is engineered to thrive in challenging food production, manufacturing, factory automation, in-vehicle, and energy management environments so you can focus on your operations, not the reliability of your panel PCs.

  • Wide operating temp range
  • Industrial or rugged power input options
  • Quick install, toolless ruggedized locking mounts
  • Available ignition sensing
  • IP66/IP69K* front bezel
  • Shock, vibration, UV, and 7H scratch resistant

*Only PCAP displays without optional camera are rated for IP69K with proper installation.

OnLogic & Intel®: Powering Possibilities

Unlock the potential of your project with our advanced industrial computers, engineered for the edge and fueled by powerful Intel AI processing.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Ruggedized Computers
Product Number TC401R
Product Name Tacton TC401 Intel 12th Gen All-in-one Panel PC
Mounting / Configuration Panel Mount
General Features Ruggedized
Operating System Linux
Unlock Full Specs
to access all available technical data

Similar Products

Karbon 523 Rugged Fanless Industrial Computer with Dual ModBay Expansion - K523 - OnLogic Inc.
Specs
General Features Ruggedized; Bluetooth
Processor Intel 386 Family; Intel® Core™ Ultra 5 125H Intel® Core™ Ultra 5 135H Intel® Core™ Ultra 7 165H
Main Memory 96.00 GB
View Details
Karbon 802 High-Performance Rugged Computer w/ModBay - K802 - OnLogic Inc.
Specs
General Features Ruggedized; Bluetooth
Processor Intel 386 Family; Intel Alder Lake Core i3/i5/i7/i9 Intel Raptor Lake Core i3/i5/i7/i9
Main Memory 64.00 GB
View Details
ML350G-10 Low Profile Intel 9th Gen Celeron/Pentium Fanless Industrial Computer - ML350G-10 - OnLogic Inc.
Specs
General Features Ruggedized; Bluetooth
Operating System Microsoft®
Processor Intel 386 Family; Intel Celeron ; Intel Pentium
View Details
Karbon 300 Compact Rugged Computer - K300 - OnLogic Inc.
Specs
General Features Ruggedized; Bluetooth
Operating System Microsoft®
Processor Intel 386 Family; Intel Atom
View Details