OnLogic Inc. Helix 320 Intel N-Series Low Profile Industrial Edge Gateway with Quad LAN HX320

Description
INTEL N-SERIES ARCHITECTURE AND EFFICIENCY The Helix 320 brings powerful, highly efficient Intel N-Series processing to the edge. Configurable with a 4-core N250 or an 8-core N355 processor paired with up to 16GB of high-speed LPDDR5 memory hitting 4800 MT/s, this architecture is optimized to handle demanding edge gateway and data logging applications with ease. By maximizing processing compute standards while maintaining low power consumption, the system helps lower ongoing operational costs for large deployments. A 5-year product lifecycle ensures a predictable total cost of ownership (TCO) and safeguards engineers against the expensive testing cycles brought on by sudden hardware redesigns. LOW-PROFILE, FANLESS CHASSIS WITH INDUSTRIAL CREDENTIALS Housed in a fanless, low profile enclosure, the Helix 320 is purpose-built for easy integration into tight spaces and harsh environments alike. The passive cooling architecture ensures reliable operation across a 0 to 50°C temperature range while keeping internal components protected from airborne debris. Far more than a general purpose computing platform, the Helix 320 is tested to meet strict global industrial standards for specific use cases, including EMC standards for medical 60601-1-2 (4th ed.). Combined with a flexible 12–36V DC 3-pin terminal block power input, the system seamlessly drops into existing cabinets and easily ties into DIN rail power sources. NATIVE QUAD 2.5GBE NETWORKING AND TRIPLE DISPLAY UTILITY Engineered for dense connectivity without the need for expensive add-on cards, the Helix 320 includes four native 2.5 GbE LAN ports for high-throughput edge networking. The system delivers multi-screen capability without taking up valuable physical space by supporting up to three independent displays simultaneously, giving you deployment flexibility through a choice of four physical front-panel connections: two standard DisplayPorts and two DisplayPort 1.4 over USB-C (DPOC) ports. For critical industrial control, the back panel integrates a robust 14-pin terminal block supporting dual RS-232/485/422 serial connections. Internal expansion slots allow for Wi-Fi and 4G/5G cellular modules, ensuring flexible connectivity right out of the box. Washdown-ready touch displays Pair your computer with an ST100 industrial monitor. Built with 316 stainless steel and IP66/IP69K sealing, it withstands daily high-pressure sanitization to keep your operations running without interruption. Explore ST100
Request a Quote
Description
INTEL N-SERIES ARCHITECTURE AND EFFICIENCY The Helix 320 brings powerful, highly efficient Intel N-Series processing to the edge. Configurable with a 4-core N250 or an 8-core N355 processor paired with up to 16GB of high-speed LPDDR5 memory hitting 4800 MT/s, this architecture is optimized to handle demanding edge gateway and data logging applications with ease. By maximizing processing compute standards while maintaining low power consumption, the system helps lower ongoing operational costs for large deployments. A 5-year product lifecycle ensures a predictable total cost of ownership (TCO) and safeguards engineers against the expensive testing cycles brought on by sudden hardware redesigns. LOW-PROFILE, FANLESS CHASSIS WITH INDUSTRIAL CREDENTIALS Housed in a fanless, low profile enclosure, the Helix 320 is purpose-built for easy integration into tight spaces and harsh environments alike. The passive cooling architecture ensures reliable operation across a 0 to 50°C temperature range while keeping internal components protected from airborne debris. Far more than a general purpose computing platform, the Helix 320 is tested to meet strict global industrial standards for specific use cases, including EMC standards for medical 60601-1-2 (4th ed.). Combined with a flexible 12–36V DC 3-pin terminal block power input, the system seamlessly drops into existing cabinets and easily ties into DIN rail power sources. NATIVE QUAD 2.5GBE NETWORKING AND TRIPLE DISPLAY UTILITY Engineered for dense connectivity without the need for expensive add-on cards, the Helix 320 includes four native 2.5 GbE LAN ports for high-throughput edge networking. The system delivers multi-screen capability without taking up valuable physical space by supporting up to three independent displays simultaneously, giving you deployment flexibility through a choice of four physical front-panel connections: two standard DisplayPorts and two DisplayPort 1.4 over USB-C (DPOC) ports. For critical industrial control, the back panel integrates a robust 14-pin terminal block supporting dual RS-232/485/422 serial connections. Internal expansion slots allow for Wi-Fi and 4G/5G cellular modules, ensuring flexible connectivity right out of the box. Washdown-ready touch displays Pair your computer with an ST100 industrial monitor. Built with 316 stainless steel and IP66/IP69K sealing, it withstands daily high-pressure sanitization to keep your operations running without interruption. Explore ST100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Helix 320 Intel N-Series Low Profile Industrial Edge Gateway with Quad LAN - HX320 - OnLogic Inc.
South Burlington, VT, United States
Helix 320 Intel N-Series Low Profile Industrial Edge Gateway with Quad LAN
HX320
Helix 320 Intel N-Series Low Profile Industrial Edge Gateway with Quad LAN HX320
INTEL N-SERIES ARCHITECTURE AND EFFICIENCY The Helix 320 brings powerful, highly efficient Intel N-Series processing to the edge. Configurable with a 4-core N250 or an 8-core N355 processor paired with up to 16GB of high-speed LPDDR5 memory hitting 4800 MT/s, this architecture is optimized to handle demanding edge gateway and data logging applications with ease. By maximizing processing compute standards while maintaining low power consumption, the system helps lower ongoing operational costs for large deployments. A 5-year product lifecycle ensures a predictable total cost of ownership (TCO) and safeguards engineers against the expensive testing cycles brought on by sudden hardware redesigns. LOW-PROFILE, FANLESS CHASSIS WITH INDUSTRIAL CREDENTIALS Housed in a fanless, low profile enclosure, the Helix 320 is purpose-built for easy integration into tight spaces and harsh environments alike. The passive cooling architecture ensures reliable operation across a 0 to 50°C temperature range while keeping internal components protected from airborne debris. Far more than a general purpose computing platform, the Helix 320 is tested to meet strict global industrial standards for specific use cases, including EMC standards for medical 60601-1-2 (4th ed.). Combined with a flexible 12–36V DC 3-pin terminal block power input, the system seamlessly drops into existing cabinets and easily ties into DIN rail power sources. NATIVE QUAD 2.5GBE NETWORKING AND TRIPLE DISPLAY UTILITY Engineered for dense connectivity without the need for expensive add-on cards, the Helix 320 includes four native 2.5 GbE LAN ports for high-throughput edge networking. The system delivers multi-screen capability without taking up valuable physical space by supporting up to three independent displays simultaneously, giving you deployment flexibility through a choice of four physical front-panel connections: two standard DisplayPorts and two DisplayPort 1.4 over USB-C (DPOC) ports. For critical industrial control, the back panel integrates a robust 14-pin terminal block supporting dual RS-232/485/422 serial connections. Internal expansion slots allow for Wi-Fi and 4G/5G cellular modules, ensuring flexible connectivity right out of the box. Washdown-ready touch displays Pair your computer with an ST100 industrial monitor. Built with 316 stainless steel and IP66/IP69K sealing, it withstands daily high-pressure sanitization to keep your operations running without interruption. Explore ST100

INTEL N-SERIES ARCHITECTURE AND EFFICIENCY

The Helix 320 brings powerful, highly efficient Intel N-Series processing to the edge. Configurable with a 4-core N250 or an 8-core N355 processor paired with up to 16GB of high-speed LPDDR5 memory hitting 4800 MT/s, this architecture is optimized to handle demanding edge gateway and data logging applications with ease. By maximizing processing compute standards while maintaining low power consumption, the system helps lower ongoing operational costs for large deployments. A 5-year product lifecycle ensures a predictable total cost of ownership (TCO) and safeguards engineers against the expensive testing cycles brought on by sudden hardware redesigns.

LOW-PROFILE, FANLESS CHASSIS WITH INDUSTRIAL CREDENTIALS

Housed in a fanless, low profile enclosure, the Helix 320 is purpose-built for easy integration into tight spaces and harsh environments alike. The passive cooling architecture ensures reliable operation across a 0 to 50°C temperature range while keeping internal components protected from airborne debris. Far more than a general purpose computing platform, the Helix 320 is tested to meet strict global industrial standards for specific use cases, including EMC standards for medical 60601-1-2 (4th ed.). Combined with a flexible 12–36V DC 3-pin terminal block power input, the system seamlessly drops into existing cabinets and easily ties into DIN rail power sources.

NATIVE QUAD 2.5GBE NETWORKING AND TRIPLE DISPLAY UTILITY

Engineered for dense connectivity without the need for expensive add-on cards, the Helix 320 includes four native 2.5 GbE LAN ports for high-throughput edge networking. The system delivers multi-screen capability without taking up valuable physical space by supporting up to three independent displays simultaneously, giving you deployment flexibility through a choice of four physical front-panel connections: two standard DisplayPorts and two DisplayPort 1.4 over USB-C (DPOC) ports. For critical industrial control, the back panel integrates a robust 14-pin terminal block supporting dual RS-232/485/422 serial connections. Internal expansion slots allow for Wi-Fi and 4G/5G cellular modules, ensuring flexible connectivity right out of the box.

Washdown-ready touch displays

Pair your computer with an ST100 industrial monitor. Built with 316 stainless steel and IP66/IP69K sealing, it withstands daily high-pressure sanitization to keep your operations running without interruption.

Explore ST100

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Computers
Product Number HX320
Product Name Helix 320 Intel N-Series Low Profile Industrial Edge Gateway with Quad LAN
Processor Intel 386 Family; Intel® N250 Intel® N355
Unlock Full Specs
to access all available technical data

Similar Products

Helix 522 Fanless Industrial Computer with Hot-Swap Storage - HX522 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® Core™ Ultra 5 125H Intel® Core™ Ultra 5 135H Intel® Core™ Ultra 7 165H
Main Memory 96.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details
Karbon 430 Intel Atom Compact Rugged Computer with Expansion - K430 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Atom ; Intel Pentium
Speed 1800 to 3000 MHz
View Details
Karbon 300 Compact Rugged Computer - K300 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Atom
Speed 1300 to 1600 MHz
View Details
Factor 101 Qualcomm® Ultra Small Form Factor Edge AI Computer - FR101 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor ARM
Speed 2100 MHz
View Details