INTEL CORE ULTRA PERFORMANCE
The Karbon 522 is powered by Intel Core Ultra processing, specifically designed for demanding edge AI performance and scalability. This system supports up to 96 GB of DDR5 memory for efficient operation and offers robust storage options, including 2x M.2 2280 M-Key slots (PCIe 4, SATA III) and 2x 2.5" SSD storage bays. The K522 is vPro-capable (depending on the CPU selected), enabling remote KVM access and firmware updates.
Need even more connectivity, storage, or expansion? Explore the entire Karbon 520 Series.
RUGGED DESIGN & HOT-SWAP STORAGE FOR MAXIMUM UPTIME
The Karbon 522 features dual 2.5" SSD storage bays with hot-swap capabilities. This allows for easy drive replacement for OS image changes, rapid destruction for security reasons, or maintenance without system downtime, crucial for applications requiring continuous operation in challenging environments. The system features a passively cooled, fanless design, and is built to withstand continuous vibration and shock (MIL-STD-810H), ensuring reliable performance in mobile or high-impact applications. The Karbon 522 has an industry-leading operating temperature range of -40°C to 70°C. It is UL, RoHS, FCC, and CE certified, and has undergone extensive Electromagnetic Compatibility (EMC) testing for industrial, medical (60601-1-2), in-vehicle, rail, and maritime applications. It can be DIN, Wall, VESA, and even rack mounted for flexible installation wherever it's needed. Crucially, the Karbon 522 also features automotive power input with programmable ignition timing (12-48 VDC, 5-pin Terminal Block), making it ideal for direct integration into vehicles and mobile platforms requiring both extreme durability and accessible storage.
VERSATILE CONNECTIVITY
In addition to its innovative hot-swap storage, the Karbon 522 benefits from the versatile I/O options offered across the Karbon 520 series. The front panel includes 4x 2.5 GbE LAN, 6x USB 3.2 ports, and 2x USB-C / Thunderbolt 4 ports. The side panel offers optional connectivity such as 4x COM ports (RS232/422/485), optional CAN, optional DIO, and 2x DisplayPorts.
| OnLogic Inc. | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | K522 |
| Product Name | Karbon 522 Rugged Fanless Industrial Computer with Dual Hot-Swap Storage |
| General Features | Ruggedized; Bluetooth |