Extended Support Program
5 year warranty protection, 24/7 support, advance replacement and more!
HIGH-PERFORMANCE RUGGED EDGE COMPUTER
Karbon 700 is a rugged edge computer matching high-performance with functional adaptability for reliable operation in virtually any environment. Blazing fast Hexa-Core Coffee Lake processors and 9th Gen processors (coming soon) push the limit of what's possible with embedded computing.
The C246 chipset enables Xeon processing and ECC memory for rugged server capability at the edge and allows for real-time machine learning, object detection, and behavior recognition while minimizing the dependency on large-scale data centers for data processing and reducing the cost of data transmission over paid data networks.
RUGGED DURABILITY
We built Karbon 700 to meet MIL-STD-810G, UNECE Reg. 10 E-Mark, and EN50155 rolling stock standards* to ensure stable and reliable performance to keep your application up and running even in the most challenging environments.
Our Hardshell Fanless design, medical-grade ESD and interference protections, and solid-state components allow the system to thrive where most computers would fail and support wide input voltage of 9-36VDC and operating temperature range of -40-70°C.
*Configuration dependent.
FLEXIBILITY VIA CUSTOMIZATION
Karbon 700 was designed for flexible and reliable performance at the edge. Standard features include integrated CAN bus and 8-bit DIO, 6 USB 3.1 Gen 1 ports, triple Gb LAN and support for triple independent displays via DisplayPort connectors. Connectivity options include 4G LTE, AC Wi-Fi, and gigabit LAN while support for up to four separate storage drives (two high-speed NVMe drives and two optional hot-swap drives) offers ample storage capacity.
Customize the system to your exact application needs with our ModBay™ expansion technology to deploy additional gigabit LAN, PoE support, and dual mPCIe expansion with external SIM support.
CELLULAR CONNECTIVITY
This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G/5G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate.
Windows Compatibility: Please note, the Intel Whiskey Lake generation of processors no longer support legacy Windows operating systems, including Windows 7. Contact us for more information.
| OnLogic Inc. | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | K700-SE-2 |
| Product Name | Karbon 700-SE High-Performance Rugged Edge Computer |
| General Features | Ruggedized; Bluetooth |