OTTO Controls LED-Illuminated 30mm Pushbutton LP30M

Description
The LP30M 30mm diameter pushbuttons are rugged, attractive and LED illuminated in six standard LED colors. The precision, snap-action pushbuttons are available sealed watertight to IP68S or dusttight and moistureproof to IP64, and operate in temperatures ranging from -55ºC to +85ºC. For the LP30M pushbuttons, the button can be laser etched or pad printed with words or legends. The anodized aluminum housing can also be laser etched.
Request a Quote
Description
The LP30M 30mm diameter pushbuttons are rugged, attractive and LED illuminated in six standard LED colors. The precision, snap-action pushbuttons are available sealed watertight to IP68S or dusttight and moistureproof to IP64, and operate in temperatures ranging from -55ºC to +85ºC. For the LP30M pushbuttons, the button can be laser etched or pad printed with words or legends. The anodized aluminum housing can also be laser etched.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Carpentersville, IL, United States
LED-Illuminated 30mm Pushbutton
LP30M
LED-Illuminated 30mm Pushbutton LP30M
The LP30M 30mm diameter pushbuttons are rugged, attractive and LED illuminated in six standard LED colors. The precision, snap-action pushbuttons are available sealed watertight to IP68S or dusttight and moistureproof to IP64, and operate in temperatures ranging from -55ºC to +85ºC. For the LP30M pushbuttons, the button can be laser etched or pad printed with words or legends. The anodized aluminum housing can also be laser etched.

The LP30M 30mm diameter pushbuttons are rugged, attractive and LED illuminated in six standard LED colors. The precision, snap-action pushbuttons are available sealed watertight to IP68S or dusttight and moistureproof to IP64, and operate in temperatures ranging from -55ºC to +85ºC.

For the LP30M pushbuttons, the button can be laser etched or pad printed with words or legends. The anodized aluminum housing can also be laser etched.

Supplier's Site

Technical Specifications

  OTTO Controls
Product Category Touch Switches and Tactile Switches
Product Number LP30M
Product Name LED-Illuminated 30mm Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Sealed, Mil Grade, Alternate Action Pushbutton Switch - P5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Dome Style, Sealed, Mil Grade, Alternate Action - P5-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
View Details