OTTO Controls Dome Style, Sealed, Subminiature, Momentary Action P7-D

Description
The P7-D pushbutton is a double break, momentary switch with a contoured dome style round or square pushbutton. Button versions include flush or raised round in glossy finish and raised square in matte finish. The P7-D features a shorter behind panel depth, dusttight and moistureproof sealed construction, and an excellent mechanical and electrical performance while operating under the most severe conditions. Its cycle life is 2 million operations at 1 amp resistive, 50,000 at full rated load of 5 amps resistive or 3 amps inductive. The P7-D's positive tactile feedback signals the operator when the switch is operated. Multiple contact variations are available as well as a variety of special order button legends. The high contact pressure and unique contact design provides low contact resistance for logic level switching capability as well as full rated service. This quality precision snap-action switch is designed for use in instrument panels, grips, computers, heavy equipment and other applications where attractive rugged pushbutton switches are required.
Request a Quote
Description
The P7-D pushbutton is a double break, momentary switch with a contoured dome style round or square pushbutton. Button versions include flush or raised round in glossy finish and raised square in matte finish. The P7-D features a shorter behind panel depth, dusttight and moistureproof sealed construction, and an excellent mechanical and electrical performance while operating under the most severe conditions. Its cycle life is 2 million operations at 1 amp resistive, 50,000 at full rated load of 5 amps resistive or 3 amps inductive. The P7-D's positive tactile feedback signals the operator when the switch is operated. Multiple contact variations are available as well as a variety of special order button legends. The high contact pressure and unique contact design provides low contact resistance for logic level switching capability as well as full rated service. This quality precision snap-action switch is designed for use in instrument panels, grips, computers, heavy equipment and other applications where attractive rugged pushbutton switches are required.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dome Style, Sealed, Subminiature, Momentary Action - P7-D - OTTO Controls
Carpentersville, IL, United States
Dome Style, Sealed, Subminiature, Momentary Action
P7-D
Dome Style, Sealed, Subminiature, Momentary Action P7-D
The P7-D pushbutton is a double break, momentary switch with a contoured dome style round or square pushbutton. Button versions include flush or raised round in glossy finish and raised square in matte finish. The P7-D features a shorter behind panel depth, dusttight and moistureproof sealed construction, and an excellent mechanical and electrical performance while operating under the most severe conditions. Its cycle life is 2 million operations at 1 amp resistive, 50,000 at full rated load of 5 amps resistive or 3 amps inductive. The P7-D's positive tactile feedback signals the operator when the switch is operated. Multiple contact variations are available as well as a variety of special order button legends. The high contact pressure and unique contact design provides low contact resistance for logic level switching capability as well as full rated service. This quality precision snap-action switch is designed for use in instrument panels, grips, computers, heavy equipment and other applications where attractive rugged pushbutton switches are required.

The P7-D pushbutton is a double break, momentary switch with a contoured dome style round or square pushbutton. Button versions include flush or raised round in glossy finish and raised square in matte finish. The P7-D features a shorter behind panel depth, dusttight and moistureproof sealed construction, and an excellent mechanical and electrical performance while operating under the most severe conditions. Its cycle life is 2 million operations at 1 amp resistive, 50,000 at full rated load of 5 amps resistive or 3 amps inductive.

The P7-D's positive tactile feedback signals the operator when the switch is operated. Multiple contact variations are available as well as a variety of special order button legends. The high contact pressure and unique contact design provides low contact resistance for logic level switching capability as well as full rated service.

This quality precision snap-action switch is designed for use in instrument panels, grips, computers, heavy equipment and other applications where attractive rugged pushbutton switches are required.

Supplier's Site

Technical Specifications

  OTTO Controls
Product Category Touch Switches and Tactile Switches
Product Number P7-D
Product Name Dome Style, Sealed, Subminiature, Momentary Action
Switch Type Dome Switch
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.7 lbs (0.7710 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Shorter, Illuminated, Vandal Resistant Pushbutton Switch - LP3S-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
View Details
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Shorter, Illuminated, Vandal Resistant Pushbutton Switch - LP3S-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
View Details
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features Weather resistant or waterproof
View Details