Sichuan Odot Automation System Co., Ltd.
Voltage Output Module 8AO
CT-4158
Description
Table Spec [Power]: Max.300mA@5.0Vdc
Table Spec [Isolation]: I/O to internal bus: magnetic isolation (3KVrms)
Table Spec [Field Power]: Not used
Table Spec [Wiring]: I/O Wiring I/O: Max.1.5mm2(AWG 16)
Table Spec [Mounting Type]: 35mmDIN-Rail
Table Spec [Size]: 115*14*75mm
Table Spec [Weight]: 65g
Table Spec [Operational Temperature]: -35~70℃
Table Spec [Operational Humidity]: 5%~95% RH(No Condensation)
Table Spec [Protection Class]: IP20
Table Spec [Channel Number]: 8Channels voltage output
Table Spec [LED Indicator]: 8 Channels voltage output indicator
Table Spec [Output Voltage Range]: 0~5VDC、 0~10VDC、 ±5VDC、 ±10VDC
Table Spec [Load Resistance]: Max.5kΩ
Table Spec [Resolution]: 16 bits
Table Spec [Acquisition Accuracy]: ±0.1%( Full Scale)@25℃ ±0.3(Full Scale)@-40~85℃
Table Spec [Sampling Rate]: 1 ms / all channels
Table Spec [Diagnose]: Overtemperature/over
current status monitoring
Table Spec [Protection Current]: 20mA.
Table Spec [Common Port]: Common grounded output
-
Sichuan Odot Automation System Co., Ltd.
Request a Quote
Email Supplier
Datasheet
Description
Table Spec [Power]: Max.300mA@5.0Vdc
Table Spec [Isolation]: I/O to internal bus: magnetic isolation (3KVrms)
Table Spec [Field Power]: Not used
Table Spec [Wiring]: I/O Wiring I/O: Max.1.5mm2(AWG 16)
Table Spec [Mounting Type]: 35mmDIN-Rail
Table Spec [Size]: 115*14*75mm
Table Spec [Weight]: 65g
Table Spec [Operational Temperature]: -35~70℃
Table Spec [Operational Humidity]: 5%~95% RH(No Condensation)
Table Spec [Protection Class]: IP20
Table Spec [Channel Number]: 8Channels voltage output
Table Spec [LED Indicator]: 8 Channels voltage output indicator
Table Spec [Output Voltage Range]: 0~5VDC、 0~10VDC、 ±5VDC、 ±10VDC
Table Spec [Load Resistance]: Max.5kΩ
Table Spec [Resolution]: 16 bits
Table Spec [Acquisition Accuracy]: ±0.1%( Full Scale)@25℃ ±0.3(Full Scale)@-40~85℃
Table Spec [Sampling Rate]: 1 ms / all channels
Table Spec [Diagnose]: Overtemperature/over
current status monitoring
Table Spec [Protection Current]: 20mA.
Table Spec [Common Port]: Common grounded output
Request a Quote
Email Supplier
Datasheet
Suppliers
Table Spec [Power]: Max.300mA@5.0Vdc
Table Spec [Isolation]: I/O to internal bus: magnetic isolation (3KVrms)
Table Spec [Field Power]: Not used
Table Spec [Wiring]: I/O Wiring I/O: Max.1.5mm2(AWG 16)
Table Spec [Mounting Type]: 35mmDIN-Rail
Table Spec [Size]: 115*14*75mm
Table Spec [Weight]: 65g
Table Spec [Operational Temperature]: -35~70℃
Table Spec [Operational Humidity]: 5%~95% RH(No Condensation)
Table Spec [Protection Class]: IP20
Table Spec [Channel Number]: 8Channels voltage output
Table Spec [LED Indicator]: 8 Channels voltage output indicator
Table Spec [Output Voltage Range]: 0~5VDC、 0~10VDC、 ±5VDC、 ±10VDC
Table Spec [Load Resistance]: Max.5kΩ
Table Spec [Resolution]: 16 bits
Table Spec [Acquisition Accuracy]: ±0.1%( Full Scale)@25℃ ±0.3(Full Scale)@-40~85℃
Table Spec [Sampling Rate]: 1 ms / all channels
Table Spec [Diagnose]: Overtemperature/over
current status monitoring
Table Spec [Protection Current]: 20mA.
Table Spec [Common Port]: Common grounded output
- Table Spec [Power]: Max.300mA@5.0Vdc
- Table Spec [Isolation]: I/O to internal bus: magnetic isolation (3KVrms)
- Table Spec [Field Power]: Not used
- Table Spec [Wiring]: I/O Wiring I/O: Max.1.5mm2(AWG 16)
- Table Spec [Mounting Type]: 35mmDIN-Rail
- Table Spec [Size]: 115*14*75mm
- Table Spec [Weight]: 65g
- Table Spec [Operational Temperature]: -35~70℃
- Table Spec [Operational Humidity]: 5%~95% RH(No Condensation)
- Table Spec [Protection Class]: IP20
- Table Spec [Channel Number]: 8Channels voltage output
- Table Spec [LED Indicator]: 8 Channels voltage output indicator
- Table Spec [Output Voltage Range]: 0~5VDC、 0~10VDC、 ±5VDC、 ±10VDC
- Table Spec [Load Resistance]: Max.5kΩ
- Table Spec [Resolution]: 16 bits
- Table Spec [Acquisition Accuracy]: ±0.1%( Full Scale)@25℃ ±0.3(Full Scale)@-40~85℃
- Table Spec [Sampling Rate]: 1 ms / all channels
- Table Spec [Diagnose]: Overtemperature/overcurrent status monitoring
- Table Spec [Protection Current]: 20mA.
- Table Spec [Common Port]: Common grounded output
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Data Acquisition |
|
Product Number
|
CT-4158 |
|
Product Name
|
Voltage Output Module 8AO |
|
Data Acquisition
|
Output Module
|
|
Form Factor
|
DIN Rail
|
|
Analog Channels
|
8 #
|
|
Sampling Frequency
|
1 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Sichuan Odot Automation System Co., Ltd.
Data Acquisition
Input Module
Form Factor
DIN Rail
Analog Channels
2 #
View Details
Sichuan Odot Automation System Co., Ltd.
Data Acquisition
Output Module
Form Factor
DIN Rail
Outputs
Relay Output
View Details
Sichuan Odot Automation System Co., Ltd.
Data Acquisition
Input Module
User Interface
Front Panel
Inputs
RTD Input
View Details
Sichuan Odot Automation System Co., Ltd.
Data Acquisition
Input/Output Module
View Details