Flexible protocol module and I/O module plug and play, features as below:
1. Designed with a max of 32 modules, each I/O module is built with 16 channels and each have LED indicator.
2. Supports an overall of 512 I/O points and self healing;
3. The I/O module back plate cable can be extended to 15 meters to be used in multiple panels;
4. WTP is from -40~85℃ with a warranty of 3 years;
5. High speed 12M back plate bus, with 32 digital quantity modules of a refreshing period at 2ms and analog quantity is 2ms;
6. Supports Modbus-RTU, Modbus-TCP, Profinet, Profibus - DP (DPV0), EtherCAT, Ethernet/IP and others up to 12 kinds of the main stream protocol.
Flexible protocol module and I/O module plug and play, features as below: 1. Designed with a max of 64 modules, each I/O module is built with 16 channels and each have LED indicator. 2. Supports an overall of 1024 I/O points and hot plug; 3. The I/O module back plate cable can be extended to 20 meters to be used in multiple panels; 4. WTP is from -40~85℃ with a warranty of 3 years; 5. High speed 12M back plate bus, with 64 digital quantity modules of a refreshing period at 2ms and analog quantity is 3.4ms; 6. Supports Modbus-RTU, Modbus-TCP, Profinet, Profibus - DP (DPV0), EtherCAT, EtherCAT and others up to 12 kinds of the main stream protocol.
| Sichuan Odot Automation System Co., Ltd. | Sichuan Odot Automation System Co., Ltd. | |
|---|---|---|
| Product Category | Data Acquisition | Data Acquisition |
| Product Number | C series | C series |
| Product Name | Remote I/O Module | Input Output Voltage Current Module PLC Codesys Scada System |
| Data Acquisition | Input/Output Module | Input Module; Output Module; Input/Output Module |