CT-2754 4 channels relay output,3A/30VDC/90W , with RC with flyback diode, with channel isolation
Module features
◆ 4-channels relay normally on output
◆ 4 LED channel indicators
◆ Low on resistance (≤100mΩ)
◆ With isolation between channels
◆ Built-in unidirectional (freewheel diode) FWD, built-in RC circuit
◆ Resistive and inductive loads can be connected
| Sichuan Odot Automation System Co., Ltd. | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | CT-2754 |
| Product Name | Relay Output Module 4ch RC flyback diode channel isolated |
| Data Acquisition | Output Module |
| Form Factor | DIN Rail |
| Outputs | Relay Output |