Sichuan Odot Automation System Co., Ltd. Encoder Input Module 2ch 24VDC CT-5112

Description
Module features ◆ the module supports two channels of encoder input. ◆ each encoder channel supports A/B incremental encoder or pulse-directional encoder input. ◆ each encoder channel supports orthogonal A/B signal input, input voltage 24V, and it supports source and sink input. ◆ the incremental encoder mode supports x1/ x2 / x4 frequency multiplication mode. ◆ the pulse - direction mode supports nondirectional signal, pulse input only. ◆ each encoder channel supports 1 digital input signal with an input voltage of 5Vdc or 24Vdc. ◆ each encoder channel supports 1 digital output signal with an output voltage of 24Vdc. ◆ each encoder channel supports 1 way of 24V power output, which can be connected to the encoder for power supply. ◆ the module internal bus and field input adopt magnetic isolation. ◆ the module carries 16 LED indicators. ◆ the maximum input frequency of the encoder supported by the module is 1.5MHz. ◆ the module supports measurement function, it could detect the load speed or input signal frequency.
Request a Quote Datasheet
Description
Module features ◆ the module supports two channels of encoder input. ◆ each encoder channel supports A/B incremental encoder or pulse-directional encoder input. ◆ each encoder channel supports orthogonal A/B signal input, input voltage 24V, and it supports source and sink input. ◆ the incremental encoder mode supports x1/ x2 / x4 frequency multiplication mode. ◆ the pulse - direction mode supports nondirectional signal, pulse input only. ◆ each encoder channel supports 1 digital input signal with an input voltage of 5Vdc or 24Vdc. ◆ each encoder channel supports 1 digital output signal with an output voltage of 24Vdc. ◆ each encoder channel supports 1 way of 24V power output, which can be connected to the encoder for power supply. ◆ the module internal bus and field input adopt magnetic isolation. ◆ the module carries 16 LED indicators. ◆ the maximum input frequency of the encoder supported by the module is 1.5MHz. ◆ the module supports measurement function, it could detect the load speed or input signal frequency.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoder Input Module 2ch 24VDC - CT-5112 - Sichuan Odot Automation System Co., Ltd.
MianYang City, China
Encoder Input Module 2ch 24VDC
CT-5112
Encoder Input Module 2ch 24VDC CT-5112
Module features ◆ the module supports two channels of encoder input. ◆ each encoder channel supports A/B incremental encoder or pulse-directional encoder input. ◆ each encoder channel supports orthogonal A/B signal input, input voltage 24V, and it supports source and sink input. ◆ the incremental encoder mode supports x1/ x2 / x4 frequency multiplication mode. ◆ the pulse - direction mode supports nondirectional signal, pulse input only. ◆ each encoder channel supports 1 digital input signal with an input voltage of 5Vdc or 24Vdc. ◆ each encoder channel supports 1 digital output signal with an output voltage of 24Vdc. ◆ each encoder channel supports 1 way of 24V power output, which can be connected to the encoder for power supply. ◆ the module internal bus and field input adopt magnetic isolation. ◆ the module carries 16 LED indicators. ◆ the maximum input frequency of the encoder supported by the module is 1.5MHz. ◆ the module supports measurement function, it could detect the load speed or input signal frequency.

Module features

◆ the module supports two channels of encoder input.

◆ each encoder channel supports A/B incremental encoder or pulse-directional encoder input.

◆ each encoder channel supports orthogonal A/B signal input, input voltage 24V, and it supports source and sink input.

◆ the incremental encoder mode supports x1/ x2 / x4 frequency multiplication mode.

◆ the pulse - direction mode supports nondirectional signal, pulse input only.

◆ each encoder channel supports 1 digital input signal with an input voltage of 5Vdc or 24Vdc.

◆ each encoder channel supports 1 digital output signal with an output voltage of 24Vdc.

◆ each encoder channel supports 1 way of 24V power output, which can be connected to the encoder for power supply.

◆ the module internal bus and field input adopt magnetic isolation.

◆ the module carries 16 LED indicators.

◆ the maximum input frequency of the encoder supported by the module is 1.5MHz.

◆ the module supports measurement function, it could detect the load speed or input signal frequency.

Supplier's Site Datasheet

Technical Specifications

  Sichuan Odot Automation System Co., Ltd.
Product Category Data Acquisition
Product Number CT-5112
Product Name Encoder Input Module 2ch 24VDC
Data Acquisition Input Module
Form Factor DIN Rail
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Input Module 16DI - BT-124F - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Data Acquisition Input Module
User Interface Front Panel
View Details
Rthogonal Pulse Encoder Input Card 5V single-ended 2CH - BT-5102 - Sichuan Odot Automation System Co., Ltd.
Specs
Data Acquisition Input Module
Inputs Encoder Input
View Details
Remote I/O Module - C series - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Data Acquisition Input/Output Module
View Details
Digital Input Module 16DI source - BT-222F - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Data Acquisition Output Module
User Interface Front Panel
View Details