Nortek, Inc. Bath Fan XB50

Description
CEILING, ULTRA SILENT, 1-SPEED TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI, ASHRAE 62.2, LEED APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.1 AMP CURRENT RATING 50 CFM AIR FLOW RATE 4 INCH OR 6 INCH DIAMETER DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH LENGTH X 13-3/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 45 SQUARE FOOT VENTILATION AREA ULTRA GREEN[TM] BRAND POWER RATING 4.9 WATT INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR XB MODEL
Datasheet
Description
CEILING, ULTRA SILENT, 1-SPEED TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI, ASHRAE 62.2, LEED APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.1 AMP CURRENT RATING 50 CFM AIR FLOW RATE 4 INCH OR 6 INCH DIAMETER DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH LENGTH X 13-3/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 45 SQUARE FOOT VENTILATION AREA ULTRA GREEN[TM] BRAND POWER RATING 4.9 WATT INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR XB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - XB50 - Nortek, Inc.
Providence, RI, USA
Bath Fan
XB50
Bath Fan XB50
CEILING, ULTRA SILENT, 1-SPEED TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI, ASHRAE 62.2, LEED APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.1 AMP CURRENT RATING 50 CFM AIR FLOW RATE 4 INCH OR 6 INCH DIAMETER DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH LENGTH X 13-3/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 45 SQUARE FOOT VENTILATION AREA ULTRA GREEN[TM] BRAND POWER RATING 4.9 WATT INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR XB MODEL
  • CEILING, ULTRA SILENT, 1-SPEED TYPE
  • 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE
  • UL, HVI, ASHRAE 62.2, LEED APPROVAL
  • 120 VOLT AC AT 60 HERTZ VOLTAGE RATING
  • 0.1 AMP CURRENT RATING
  • 50 CFM AIR FLOW RATE
  • 4 INCH OR 6 INCH DIAMETER DUCT SIZE
  • 0.3 SONES SOUND LEVEL
  • 13 INCH LENGTH X 13-3/4 INCH WIDTH GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 45 SQUARE FOOT VENTILATION AREA
  • ULTRA GREEN[TM] BRAND
  • POWER RATING 4.9 WATT
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR
  • XB MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number XB50
Product Name Bath Fan
Sones Rating 0.3000
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - QTRN080 - Nortek, Inc.
Specs
Sones Rating 1
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan - 510 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 5
CFM 380 CFM (646 m³/hr)
View Details
Bath Fan - ZB110H - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
View Details