CEILING TYPE
10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE
UL, HVI APPROVAL
120 V AT 60 HZ VOLTAGE RATING
0.2 AMPERE CURRENT RATING
110 CFM AIR FLOW RATE
6 INCH DUCT SIZE
0.3 SONES SOUND LEVEL
13-1/8 INCH L X 14 INCH W GRILL SIZE
POLYMERIC GRILL MATERIAL
SQUARE GRILL SHAPE
WHITE GRILL FINISH
100 SQ FT (BATH ROOM) VENTILATION AREA
ULTRA GREEN[TM] BRAND
ZN MODEL
CEILING TYPE
10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE
UL, HVI APPROVAL
120 V AT 60 HZ VOLTAGE RATING
0.2 AMPERE CURRENT RATING
110 CFM AIR FLOW RATE
6 INCH DUCT SIZE
0.3 SONES SOUND LEVEL
13-1/8 INCH L X 14 INCH W GRILL SIZE
POLYMERIC GRILL MATERIAL
SQUARE GRILL SHAPE
WHITE GRILL FINISH
100 SQ FT (BATH ROOM) VENTILATION AREA
ULTRA GREEN[TM] BRAND
ZN MODEL
CEILING TYPE
10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE
UL, HVI APPROVAL
120 V AT 60 HZ VOLTAGE RATING
0.2 AMPERE CURRENT RATING
110 CFM AIR FLOW RATE
6 INCH DUCT SIZE
0.3 SONES SOUND LEVEL
13-1/8 INCH L X 14 INCH W GRILL SIZE
POLYMERIC GRILL MATERIAL
SQUARE GRILL SHAPE
WHITE GRILL FINISH
100 SQ FT (BATH ROOM) VENTILATION AREA
ULTRA GREEN[TM] BRAND
ZN MODEL