Nortek, Inc. Bath Fan ZN110M

Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 120 V AT 60 HZ VOLTAGE RATING 0.3 AMPERE CURRENT RATING 110 CFM AIR FLOW RATE 6 INCH DUCT SIZE 0.3 SONES SOUND LEVEL 13-1/8 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE GRILL SHAPE WHITE GRILL FINISH 100 SQ FT (BATH ROOM) VENTILATION AREA ULTRA GREEN[TM] BRAND ZN MODEL
Datasheet
Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 120 V AT 60 HZ VOLTAGE RATING 0.3 AMPERE CURRENT RATING 110 CFM AIR FLOW RATE 6 INCH DUCT SIZE 0.3 SONES SOUND LEVEL 13-1/8 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE GRILL SHAPE WHITE GRILL FINISH 100 SQ FT (BATH ROOM) VENTILATION AREA ULTRA GREEN[TM] BRAND ZN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - ZN110M - Nortek, Inc.
Providence, RI, USA
Bath Fan
ZN110M
Bath Fan ZN110M
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 120 V AT 60 HZ VOLTAGE RATING 0.3 AMPERE CURRENT RATING 110 CFM AIR FLOW RATE 6 INCH DUCT SIZE 0.3 SONES SOUND LEVEL 13-1/8 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE GRILL SHAPE WHITE GRILL FINISH 100 SQ FT (BATH ROOM) VENTILATION AREA ULTRA GREEN[TM] BRAND ZN MODEL
  • CEILING TYPE
  • 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE
  • UL, HVI APPROVAL
  • 120 V AT 60 HZ VOLTAGE RATING
  • 0.3 AMPERE CURRENT RATING
  • 110 CFM AIR FLOW RATE
  • 6 INCH DUCT SIZE
  • 0.3 SONES SOUND LEVEL
  • 13-1/8 INCH L X 14 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • SQUARE GRILL SHAPE
  • WHITE GRILL FINISH
  • 100 SQ FT (BATH ROOM) VENTILATION AREA
  • ULTRA GREEN[TM] BRAND
  • ZN MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number ZN110M
Product Name Bath Fan
Sones Rating 0.3000
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - XB50L - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 50 CFM (84.99 m³/hr)
Features Light
View Details
Bath Fan - QT200 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 2
CFM 200 CFM (340 m³/hr)
View Details
Ceiling Mount Fan Driven Heater and Ventilator and Light - FQTRE100S - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 100 CFM (170 m³/hr)
Features Light; Heater
View Details
Bath Fan with Light - 8663RP - Nortek, Inc.
Specs
Sones Rating 3.5
CFM 100 CFM (170 m³/hr)
Features Light
View Details