Nortek, Inc. Bath Fan XN80

Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 120 V AT 60 HZ VOLTAGE RATING 0.1 AMPERE CURRENT RATING 80 CFM AIR FLOW RATE 6 INCH DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE HOUSING SHAPE SQUARE GRILL SHAPE WHITE GRILL FINISH 75 SQ FT (BATH ROOM) VENTILATION AREA ULTRA GREEN[TM] BRAND XN MODEL
Datasheet
Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 120 V AT 60 HZ VOLTAGE RATING 0.1 AMPERE CURRENT RATING 80 CFM AIR FLOW RATE 6 INCH DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE HOUSING SHAPE SQUARE GRILL SHAPE WHITE GRILL FINISH 75 SQ FT (BATH ROOM) VENTILATION AREA ULTRA GREEN[TM] BRAND XN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - XN80 - Nortek, Inc.
Providence, RI, USA
Bath Fan
XN80
Bath Fan XN80
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 120 V AT 60 HZ VOLTAGE RATING 0.1 AMPERE CURRENT RATING 80 CFM AIR FLOW RATE 6 INCH DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE HOUSING SHAPE SQUARE GRILL SHAPE WHITE GRILL FINISH 75 SQ FT (BATH ROOM) VENTILATION AREA ULTRA GREEN[TM] BRAND XN MODEL
  • CEILING TYPE
  • 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE
  • UL, HVI APPROVAL
  • 120 V AT 60 HZ VOLTAGE RATING
  • 0.1 AMPERE CURRENT RATING
  • 80 CFM AIR FLOW RATE
  • 6 INCH DUCT SIZE
  • 0.3 SONES SOUND LEVEL
  • 13 INCH L X 14 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • SQUARE HOUSING SHAPE
  • SQUARE GRILL SHAPE
  • WHITE GRILL FINISH
  • 75 SQ FT (BATH ROOM) VENTILATION AREA
  • ULTRA GREEN[TM] BRAND
  • XN MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number XN80
Product Name Bath Fan
Sones Rating 0.3000
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - 12C - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 8
CFM 360 CFM (612 m³/hr)
View Details
Bath Fan - 512M - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 3.5
CFM 70 CFM (119 m³/hr)
View Details
Bath Fan with Light - 744 - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 70 CFM (119 m³/hr)
Features Light
View Details
Bath Fan - L400 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 2.3
CFM 442 CFM (751 m³/hr)
View Details