Nortek, Inc. Bath Fan AN110

Description
CEILING TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 0.4 AMP CURRENT RATING 26 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 3 SONES SOUND LEVEL 11-1/4 INCH LENGTH X 12 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQUARE FOOT (BATH ROOM) VENTILATION AREA INVENT BRAND POWER RATING 47.3 WATT DUCT MOUNTING DIRECTION HORIZONTAL
Description
CEILING TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 0.4 AMP CURRENT RATING 26 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 3 SONES SOUND LEVEL 11-1/4 INCH LENGTH X 12 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQUARE FOOT (BATH ROOM) VENTILATION AREA INVENT BRAND POWER RATING 47.3 WATT DUCT MOUNTING DIRECTION HORIZONTAL

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - AN110 - Nortek, Inc.
Providence, RI, USA
Bath Fan
AN110
Bath Fan AN110
CEILING TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 0.4 AMP CURRENT RATING 26 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 3 SONES SOUND LEVEL 11-1/4 INCH LENGTH X 12 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQUARE FOOT (BATH ROOM) VENTILATION AREA INVENT BRAND POWER RATING 47.3 WATT DUCT MOUNTING DIRECTION HORIZONTAL
  • CEILING TYPE
  • 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE
  • UL, HVI APPROVAL
  • 120 VOLT AT 60 HERTZ VOLTAGE RATING
  • 0.4 AMP CURRENT RATING
  • 26 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL
  • 110 CFM AIR FLOW RATE
  • 4 INCH DIAMETER DUCT SIZE
  • 3 SONES SOUND LEVEL
  • 11-1/4 INCH LENGTH X 12 INCH WIDTH GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 105 SQUARE FOOT (BATH ROOM) VENTILATION AREA
  • INVENT BRAND
  • POWER RATING 47.3 WATT
  • DUCT MOUNTING DIRECTION HORIZONTAL
Supplier's Site

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number AN110
Product Name Bath Fan
Sones Rating 3
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - QTREN080 - Nortek, Inc.
Specs
Sones Rating 0.8000
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan - 504 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 6.5
CFM 350 CFM (595 m³/hr)
View Details
Bath Fan - HD50RDB - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 50 CFM (84.99 m³/hr)
View Details
Bath Fan - RN80 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
View Details