Nortek, Inc. Bath Fan 670

Description
CEILING/WALL TYPE 7-1/4 INCH LENGTH X 7-1/2 INCH WIDTH X 3-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 0.8 AMP CURRENT RATING 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL 56 CFM AIR FLOW RATE 3 INCH DIAMETER DUCT SIZE 3.5 SONES SOUND LEVEL 9 INCH LENGTH X 9-1/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 45 SQ FT VENTILATION AREA POWER RATING 55 WATT SPEED RATING 1700 RPM INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, DURABLE BLOWER WHEEL, DOUBLE STRENGTH STEEL MOUNTING FLANGE EXCLUDES METAL GRILLE KIT PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR
Datasheet
Description
CEILING/WALL TYPE 7-1/4 INCH LENGTH X 7-1/2 INCH WIDTH X 3-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 0.8 AMP CURRENT RATING 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL 56 CFM AIR FLOW RATE 3 INCH DIAMETER DUCT SIZE 3.5 SONES SOUND LEVEL 9 INCH LENGTH X 9-1/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 45 SQ FT VENTILATION AREA POWER RATING 55 WATT SPEED RATING 1700 RPM INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, DURABLE BLOWER WHEEL, DOUBLE STRENGTH STEEL MOUNTING FLANGE EXCLUDES METAL GRILLE KIT PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - 670 - Nortek, Inc.
Providence, RI, USA
Bath Fan
670
Bath Fan 670
CEILING/WALL TYPE 7-1/4 INCH LENGTH X 7-1/2 INCH WIDTH X 3-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 0.8 AMP CURRENT RATING 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL 56 CFM AIR FLOW RATE 3 INCH DIAMETER DUCT SIZE 3.5 SONES SOUND LEVEL 9 INCH LENGTH X 9-1/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 45 SQ FT VENTILATION AREA POWER RATING 55 WATT SPEED RATING 1700 RPM INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, DURABLE BLOWER WHEEL, DOUBLE STRENGTH STEEL MOUNTING FLANGE EXCLUDES METAL GRILLE KIT PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR
  • CEILING/WALL TYPE
  • 7-1/4 INCH LENGTH X 7-1/2 INCH WIDTH X 3-5/8 INCH HEIGHT SIZE
  • UL, HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 0.8 AMP CURRENT RATING
  • 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 56 CFM AIR FLOW RATE
  • 3 INCH DIAMETER DUCT SIZE
  • 3.5 SONES SOUND LEVEL
  • 9 INCH LENGTH X 9-1/4 INCH WIDTH GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE POLYMERIC GRILL FINISH
  • 45 SQ FT VENTILATION AREA
  • POWER RATING 55 WATT
  • SPEED RATING 1700 RPM
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, DURABLE BLOWER WHEEL, DOUBLE STRENGTH STEEL MOUNTING FLANGE
  • EXCLUDES METAL GRILLE KIT
  • PACKAGING QUANTITY 1 PER PACK
  • WARRANTY 1 YEAR
Supplier's Site Datasheet
Bath Fan - 670 - Nortek, Inc.
Providence, RI, USA
Bath Fan
670
Bath Fan 670
CEILING/WALL TYPE 7-1/4 INCH LENGTH X 7-1/2 INCH WIDTH X 3-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 0.8 AMP CURRENT RATING 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL 56 CFM AIR FLOW RATE 3 INCH DIAMETER DUCT SIZE 3.5 SONES SOUND LEVEL 9 INCH LENGTH X 9-1/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 45 SQ FT VENTILATION AREA POWER RATING 55 WATT SPEED RATING 1700 RPM INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, DURABLE BLOWER WHEEL, DOUBLE STRENGTH STEEL MOUNTING FLANGE EXCLUDES METAL GRILLE KIT PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR
  • CEILING/WALL TYPE
  • 7-1/4 INCH LENGTH X 7-1/2 INCH WIDTH X 3-5/8 INCH HEIGHT SIZE
  • UL, HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 0.8 AMP CURRENT RATING
  • 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 56 CFM AIR FLOW RATE
  • 3 INCH DIAMETER DUCT SIZE
  • 3.5 SONES SOUND LEVEL
  • 9 INCH LENGTH X 9-1/4 INCH WIDTH GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE POLYMERIC GRILL FINISH
  • 45 SQ FT VENTILATION AREA
  • POWER RATING 55 WATT
  • SPEED RATING 1700 RPM
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, DURABLE BLOWER WHEEL, DOUBLE STRENGTH STEEL MOUNTING FLANGE
  • EXCLUDES METAL GRILLE KIT
  • PACKAGING QUANTITY 1 PER PACK
  • WARRANTY 1 YEAR
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 670
Product Name Bath Fan
Sones Rating 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Ceiling Mount Fan Driven Heater and Ventilator and Light - 655 - Nortek, Inc.
Specs
Sones Rating 4
CFM 70 CFM (119 m³/hr)
Features Light; Heater
View Details
Bath Fan - XN80 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan with Light - AEN80L - Nortek, Inc.
Specs
Sones Rating 0.8000
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Bath Fan - LPN80 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 1
CFM 80 CFM (136 m³/hr)
View Details