Nortek, Inc. Bath Fan QTXE150

Description
CEILING, ULTRA QUIET TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 0.5 AMP CURRENT RATING RUGGED GALVANIZED STEEL HOUSING MATERIAL 150 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 1.4 SONES SOUND LEVEL 13 INCH LENGTH X 14 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 140 SQUARE FOOT VENTILATION AREA QT SERIES[TM] BRAND POWER RATING 50.1 WATT DUCT DIRECTION HORIZONTAL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, NON-METALLIC DAMPER, HANGER BAR, MOUNTING SPACER QTXE MODEL
Datasheet
Description
CEILING, ULTRA QUIET TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 0.5 AMP CURRENT RATING RUGGED GALVANIZED STEEL HOUSING MATERIAL 150 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 1.4 SONES SOUND LEVEL 13 INCH LENGTH X 14 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 140 SQUARE FOOT VENTILATION AREA QT SERIES[TM] BRAND POWER RATING 50.1 WATT DUCT DIRECTION HORIZONTAL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, NON-METALLIC DAMPER, HANGER BAR, MOUNTING SPACER QTXE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - QTXE150 - Nortek, Inc.
Providence, RI, USA
Bath Fan
QTXE150
Bath Fan QTXE150
CEILING, ULTRA QUIET TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 0.5 AMP CURRENT RATING RUGGED GALVANIZED STEEL HOUSING MATERIAL 150 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 1.4 SONES SOUND LEVEL 13 INCH LENGTH X 14 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 140 SQUARE FOOT VENTILATION AREA QT SERIES[TM] BRAND POWER RATING 50.1 WATT DUCT DIRECTION HORIZONTAL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, NON-METALLIC DAMPER, HANGER BAR, MOUNTING SPACER QTXE MODEL
  • CEILING, ULTRA QUIET TYPE
  • 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE
  • UL, HVI APPROVAL
  • 0.5 AMP CURRENT RATING
  • RUGGED GALVANIZED STEEL HOUSING MATERIAL
  • 150 CFM AIR FLOW RATE
  • 6 INCH DIAMETER DUCT SIZE
  • 1.4 SONES SOUND LEVEL
  • 13 INCH LENGTH X 14 INCH WIDTH GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 140 SQUARE FOOT VENTILATION AREA
  • QT SERIES[TM] BRAND
  • POWER RATING 50.1 WATT
  • DUCT DIRECTION HORIZONTAL
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, NON-METALLIC DAMPER, HANGER BAR, MOUNTING SPACER
  • QTXE MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number QTXE150
Product Name Bath Fan
Sones Rating 1.4
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - AE110F - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 1.3
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan - HD50RDB - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 50 CFM (84.99 m³/hr)
View Details
Bath Fan with Light - RN80L - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Bath Fan - 605RP - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 4
CFM 70 CFM (119 m³/hr)
View Details