Nortek, Inc. Bath Fan with Light 742RBNT

Description
DECORATIVE, CEILING TYPE 8 INCH L X 8-1/4 INCH W X 5-3/4 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 2.2 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE (2) 60 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE FROSTED MELON GLASS LENS TYPE 4 INCH DIA DUCT SIZE 2 SONES SOUND LEVEL 13-1/8 INCH DIA GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE ROUND GRILL SHAPE OIL RUBBED BRONZE GRILL FINISH 65 SQ FT (BATH ROOM) VENTILATION AREA
Datasheet
Description
DECORATIVE, CEILING TYPE 8 INCH L X 8-1/4 INCH W X 5-3/4 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 2.2 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE (2) 60 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE FROSTED MELON GLASS LENS TYPE 4 INCH DIA DUCT SIZE 2 SONES SOUND LEVEL 13-1/8 INCH DIA GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE ROUND GRILL SHAPE OIL RUBBED BRONZE GRILL FINISH 65 SQ FT (BATH ROOM) VENTILATION AREA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - 742RBNT - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
742RBNT
Bath Fan with Light 742RBNT
DECORATIVE, CEILING TYPE 8 INCH L X 8-1/4 INCH W X 5-3/4 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 2.2 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE (2) 60 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE FROSTED MELON GLASS LENS TYPE 4 INCH DIA DUCT SIZE 2 SONES SOUND LEVEL 13-1/8 INCH DIA GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE ROUND GRILL SHAPE OIL RUBBED BRONZE GRILL FINISH 65 SQ FT (BATH ROOM) VENTILATION AREA
  • DECORATIVE, CEILING TYPE
  • 8 INCH L X 8-1/4 INCH W X 5-3/4 INCH H SIZE
  • UL, HVI APPROVAL
  • 120 V VOLTAGE RATING
  • 2.2 AMPERE CURRENT RATING
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • (2) 60 W LAMP WATTAGE
  • RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 70 CFM AIR FLOW RATE
  • FROSTED MELON GLASS LENS TYPE
  • 4 INCH DIA DUCT SIZE
  • 2 SONES SOUND LEVEL
  • 13-1/8 INCH DIA GRILL SIZE
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • ROUND GRILL SHAPE
  • OIL RUBBED BRONZE GRILL FINISH
  • 65 SQ FT (BATH ROOM) VENTILATION AREA
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 742RBNT
Product Name Bath Fan with Light
Sones Rating 2
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - HD80NT - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 2.5
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan - LPN80 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 1
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan with Light - 657 - Nortek, Inc.
Specs
Sones Rating 4
CFM 70 CFM (119 m³/hr)
Features Light
View Details