Nortek, Inc. Bath Fan with Light RB110L

Description
CEILING TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 0.9 AMP CURRENT RATING YES LAMP INCLUDED GU24 LAMP TYPE 18 WATT LAMP WATTAGE 110 CFM AIR FLOW RATE LIGHT DIFFUSING LENS TYPE 4 INCH DIAMETER DUCT SIZE 0.8 SONES SOUND LEVEL 13 INCH LENGTH X 14 INCH WIDTH GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 105 SQUARE FOOT VENTILATION AREA ULTRA PRO[TM] BRAND POWER RATING 3.4 WATT NUMBER OF SPEED 1 INCLUDES PLUG-IN PERMANENTLY LUBRICATED MOTOR, MOUNTING FRAME STANDARD PACKAGE 1 PER PACK
Description
CEILING TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 0.9 AMP CURRENT RATING YES LAMP INCLUDED GU24 LAMP TYPE 18 WATT LAMP WATTAGE 110 CFM AIR FLOW RATE LIGHT DIFFUSING LENS TYPE 4 INCH DIAMETER DUCT SIZE 0.8 SONES SOUND LEVEL 13 INCH LENGTH X 14 INCH WIDTH GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 105 SQUARE FOOT VENTILATION AREA ULTRA PRO[TM] BRAND POWER RATING 3.4 WATT NUMBER OF SPEED 1 INCLUDES PLUG-IN PERMANENTLY LUBRICATED MOTOR, MOUNTING FRAME STANDARD PACKAGE 1 PER PACK

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - RB110L - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
RB110L
Bath Fan with Light RB110L
CEILING TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 0.9 AMP CURRENT RATING YES LAMP INCLUDED GU24 LAMP TYPE 18 WATT LAMP WATTAGE 110 CFM AIR FLOW RATE LIGHT DIFFUSING LENS TYPE 4 INCH DIAMETER DUCT SIZE 0.8 SONES SOUND LEVEL 13 INCH LENGTH X 14 INCH WIDTH GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 105 SQUARE FOOT VENTILATION AREA ULTRA PRO[TM] BRAND POWER RATING 3.4 WATT NUMBER OF SPEED 1 INCLUDES PLUG-IN PERMANENTLY LUBRICATED MOTOR, MOUNTING FRAME STANDARD PACKAGE 1 PER PACK
  • CEILING TYPE
  • 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE
  • UL, HVI APPROVAL
  • 120 VOLT AT 60 HERTZ VOLTAGE RATING
  • 0.9 AMP CURRENT RATING
  • YES LAMP INCLUDED
  • GU24 LAMP TYPE
  • 18 WATT LAMP WATTAGE
  • 110 CFM AIR FLOW RATE
  • LIGHT DIFFUSING LENS TYPE
  • 4 INCH DIAMETER DUCT SIZE
  • 0.8 SONES SOUND LEVEL
  • 13 INCH LENGTH X 14 INCH WIDTH GRILL SIZE
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE POLYMERIC GRILL FINISH
  • 105 SQUARE FOOT VENTILATION AREA
  • ULTRA PRO[TM] BRAND
  • POWER RATING 3.4 WATT
  • NUMBER OF SPEED 1
  • INCLUDES PLUG-IN PERMANENTLY LUBRICATED MOTOR, MOUNTING FRAME
  • STANDARD PACKAGE 1 PER PACK
Supplier's Site

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number RB110L
Product Name Bath Fan with Light
Sones Rating 0.8000
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - AEN80 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.8000
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan with Light - 750 - Nortek, Inc.
Specs
Sones Rating 3.5
CFM 100 CFM (170 m³/hr)
Features Light
View Details
Bath Fan - 671 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 6
CFM 70 CFM (119 m³/hr)
View Details