Nortek, Inc. Bath Fan 672R

Description
CEILING TYPE 9 INCH L X 9 INCH W X 5-3/4 INCH H SIZE UL, HVI APPROVAL 115 V AT 60 HZ VOLTAGE RATING 0.7 AMPERE CURRENT RATING GALVANIZED COLD ROLLED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 4 SONES SOUND LEVEL 10-1/4 INCH L X 10-1/2 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQ FT (BATH ROOM) VENTILATION AREA
Datasheet
Description
CEILING TYPE 9 INCH L X 9 INCH W X 5-3/4 INCH H SIZE UL, HVI APPROVAL 115 V AT 60 HZ VOLTAGE RATING 0.7 AMPERE CURRENT RATING GALVANIZED COLD ROLLED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 4 SONES SOUND LEVEL 10-1/4 INCH L X 10-1/2 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQ FT (BATH ROOM) VENTILATION AREA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - 672R - Nortek, Inc.
Providence, RI, USA
Bath Fan
672R
Bath Fan 672R
CEILING TYPE 9 INCH L X 9 INCH W X 5-3/4 INCH H SIZE UL, HVI APPROVAL 115 V AT 60 HZ VOLTAGE RATING 0.7 AMPERE CURRENT RATING GALVANIZED COLD ROLLED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 4 SONES SOUND LEVEL 10-1/4 INCH L X 10-1/2 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQ FT (BATH ROOM) VENTILATION AREA
  • CEILING TYPE
  • 9 INCH L X 9 INCH W X 5-3/4 INCH H SIZE
  • UL, HVI APPROVAL
  • 115 V AT 60 HZ VOLTAGE RATING
  • 0.7 AMPERE CURRENT RATING
  • GALVANIZED COLD ROLLED STEEL HOUSING MATERIAL
  • 110 CFM AIR FLOW RATE
  • 4 INCH DIA DUCT SIZE
  • 4 SONES SOUND LEVEL
  • 10-1/4 INCH L X 10-1/2 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • SQUARE HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 105 SQ FT (BATH ROOM) VENTILATION AREA
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 672R
Product Name Bath Fan
Sones Rating 4
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - 505 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 5
CFM 180 CFM (306 m³/hr)
View Details
Wall Mount Fan Driven Heater - 170 - Nortek, Inc.
Specs
Features Heater
View Details