Nortek, Inc. Exhauster/Exhaust Fan 8310

Description
SIDE DISCHARGE TYPE 120 V INPUT SUPPLY RATING 160 CFM FLOW RATE EXHAUST FAN 1725 RPM SPEED RATING CEILING/WALL MOUNTING TYPE INCLUDES BUILT-IN BACKDRAFT DAMPER APPROVAL UL CURRENT RATING 1.5 AMPERE OVERALL SIZE 13-1/16 INCH L X 11-5/8 INCH W X 3-3/16 INCH H DUCT SIZE 10 INCH L X 3-/14 INCH W HOUSING MATERIAL GALVANIZED STEEL
Datasheet
Description
SIDE DISCHARGE TYPE 120 V INPUT SUPPLY RATING 160 CFM FLOW RATE EXHAUST FAN 1725 RPM SPEED RATING CEILING/WALL MOUNTING TYPE INCLUDES BUILT-IN BACKDRAFT DAMPER APPROVAL UL CURRENT RATING 1.5 AMPERE OVERALL SIZE 13-1/16 INCH L X 11-5/8 INCH W X 3-3/16 INCH H DUCT SIZE 10 INCH L X 3-/14 INCH W HOUSING MATERIAL GALVANIZED STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhauster/Exhaust Fan - 8310 - Nortek, Inc.
Providence, RI, USA
Exhauster/Exhaust Fan
8310
Exhauster/Exhaust Fan 8310
SIDE DISCHARGE TYPE 120 V INPUT SUPPLY RATING 160 CFM FLOW RATE EXHAUST FAN 1725 RPM SPEED RATING CEILING/WALL MOUNTING TYPE INCLUDES BUILT-IN BACKDRAFT DAMPER APPROVAL UL CURRENT RATING 1.5 AMPERE OVERALL SIZE 13-1/16 INCH L X 11-5/8 INCH W X 3-3/16 INCH H DUCT SIZE 10 INCH L X 3-/14 INCH W HOUSING MATERIAL GALVANIZED STEEL
  • SIDE DISCHARGE TYPE
  • 120 V INPUT SUPPLY RATING
  • 160 CFM FLOW RATE
  • EXHAUST FAN
  • 1725 RPM SPEED RATING
  • CEILING/WALL MOUNTING TYPE
  • INCLUDES BUILT-IN BACKDRAFT DAMPER
  • APPROVAL UL
  • CURRENT RATING 1.5 AMPERE
  • OVERALL SIZE 13-1/16 INCH L X 11-5/8 INCH W X 3-3/16 INCH H
  • DUCT SIZE 10 INCH L X 3-/14 INCH W
  • HOUSING MATERIAL GALVANIZED STEEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 8310
Product Name Exhauster/Exhaust Fan
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - 744LED - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 70 CFM (119 m³/hr)
Features Light
View Details
Bath Fan - 509S - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 6.5
CFM 180 CFM (306 m³/hr)
View Details
Bath Fan - LPN80 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 1
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan - 110RDB - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 4
CFM 110 CFM (187 m³/hr)
View Details