Nortek, Inc. Bath Fan QTXEN110

Description
CEILING TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL (CANADA AND US) APPROVAL 120 VOLT VOLTAGE RATING 0.3 AMP CURRENT RATING 26 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 0.7 SONES SOUND LEVEL 13 INCH LENGTH X 14 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQUARE FOOT (BATH ROOM) VENTILATION AREA QT SERIES[TM] BRAND POWER RATING 51.3 WATT DUCT DIRECTION HORIZONTAL MINIMUM CONSTRUCTION SPACE SIZE 2 INCH X 8 INCH INCLUDES TAPERED SLEEVE, NON-METALLIC CLATTER, SPACER AND HANGER BAR QTXEN MODEL
Datasheet
Description
CEILING TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL (CANADA AND US) APPROVAL 120 VOLT VOLTAGE RATING 0.3 AMP CURRENT RATING 26 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 0.7 SONES SOUND LEVEL 13 INCH LENGTH X 14 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQUARE FOOT (BATH ROOM) VENTILATION AREA QT SERIES[TM] BRAND POWER RATING 51.3 WATT DUCT DIRECTION HORIZONTAL MINIMUM CONSTRUCTION SPACE SIZE 2 INCH X 8 INCH INCLUDES TAPERED SLEEVE, NON-METALLIC CLATTER, SPACER AND HANGER BAR QTXEN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - QTXEN110 - Nortek, Inc.
Providence, RI, USA
Bath Fan
QTXEN110
Bath Fan QTXEN110
CEILING TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL (CANADA AND US) APPROVAL 120 VOLT VOLTAGE RATING 0.3 AMP CURRENT RATING 26 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 0.7 SONES SOUND LEVEL 13 INCH LENGTH X 14 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQUARE FOOT (BATH ROOM) VENTILATION AREA QT SERIES[TM] BRAND POWER RATING 51.3 WATT DUCT DIRECTION HORIZONTAL MINIMUM CONSTRUCTION SPACE SIZE 2 INCH X 8 INCH INCLUDES TAPERED SLEEVE, NON-METALLIC CLATTER, SPACER AND HANGER BAR QTXEN MODEL
  • CEILING TYPE
  • 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE
  • UL (CANADA AND US) APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 0.3 AMP CURRENT RATING
  • 26 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL
  • 110 CFM AIR FLOW RATE
  • 6 INCH DIAMETER DUCT SIZE
  • 0.7 SONES SOUND LEVEL
  • 13 INCH LENGTH X 14 INCH WIDTH GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 105 SQUARE FOOT (BATH ROOM) VENTILATION AREA
  • QT SERIES[TM] BRAND
  • POWER RATING 51.3 WATT
  • DUCT DIRECTION HORIZONTAL
  • MINIMUM CONSTRUCTION SPACE SIZE 2 INCH X 8 INCH
  • INCLUDES TAPERED SLEEVE, NON-METALLIC CLATTER, SPACER AND HANGER BAR
  • QTXEN MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number QTXEN110
Product Name Bath Fan
Sones Rating 0.7000
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - 696 - Nortek, Inc.
Specs
Sones Rating 4.5
CFM 100 CFM (170 m³/hr)
Features Light
View Details
Bath Fan - AE50F - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.5000
CFM 50 CFM (84.99 m³/hr)
View Details
Bath Fan - ZB110H - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
View Details