Nortek, Inc. Bath Fan with Light QTNLEDB

Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 1 AMPERE CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE (2) 18 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 0.7 SONES SOUND LEVEL 13-3/4 INCH L X 13-3/4 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE ENAMEL GRILL FINISH 105 SQ FT (BATH ROOM) VENTILATION AREA LUNAURA[TM] BRAND INCLUDES NIGHT LAMP, HANGER BAR QT MODEL
Datasheet
Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 1 AMPERE CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE (2) 18 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 0.7 SONES SOUND LEVEL 13-3/4 INCH L X 13-3/4 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE ENAMEL GRILL FINISH 105 SQ FT (BATH ROOM) VENTILATION AREA LUNAURA[TM] BRAND INCLUDES NIGHT LAMP, HANGER BAR QT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - QTNLEDB - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
QTNLEDB
Bath Fan with Light QTNLEDB
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 1 AMPERE CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE (2) 18 W LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 0.7 SONES SOUND LEVEL 13-3/4 INCH L X 13-3/4 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE ENAMEL GRILL FINISH 105 SQ FT (BATH ROOM) VENTILATION AREA LUNAURA[TM] BRAND INCLUDES NIGHT LAMP, HANGER BAR QT MODEL
  • CEILING TYPE
  • 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE
  • UL, HVI APPROVAL
  • 1 AMPERE CURRENT RATING
  • YES LAMP INCLUDED
  • FLUORESCENT LAMP TYPE
  • (2) 18 W LAMP WATTAGE
  • RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 110 CFM AIR FLOW RATE
  • 4 INCH DIA DUCT SIZE
  • 0.7 SONES SOUND LEVEL
  • 13-3/4 INCH L X 13-3/4 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE ENAMEL GRILL FINISH
  • 105 SQ FT (BATH ROOM) VENTILATION AREA
  • LUNAURA[TM] BRAND
  • INCLUDES NIGHT LAMP, HANGER BAR
  • QT MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number QTNLEDB
Product Name Bath Fan with Light
Sones Rating 0.7000
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - QTREN080FLT - Nortek, Inc.
Specs
Sones Rating 0.8000
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Wall Mount Fan Driven Heater - 198 - Nortek, Inc.
Specs
Features Heater
View Details
Bath Fan - 763RLNB - Nortek, Inc.
Specs
Sones Rating 2.5
CFM 50 CFM (84.99 m³/hr)
View Details
Bath Fan - XN80 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
View Details