Nortek, Inc. Ceiling Mount Fan Driven Heater and Ventilator and Light 9905

Description
ROUND TYPE COLD ROLLED STEEL MATERIAL WHITE POLYMERIC/ENAMEL FINISH UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 70 CFM AIR FLOW RATE 9-3/4 INCH LENGTH X 14 INCH WIDTH X 7-3/4 INCH HEIGHT HOUSING SIZE 4 SONES SOUND LEVEL 1620 WATT HEATING ELEMENT RATING HEATING ELEMENT NICKEL-CHROMIUM COILED RESISTANCE WIRE DUCT SIZE 4 DIAMETER DUCT DIRECTION HORIZONTAL BLOWER WHEEL MATERIAL POLYPROPYLENE WARRANTY 1 YEAR
Datasheet
Description
ROUND TYPE COLD ROLLED STEEL MATERIAL WHITE POLYMERIC/ENAMEL FINISH UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 70 CFM AIR FLOW RATE 9-3/4 INCH LENGTH X 14 INCH WIDTH X 7-3/4 INCH HEIGHT HOUSING SIZE 4 SONES SOUND LEVEL 1620 WATT HEATING ELEMENT RATING HEATING ELEMENT NICKEL-CHROMIUM COILED RESISTANCE WIRE DUCT SIZE 4 DIAMETER DUCT DIRECTION HORIZONTAL BLOWER WHEEL MATERIAL POLYPROPYLENE WARRANTY 1 YEAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater and Ventilator and Light - 9905 - Nortek, Inc.
Providence, RI, USA
Ceiling Mount Fan Driven Heater and Ventilator and Light
9905
Ceiling Mount Fan Driven Heater and Ventilator and Light 9905
ROUND TYPE COLD ROLLED STEEL MATERIAL WHITE POLYMERIC/ENAMEL FINISH UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 70 CFM AIR FLOW RATE 9-3/4 INCH LENGTH X 14 INCH WIDTH X 7-3/4 INCH HEIGHT HOUSING SIZE 4 SONES SOUND LEVEL 1620 WATT HEATING ELEMENT RATING HEATING ELEMENT NICKEL-CHROMIUM COILED RESISTANCE WIRE DUCT SIZE 4 DIAMETER DUCT DIRECTION HORIZONTAL BLOWER WHEEL MATERIAL POLYPROPYLENE WARRANTY 1 YEAR
  • ROUND TYPE
  • COLD ROLLED STEEL MATERIAL
  • WHITE POLYMERIC/ENAMEL FINISH
  • UL, HVI APPROVAL
  • 120 VOLT AT 60 HERTZ VOLTAGE RATING
  • 70 CFM AIR FLOW RATE
  • 9-3/4 INCH LENGTH X 14 INCH WIDTH X 7-3/4 INCH HEIGHT HOUSING SIZE
  • 4 SONES SOUND LEVEL
  • 1620 WATT HEATING ELEMENT RATING
  • HEATING ELEMENT NICKEL-CHROMIUM COILED RESISTANCE WIRE
  • DUCT SIZE 4 DIAMETER
  • DUCT DIRECTION HORIZONTAL
  • BLOWER WHEEL MATERIAL POLYPROPYLENE
  • WARRANTY 1 YEAR
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 9905
Product Name Ceiling Mount Fan Driven Heater and Ventilator and Light
Sones Rating 4
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - 765HFL - Nortek, Inc.
Specs
Sones Rating 2
CFM 100 CFM (170 m³/hr)
Features Light
View Details
Bath Fan - XB80 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan - QTRE100S - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 100 CFM (170 m³/hr)
View Details
Bath Fan with Light - XN50L - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 50 CFM (84.99 m³/hr)
Features Light
View Details