QTX110HFLT -- CEILING MOUNT FAN DRIVEN HEATER AND VENTILATOR AND LIGHT
Nortek, Inc.Ceiling Mount Fan Driven Heater and Ventilator and LightQTX110HFLT
Description
ROUND TYPE
RUGGED GALVANIZED STEEL MATERIAL
WHITE POLYMERIC FINISH
120 V VOLTAGE RATING
13.9 AMPERE CURRENT RATING
360 W LAMP WATTAGE
110 CFM AIR FLOW RATE
17-5/8 INCH L X 11-3/8 INCH W X 7-5/8 INCH H HOUSING SIZE
0.9 SONES SOUND LEVEL
1500 W HEATING ELEMENT RATING
QT SERIES[TM] BRAND
BTU RATING 5120 BTU/HR
GRILLE DIMENSION 20 INCH L X 15 INCH W
DUCT SIZE 6 INCH DIA
TYPE IC
MOUNTING TYPE CEILING
INCLUDES (2) 18 W, GU24 FLUORESCENT BULB
QTX MODEL
Nortek, Inc.
Done
Datasheet
Description
ROUND TYPE
RUGGED GALVANIZED STEEL MATERIAL
WHITE POLYMERIC FINISH
120 V VOLTAGE RATING
13.9 AMPERE CURRENT RATING
360 W LAMP WATTAGE
110 CFM AIR FLOW RATE
17-5/8 INCH L X 11-3/8 INCH W X 7-5/8 INCH H HOUSING SIZE
0.9 SONES SOUND LEVEL
1500 W HEATING ELEMENT RATING
QT SERIES[TM] BRAND
BTU RATING 5120 BTU/HR
GRILLE DIMENSION 20 INCH L X 15 INCH W
DUCT SIZE 6 INCH DIA
TYPE IC
MOUNTING TYPE CEILING
INCLUDES (2) 18 W, GU24 FLUORESCENT BULB
QTX MODEL
Ceiling Mount Fan Driven Heater and Ventilator and Light
QTX110HFLT
Ceiling Mount Fan Driven Heater and Ventilator and Light
QTX110HFLT
ROUND TYPE
RUGGED GALVANIZED STEEL MATERIAL
WHITE POLYMERIC FINISH
120 V VOLTAGE RATING
13.9 AMPERE CURRENT RATING
360 W LAMP WATTAGE
110 CFM AIR FLOW RATE
17-5/8 INCH L X 11-3/8 INCH W X 7-5/8 INCH H HOUSING SIZE
0.9 SONES SOUND LEVEL
1500 W HEATING ELEMENT RATING
QT SERIES[TM] BRAND
BTU RATING 5120 BTU/HR
GRILLE DIMENSION 20 INCH L X 15 INCH W
DUCT SIZE 6 INCH DIA
TYPE IC
MOUNTING TYPE CEILING
INCLUDES (2) 18 W, GU24 FLUORESCENT BULB
QTX MODEL
ROUND TYPE
RUGGED GALVANIZED STEEL MATERIAL
WHITE POLYMERIC FINISH
120 V VOLTAGE RATING
13.9 AMPERE CURRENT RATING
360 W LAMP WATTAGE
110 CFM AIR FLOW RATE
17-5/8 INCH L X 11-3/8 INCH W X 7-5/8 INCH H HOUSING SIZE
0.9 SONES SOUND LEVEL
1500 W HEATING ELEMENT RATING
QT SERIES[TM] BRAND
BTU RATING 5120 BTU/HR
GRILLE DIMENSION 20 INCH L X 15 INCH W
DUCT SIZE 6 INCH DIA
TYPE IC
MOUNTING TYPE CEILING
INCLUDES (2) 18 W, GU24 FLUORESCENT BULB
QTX MODEL
Supplier's Site
Datasheet
Technical Specifications
Nortek, Inc.
Product Category
Bath and Ventilation Fans
Product Number
QTX110HFLT
Product Name
Ceiling Mount Fan Driven Heater and Ventilator and Light