Nortek, Inc. Bath Fan with Light A80L

Description
CEILING TYPE 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 1.2 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE (1) 100 W LAMP WATTAGE 80 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1 SONES SOUND LEVEL 11-7/16 INCH L X 12-1/8 INCH W GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 75 SQ FT (BATHROOM) VENTILATION AREA INVENT[TM] BRAND DUCT DIRECTION HORIZONTAL PACKAGING QUANTITY 1 PER CARTON
Description
CEILING TYPE 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 1.2 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE (1) 100 W LAMP WATTAGE 80 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1 SONES SOUND LEVEL 11-7/16 INCH L X 12-1/8 INCH W GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 75 SQ FT (BATHROOM) VENTILATION AREA INVENT[TM] BRAND DUCT DIRECTION HORIZONTAL PACKAGING QUANTITY 1 PER CARTON

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - A80L - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
A80L
Bath Fan with Light A80L
CEILING TYPE 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 1.2 AMPERE CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE (1) 100 W LAMP WATTAGE 80 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1 SONES SOUND LEVEL 11-7/16 INCH L X 12-1/8 INCH W GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 75 SQ FT (BATHROOM) VENTILATION AREA INVENT[TM] BRAND DUCT DIRECTION HORIZONTAL PACKAGING QUANTITY 1 PER CARTON
  • CEILING TYPE
  • 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE
  • UL APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 1.2 AMPERE CURRENT RATING
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • (1) 100 W LAMP WATTAGE
  • 80 CFM AIR FLOW RATE
  • 4 INCH DIA DUCT SIZE
  • 1 SONES SOUND LEVEL
  • 11-7/16 INCH L X 12-1/8 INCH W GRILL SIZE
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE POLYMERIC GRILL FINISH
  • 75 SQ FT (BATHROOM) VENTILATION AREA
  • INVENT[TM] BRAND
  • DUCT DIRECTION HORIZONTAL
  • PACKAGING QUANTITY 1 PER CARTON
Supplier's Site

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number A80L
Product Name Bath Fan with Light
Sones Rating 1
Unlock Full Specs
to access all available technical data

Similar Products

Ceiling Mount Fan Driven Heater and Ventilator and Light - QTXE110SFLT - Nortek, Inc.
Specs
Sones Rating 0.7000
CFM 110 CFM (187 m³/hr)
Features Light; Heater
View Details
Bath Fan with Light - HD50LNT - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 50 CFM (84.99 m³/hr)
Features Light
View Details
Bath Fan with Light - 765HL - Nortek, Inc.
Specs
Sones Rating 2
CFM 100 CFM (170 m³/hr)
Features Light
View Details
Bath Fan with Light - AE80LF - Nortek, Inc.
Specs
Sones Rating 0.8000
CFM 80 CFM (136 m³/hr)
Features Light
View Details