Nortek, Inc. Bath Fan AE110

Description
1-SPEED, CEILING TYPE 10 INCH LENGTH X 9-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL APPROVAL 120 VOLT AC 60 HERTZ VOLTAGE RATING 0.3 AMP CURRENT RATING 26 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 1.3 SONES SOUND LEVEL 11-1/2 INCH X 12 INCH GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE HOUSING SHAPE ROUND DUCT SHAPE SQUARE GRILL SHAPE INVENT[TM] BRAND POWER RATING 23.4 WATT INCLUDES NON-METALLIC DAMPER/DUCT CONNECTOR
Description
1-SPEED, CEILING TYPE 10 INCH LENGTH X 9-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL APPROVAL 120 VOLT AC 60 HERTZ VOLTAGE RATING 0.3 AMP CURRENT RATING 26 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 1.3 SONES SOUND LEVEL 11-1/2 INCH X 12 INCH GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE HOUSING SHAPE ROUND DUCT SHAPE SQUARE GRILL SHAPE INVENT[TM] BRAND POWER RATING 23.4 WATT INCLUDES NON-METALLIC DAMPER/DUCT CONNECTOR

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - AE110 - Nortek, Inc.
Providence, RI, USA
Bath Fan
AE110
Bath Fan AE110
1-SPEED, CEILING TYPE 10 INCH LENGTH X 9-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL APPROVAL 120 VOLT AC 60 HERTZ VOLTAGE RATING 0.3 AMP CURRENT RATING 26 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 1.3 SONES SOUND LEVEL 11-1/2 INCH X 12 INCH GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE HOUSING SHAPE ROUND DUCT SHAPE SQUARE GRILL SHAPE INVENT[TM] BRAND POWER RATING 23.4 WATT INCLUDES NON-METALLIC DAMPER/DUCT CONNECTOR
  • 1-SPEED, CEILING TYPE
  • 10 INCH LENGTH X 9-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE
  • UL APPROVAL
  • 120 VOLT AC 60 HERTZ VOLTAGE RATING
  • 0.3 AMP CURRENT RATING
  • 26 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL
  • 110 CFM AIR FLOW RATE
  • 4 INCH DIAMETER DUCT SIZE
  • 1.3 SONES SOUND LEVEL
  • 11-1/2 INCH X 12 INCH GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • SQUARE HOUSING SHAPE
  • ROUND DUCT SHAPE
  • SQUARE GRILL SHAPE
  • INVENT[TM] BRAND
  • POWER RATING 23.4 WATT
  • INCLUDES NON-METALLIC DAMPER/DUCT CONNECTOR
Supplier's Site

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number AE110
Product Name Bath Fan
Sones Rating 1.3
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - 110RDB - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 4
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan with Light - 765HL - Nortek, Inc.
Specs
Sones Rating 2
CFM 100 CFM (170 m³/hr)
Features Light
View Details
Bath Fan with Light - XB80L - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Bath Fan - L150 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 1.5
CFM 157 CFM (267 m³/hr)
View Details