Nortek, Inc. Ceiling Mount Fan Driven Heater and Ventilator and Light QTRN050F

Description
26 GAUGE GALVANIZED STEEL MATERIAL WHITE POLYMERIC FINISH UL APPROVAL 0.2 AMPERE CURRENT RATING 50 CFM AIR FLOW RATE 0.4 SONES SOUND LEVEL QT SERIES[TM], ULTRA SILENT[TM] BRAND DUCT SIZE 4 INCH DIA INCLUDES MOTOR PLATE, MOTOR, WHEEL AND GRILLE QTRN MODEL
Datasheet
Description
26 GAUGE GALVANIZED STEEL MATERIAL WHITE POLYMERIC FINISH UL APPROVAL 0.2 AMPERE CURRENT RATING 50 CFM AIR FLOW RATE 0.4 SONES SOUND LEVEL QT SERIES[TM], ULTRA SILENT[TM] BRAND DUCT SIZE 4 INCH DIA INCLUDES MOTOR PLATE, MOTOR, WHEEL AND GRILLE QTRN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater and Ventilator and Light - QTRN050F - Nortek, Inc.
Providence, RI, USA
Ceiling Mount Fan Driven Heater and Ventilator and Light
QTRN050F
Ceiling Mount Fan Driven Heater and Ventilator and Light QTRN050F
26 GAUGE GALVANIZED STEEL MATERIAL WHITE POLYMERIC FINISH UL APPROVAL 0.2 AMPERE CURRENT RATING 50 CFM AIR FLOW RATE 0.4 SONES SOUND LEVEL QT SERIES[TM], ULTRA SILENT[TM] BRAND DUCT SIZE 4 INCH DIA INCLUDES MOTOR PLATE, MOTOR, WHEEL AND GRILLE QTRN MODEL
  • 26 GAUGE GALVANIZED STEEL MATERIAL
  • WHITE POLYMERIC FINISH
  • UL APPROVAL
  • 0.2 AMPERE CURRENT RATING
  • 50 CFM AIR FLOW RATE
  • 0.4 SONES SOUND LEVEL
  • QT SERIES[TM], ULTRA SILENT[TM] BRAND
  • DUCT SIZE 4 INCH DIA
  • INCLUDES MOTOR PLATE, MOTOR, WHEEL AND GRILLE
  • QTRN MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number QTRN050F
Product Name Ceiling Mount Fan Driven Heater and Ventilator and Light
Sones Rating 0.4000
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - 671RB - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 3
CFM 90 CFM (153 m³/hr)
View Details
Bath Fan with Light - QTXN110HFLT - Nortek, Inc.
Specs
Sones Rating 0.9000
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Bath Fan - 605RP - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 4
CFM 70 CFM (119 m³/hr)
View Details
Bath Fan - QTRN080F - Nortek, Inc.
Specs
Sones Rating 1
CFM 80 CFM (136 m³/hr)
View Details