Nortek, Inc. Bath Fan QTXE110S

Description
CEILING, ULTRA QUIET, HUMIDITY SENSING TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI, ASHRAE 62.2, CALGREEN APPROVAL 0.3 AMP CURRENT RATING RUGGED GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 0.7 SONES SOUND LEVEL 12-7/8 INCH LENGTH X 13-3/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 100 SQUARE FOOT VENTILATION AREA QT SERIES[TM] BRAND POWER RATING 33.5 WATT INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, NON-METALLIC DAMPER, HANGER BAR, MOUNTING SPACER QTXE MODEL
Datasheet
Description
CEILING, ULTRA QUIET, HUMIDITY SENSING TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI, ASHRAE 62.2, CALGREEN APPROVAL 0.3 AMP CURRENT RATING RUGGED GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 0.7 SONES SOUND LEVEL 12-7/8 INCH LENGTH X 13-3/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 100 SQUARE FOOT VENTILATION AREA QT SERIES[TM] BRAND POWER RATING 33.5 WATT INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, NON-METALLIC DAMPER, HANGER BAR, MOUNTING SPACER QTXE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - QTXE110S - Nortek, Inc.
Providence, RI, USA
Bath Fan
QTXE110S
Bath Fan QTXE110S
CEILING, ULTRA QUIET, HUMIDITY SENSING TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI, ASHRAE 62.2, CALGREEN APPROVAL 0.3 AMP CURRENT RATING RUGGED GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 0.7 SONES SOUND LEVEL 12-7/8 INCH LENGTH X 13-3/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 100 SQUARE FOOT VENTILATION AREA QT SERIES[TM] BRAND POWER RATING 33.5 WATT INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, NON-METALLIC DAMPER, HANGER BAR, MOUNTING SPACER QTXE MODEL
  • CEILING, ULTRA QUIET, HUMIDITY SENSING TYPE
  • 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE
  • UL, HVI, ASHRAE 62.2, CALGREEN APPROVAL
  • 0.3 AMP CURRENT RATING
  • RUGGED GALVANIZED STEEL HOUSING MATERIAL
  • 110 CFM AIR FLOW RATE
  • 6 INCH DIAMETER DUCT SIZE
  • 0.7 SONES SOUND LEVEL
  • 12-7/8 INCH LENGTH X 13-3/4 INCH WIDTH GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 100 SQUARE FOOT VENTILATION AREA
  • QT SERIES[TM] BRAND
  • POWER RATING 33.5 WATT
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, NON-METALLIC DAMPER, HANGER BAR, MOUNTING SPACER
  • QTXE MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number QTXE110S
Product Name Bath Fan
Sones Rating 0.7000
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - 673 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 4.5
CFM 60 CFM (102 m³/hr)
View Details
Bath Fan - A80HDF - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 2
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan with Light - ZN110L - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
Features Light
View Details