Nortek, Inc. Bath Fan with Light 162

Description
CEILING TYPE 8-3/8 INCH L X 8-1/8 INCH W X 6-3/8 INCH H SIZE 120 V VOLTAGE RATING 2.5 AMPERE CURRENT RATING NO LAMP INCLUDED INFRARED LAMP TYPE 250 W LAMP WATTAGE 70 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 3.5 SONES SOUND LEVEL 10-1/4 INCH L X 10-1/4 INCH H GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE SQUARE GRILL SHAPE WHITE POLYMERIC GRILL FINISH 60 SQ FT (BATHROOM) VENTILATION AREA INCLUDES HEATER, MOUNTING BRACKET
Datasheet
Description
CEILING TYPE 8-3/8 INCH L X 8-1/8 INCH W X 6-3/8 INCH H SIZE 120 V VOLTAGE RATING 2.5 AMPERE CURRENT RATING NO LAMP INCLUDED INFRARED LAMP TYPE 250 W LAMP WATTAGE 70 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 3.5 SONES SOUND LEVEL 10-1/4 INCH L X 10-1/4 INCH H GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE SQUARE GRILL SHAPE WHITE POLYMERIC GRILL FINISH 60 SQ FT (BATHROOM) VENTILATION AREA INCLUDES HEATER, MOUNTING BRACKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - 162 - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
162
Bath Fan with Light 162
CEILING TYPE 8-3/8 INCH L X 8-1/8 INCH W X 6-3/8 INCH H SIZE 120 V VOLTAGE RATING 2.5 AMPERE CURRENT RATING NO LAMP INCLUDED INFRARED LAMP TYPE 250 W LAMP WATTAGE 70 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 3.5 SONES SOUND LEVEL 10-1/4 INCH L X 10-1/4 INCH H GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE SQUARE GRILL SHAPE WHITE POLYMERIC GRILL FINISH 60 SQ FT (BATHROOM) VENTILATION AREA INCLUDES HEATER, MOUNTING BRACKET
  • CEILING TYPE
  • 8-3/8 INCH L X 8-1/8 INCH W X 6-3/8 INCH H SIZE
  • 120 V VOLTAGE RATING
  • 2.5 AMPERE CURRENT RATING
  • NO LAMP INCLUDED
  • INFRARED LAMP TYPE
  • 250 W LAMP WATTAGE
  • 70 CFM AIR FLOW RATE
  • 4 INCH DIA DUCT SIZE
  • 3.5 SONES SOUND LEVEL
  • 10-1/4 INCH L X 10-1/4 INCH H GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • SQUARE GRILL SHAPE
  • WHITE POLYMERIC GRILL FINISH
  • 60 SQ FT (BATHROOM) VENTILATION AREA
  • INCLUDES HEATER, MOUNTING BRACKET
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 162
Product Name Bath Fan with Light
Sones Rating 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - AEN80L - Nortek, Inc.
Specs
Sones Rating 0.8000
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Bath Fan - XB80 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan - SPK110 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 1
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan with Light - ZB80ML - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
Features Light
View Details