Nortek, Inc. Bath Fan LP80

Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 4 INCH H SIZE UL (US AND CANADA) APPROVAL 0.3 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 3 OR 4 INCH DUCT SIZE 1 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE ROUND DUCT SHAPE WHITE POLYMERIC GRILL FINISH COLOR WHITE DUCT DIRECTION HORIZONTAL, VERTICAL POWER RATING 25.7 W
Datasheet
Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 4 INCH H SIZE UL (US AND CANADA) APPROVAL 0.3 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 3 OR 4 INCH DUCT SIZE 1 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE ROUND DUCT SHAPE WHITE POLYMERIC GRILL FINISH COLOR WHITE DUCT DIRECTION HORIZONTAL, VERTICAL POWER RATING 25.7 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - LP80 - Nortek, Inc.
Providence, RI, USA
Bath Fan
LP80
Bath Fan LP80
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 4 INCH H SIZE UL (US AND CANADA) APPROVAL 0.3 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 3 OR 4 INCH DUCT SIZE 1 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE ROUND DUCT SHAPE WHITE POLYMERIC GRILL FINISH COLOR WHITE DUCT DIRECTION HORIZONTAL, VERTICAL POWER RATING 25.7 W
  • CEILING TYPE
  • 10-1/2 INCH L X 11-3/8 INCH W X 4 INCH H SIZE
  • UL (US AND CANADA) APPROVAL
  • 0.3 AMPERE CURRENT RATING
  • RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 80 CFM AIR FLOW RATE
  • 3 OR 4 INCH DUCT SIZE
  • 1 SONES SOUND LEVEL
  • 13 INCH L X 14 INCH W GRILL SIZE
  • ROUND DUCT SHAPE
  • WHITE POLYMERIC GRILL FINISH
  • COLOR WHITE
  • DUCT DIRECTION HORIZONTAL, VERTICAL
  • POWER RATING 25.7 W
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number LP80
Product Name Bath Fan
Sones Rating 1
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - SPK110 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 1
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan with Light - XB50L - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 50 CFM (84.99 m³/hr)
Features Light
View Details