Nortek, Inc. Bath Fan A80F

Description
CEILING TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 0.37 AMP CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 2 SONES SOUND LEVEL 11-3/8 INCH LENGTH X 12 INCH WIDTH GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 75 SQUARE FOOT VENTILATION AREA INVENT[TM] BRAND POWER RATING 43.1 WATT INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, TAPERED SLEEVE, NON-METALLIC DAMPER EXCLUDES METALLIC CLATTER STANDARD PACKAGE 4 PER MASTER CARTON MODEL A80 MODEL
Description
CEILING TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 0.37 AMP CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 2 SONES SOUND LEVEL 11-3/8 INCH LENGTH X 12 INCH WIDTH GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 75 SQUARE FOOT VENTILATION AREA INVENT[TM] BRAND POWER RATING 43.1 WATT INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, TAPERED SLEEVE, NON-METALLIC DAMPER EXCLUDES METALLIC CLATTER STANDARD PACKAGE 4 PER MASTER CARTON MODEL A80 MODEL

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - A80F - Nortek, Inc.
Providence, RI, USA
Bath Fan
A80F
Bath Fan A80F
CEILING TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 0.37 AMP CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 2 SONES SOUND LEVEL 11-3/8 INCH LENGTH X 12 INCH WIDTH GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 75 SQUARE FOOT VENTILATION AREA INVENT[TM] BRAND POWER RATING 43.1 WATT INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, TAPERED SLEEVE, NON-METALLIC DAMPER EXCLUDES METALLIC CLATTER STANDARD PACKAGE 4 PER MASTER CARTON MODEL A80 MODEL
  • CEILING TYPE
  • 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE
  • UL, HVI APPROVAL
  • 120 VOLT AT 60 HERTZ VOLTAGE RATING
  • 0.37 AMP CURRENT RATING
  • RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 80 CFM AIR FLOW RATE
  • 4 INCH DIAMETER DUCT SIZE
  • 2 SONES SOUND LEVEL
  • 11-3/8 INCH LENGTH X 12 INCH WIDTH GRILL SIZE
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE POLYMERIC GRILL FINISH
  • 75 SQUARE FOOT VENTILATION AREA
  • INVENT[TM] BRAND
  • POWER RATING 43.1 WATT
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, TAPERED SLEEVE, NON-METALLIC DAMPER
  • EXCLUDES METALLIC CLATTER
  • STANDARD PACKAGE 4 PER MASTER CARTON
  • MODEL A80 MODEL
Supplier's Site

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number A80F
Product Name Bath Fan
Sones Rating 2
Unlock Full Specs
to access all available technical data

Similar Products

Ceiling Mount Fan Driven Heater and Ventilator and Light - 658 - Nortek, Inc.
Specs
Sones Rating 4
CFM 70 CFM (119 m³/hr)
Features Light; Heater
View Details
Bath Fan - ZB110H - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
View Details