Nortek, Inc. Bath Fan L100

Description
CEILING, HIGH CAPACITY TYPE 12-1/4 INCH LENGTH X 12-1/4 INCH WIDTH X 11-3/4 INCH HEIGHT SIZE UL, CUL APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 1.1 AMP CURRENT RATING 20 GAUGE GALVANIZED STEEL HOUSING MATERIAL 109 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 0.9 SONES SOUND LEVEL 14 INCH LENGTH X 14 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE HOUSING SHAPE ROUND DUCT SHAPE SQUARE GRILL SHAPE WHITE GRILL FINISH LOSONE SELECT[R] BRAND POWER RATING 87 WATT DUCT DIRECTION HORIZONTAL OR VERTICAL
Datasheet
Description
CEILING, HIGH CAPACITY TYPE 12-1/4 INCH LENGTH X 12-1/4 INCH WIDTH X 11-3/4 INCH HEIGHT SIZE UL, CUL APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 1.1 AMP CURRENT RATING 20 GAUGE GALVANIZED STEEL HOUSING MATERIAL 109 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 0.9 SONES SOUND LEVEL 14 INCH LENGTH X 14 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE HOUSING SHAPE ROUND DUCT SHAPE SQUARE GRILL SHAPE WHITE GRILL FINISH LOSONE SELECT[R] BRAND POWER RATING 87 WATT DUCT DIRECTION HORIZONTAL OR VERTICAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - L100 - Nortek, Inc.
Providence, RI, USA
Bath Fan
L100
Bath Fan L100
CEILING, HIGH CAPACITY TYPE 12-1/4 INCH LENGTH X 12-1/4 INCH WIDTH X 11-3/4 INCH HEIGHT SIZE UL, CUL APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 1.1 AMP CURRENT RATING 20 GAUGE GALVANIZED STEEL HOUSING MATERIAL 109 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 0.9 SONES SOUND LEVEL 14 INCH LENGTH X 14 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE HOUSING SHAPE ROUND DUCT SHAPE SQUARE GRILL SHAPE WHITE GRILL FINISH LOSONE SELECT[R] BRAND POWER RATING 87 WATT DUCT DIRECTION HORIZONTAL OR VERTICAL
  • CEILING, HIGH CAPACITY TYPE
  • 12-1/4 INCH LENGTH X 12-1/4 INCH WIDTH X 11-3/4 INCH HEIGHT SIZE
  • UL, CUL APPROVAL
  • 120 VOLT AC AT 60 HERTZ VOLTAGE RATING
  • 1.1 AMP CURRENT RATING
  • 20 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 109 CFM AIR FLOW RATE
  • 6 INCH DIAMETER DUCT SIZE
  • 0.9 SONES SOUND LEVEL
  • 14 INCH LENGTH X 14 INCH WIDTH GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • SQUARE HOUSING SHAPE
  • ROUND DUCT SHAPE
  • SQUARE GRILL SHAPE
  • WHITE GRILL FINISH
  • LOSONE SELECT[R] BRAND
  • POWER RATING 87 WATT
  • DUCT DIRECTION HORIZONTAL OR VERTICAL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number L100
Product Name Bath Fan
Sones Rating 0.9000
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - 9417DN - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 3.5
CFM 70 CFM (119 m³/hr)
View Details
Ceiling Mount Fan Driven Heater and Ventilator and Light - QTRN110F - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 110 CFM (187 m³/hr)
Features Light; Heater
View Details
Bath Fan with Light - QTXN110HFLT - Nortek, Inc.
Specs
Sones Rating 0.9000
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Bath Fan - QTXEN050 - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 50 CFM (84.99 m³/hr)
View Details