Nortek, Inc. Bath Fan 9417DN

Description
SINGLE BULB, TWO-FUNCTION CONTROL, CEILING MOUNT TYPE 8-1/8 INCH LENGTH X 8-3/8 INCH WIDTH X 6-3/8 INCH HEIGHT SIZE UL, HVI-2100 APPROVAL 120 VOLT AC VOLTAGE RATING 2.5 AMPERE CURRENT RATING STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 3.5 SONES SOUND LEVEL 10-1/4 INCH LENGTH X 10-1/4 INCH WIDTH GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE SQUARE GRILL SHAPE WHITE POLYMERIC GRILL FINISH 65 SQUARE FOOT (BATHROOM) VENTILATION AREA COLOR WHITE CAPACITY 853 BTU/HR BULB WATTAGE 250 WATT INCLUDES QUIET, POLYMERIC BLOWER WHEEL, PLUG-IN, PERMANENTLY LUBRICATED MOTOR
Datasheet
Description
SINGLE BULB, TWO-FUNCTION CONTROL, CEILING MOUNT TYPE 8-1/8 INCH LENGTH X 8-3/8 INCH WIDTH X 6-3/8 INCH HEIGHT SIZE UL, HVI-2100 APPROVAL 120 VOLT AC VOLTAGE RATING 2.5 AMPERE CURRENT RATING STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 3.5 SONES SOUND LEVEL 10-1/4 INCH LENGTH X 10-1/4 INCH WIDTH GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE SQUARE GRILL SHAPE WHITE POLYMERIC GRILL FINISH 65 SQUARE FOOT (BATHROOM) VENTILATION AREA COLOR WHITE CAPACITY 853 BTU/HR BULB WATTAGE 250 WATT INCLUDES QUIET, POLYMERIC BLOWER WHEEL, PLUG-IN, PERMANENTLY LUBRICATED MOTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - 9417DN - Nortek, Inc.
Providence, RI, USA
Bath Fan
9417DN
Bath Fan 9417DN
SINGLE BULB, TWO-FUNCTION CONTROL, CEILING MOUNT TYPE 8-1/8 INCH LENGTH X 8-3/8 INCH WIDTH X 6-3/8 INCH HEIGHT SIZE UL, HVI-2100 APPROVAL 120 VOLT AC VOLTAGE RATING 2.5 AMPERE CURRENT RATING STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 3.5 SONES SOUND LEVEL 10-1/4 INCH LENGTH X 10-1/4 INCH WIDTH GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE SQUARE GRILL SHAPE WHITE POLYMERIC GRILL FINISH 65 SQUARE FOOT (BATHROOM) VENTILATION AREA COLOR WHITE CAPACITY 853 BTU/HR BULB WATTAGE 250 WATT INCLUDES QUIET, POLYMERIC BLOWER WHEEL, PLUG-IN, PERMANENTLY LUBRICATED MOTOR
  • SINGLE BULB, TWO-FUNCTION CONTROL, CEILING MOUNT TYPE
  • 8-1/8 INCH LENGTH X 8-3/8 INCH WIDTH X 6-3/8 INCH HEIGHT SIZE
  • UL, HVI-2100 APPROVAL
  • 120 VOLT AC VOLTAGE RATING
  • 2.5 AMPERE CURRENT RATING
  • STEEL HOUSING MATERIAL
  • 70 CFM AIR FLOW RATE
  • 4 INCH DIAMETER DUCT SIZE
  • 3.5 SONES SOUND LEVEL
  • 10-1/4 INCH LENGTH X 10-1/4 INCH WIDTH GRILL SIZE
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • SQUARE GRILL SHAPE
  • WHITE POLYMERIC GRILL FINISH
  • 65 SQUARE FOOT (BATHROOM) VENTILATION AREA
  • COLOR WHITE
  • CAPACITY 853 BTU/HR
  • BULB WATTAGE 250 WATT
  • INCLUDES QUIET, POLYMERIC BLOWER WHEEL, PLUG-IN, PERMANENTLY LUBRICATED MOTOR
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 9417DN
Product Name Bath Fan
Sones Rating 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - L1500 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 8.4
CFM 1513 CFM (2572 m³/hr)
View Details
Bath Fan - 502 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 8
CFM 270 CFM (459 m³/hr)
View Details
Bath Fan - 671R - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 2.5
CFM 90 CFM (153 m³/hr)
View Details
Bath Fan - QTRE080C2S - Nortek, Inc.
Specs
Sones Rating 0.8000
CFM 2 CFM (3.4 m³/hr)
View Details