Nortek, Inc. Exhauster/Exhaust Fan ILF530

Description
115 VAC AT 60 HZ INPUT SUPPLY RATING 530 CFM FLOW RATE EXHAUST FAN 13-1/2 INCH BLADE DIAMETER INCLUDES DUCT APPROVAL UL CURRENT RATING 2 AMPERE OVERALL SIZE 11-1/4 INCH H DUCT SIZE 10 INCH HOUSING MATERIAL DURABLE POLYCARBONATE PLASTIC ILF MODEL
Datasheet
Description
115 VAC AT 60 HZ INPUT SUPPLY RATING 530 CFM FLOW RATE EXHAUST FAN 13-1/2 INCH BLADE DIAMETER INCLUDES DUCT APPROVAL UL CURRENT RATING 2 AMPERE OVERALL SIZE 11-1/4 INCH H DUCT SIZE 10 INCH HOUSING MATERIAL DURABLE POLYCARBONATE PLASTIC ILF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhauster/Exhaust Fan - ILF530 - Nortek, Inc.
Providence, RI, USA
Exhauster/Exhaust Fan
ILF530
Exhauster/Exhaust Fan ILF530
115 VAC AT 60 HZ INPUT SUPPLY RATING 530 CFM FLOW RATE EXHAUST FAN 13-1/2 INCH BLADE DIAMETER INCLUDES DUCT APPROVAL UL CURRENT RATING 2 AMPERE OVERALL SIZE 11-1/4 INCH H DUCT SIZE 10 INCH HOUSING MATERIAL DURABLE POLYCARBONATE PLASTIC ILF MODEL
  • 115 VAC AT 60 HZ INPUT SUPPLY RATING
  • 530 CFM FLOW RATE
  • EXHAUST FAN
  • 13-1/2 INCH BLADE DIAMETER
  • INCLUDES DUCT
  • APPROVAL UL
  • CURRENT RATING 2 AMPERE
  • OVERALL SIZE 11-1/4 INCH H
  • DUCT SIZE 10 INCH
  • HOUSING MATERIAL DURABLE POLYCARBONATE PLASTIC
  • ILF MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number ILF530
Product Name Exhauster/Exhaust Fan
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - ZN80ML - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Bath Fan with Light - 8663RP - Nortek, Inc.
Specs
Sones Rating 3.5
CFM 100 CFM (170 m³/hr)
Features Light
View Details
Bath Fan - ZB110 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
View Details